Honeywell International, Inc. Datasheets for Valve Actuators
Valve actuators mount on valves and, in response to a signal, move a valve to a desired position using an outside power source.
Valve Actuators: Learn more
| Product Name | Notes |
|---|---|
| 2-POSITION TYPE 2-5/8 INCH WIDTH X 3-5/16 INCH DEPTH X 3-1/2 INCH HEIGHT SIZE 60 HERTZ FREQUENCY RATING SPRING RETURN, MOTOR OPERATION TYPE DRAFT DAMPER, SOLID FUEL FURNACES/BOILER APPLICATION 24... | |
| 2-POSITION TYPE 3.39 INCH WIDTH X 2.52 INCH DEPTH X 5.55 INCH HEIGHT SIZE 50/60 HERTZ FREQUENCY RATING NON-SPRING RETURN OPERATION TYPE UL 873, CUL C22.2, CE 89/336/ECC, CE 73/23/EEC,... | |
| 2-POSITION TYPE 4-5/8 INCH WIDTH X 3-3/8 INCH DEPTH X 4-1/2 INCH HEIGHT SIZE 60 HERTZ FREQUENCY RATING SPRING RETURN, MOTOR OPERATION TYPE UL APPROVAL OUTDOOR AIR DAMPER, RESIDENTIAL, LIGHT... | |
| 2-POSITION, SPST TYPE 3-1/2 INCH WIDTH X 2-3/8 INCH HEIGHT SIZE 60 HERTZ FREQUENCY RATING SPRING RETURN OPERATION TYPE CSA (CANADA AND US) APPROVAL COMMERCIAL HVAC EQUIPMENT, FAN COIL UNIT,... | |
| 2-POSITION, SPST TYPE 3-55/84 INCH WIDTH X 3-5/32 INCH DEPTH X 6-81/54 INCH HEIGHT SIZE 50/60 HERTZ FREQUENCY RATING SPRING RETURN OPERATION TYPE UL 873, CUL C22.2, CE, C-TICK N314,... | |
| 2-POSITION, SPST TYPE 4-5/8 INCH WIDTH X 3-3/4 INCH DEPTH X 4-1/2 INCH HEIGHT SIZE 60 HERTZ FREQUENCY RATING SPRING RETURN, MOTOR OPERATION TYPE UL APPROVAL RESIDENTIAL, LIGHT COMMERCIAL, HEATING... | |
| 2-POSITION, SPST TYPE 5-1/2 INCH WIDTH X 8-3/4 INCH DEPTH X 6-7/16 INCH HEIGHT SIZE 50/60 HERTZ FREQUENCY RATING SPRING RETURN, MOTOR OPERATION TYPE UL, CE APPROVAL 24 VOLT VOLTAGE... | |
| 2-POSITION, SPST, FLOATING TYPE 4 INCH WIDTH X 3-3/16 INCH DEPTH X 6-13/16 INCH HEIGHT SIZE 50/60 HERTZ FREQUENCY RATING NON-SPRING RETURN OPERATION TYPE HEAT VENTILATION AIR CONDITIONING APPLICATION 24... | |
| 25 PSI PRESSURE RATING MP MODEL | |
| 30 PSI PRESSURE RATING MP MODEL | |
| 50/60 HZ FREQUENCY RATING CSA (CANADA AND US) APPROVAL VALVE APPLICATION 230 V VOLTAGE RATING 0.07 AMPERE CURRENT RATING STAINLESS STEEL BODY MATERIAL 6 W POWER RATING 34 TO 125... | |
| 50/60 HZ FREQUENCY RATING CSA (CANADA AND US) APPROVAL VALVE APPLICATION 24 V VOLTAGE RATING 0.32 AMPERE CURRENT RATING STAINLESS STEEL BODY MATERIAL 5 W POWER RATING 34 TO 125... | |
| 50/60 HZ FREQUENCY RATING UL, CSA, CE EN 55011, CE EN 50082-2 APPROVAL VALVE, DAMPER APPLICATION 24 VAC VOLTAGE RATING NEMA 3 ENCLOSURE 0.8 AMPERE CURRENT RATING DIE CAST ALUMINUM... | |
| 60 HZ FREQUENCY RATING CSA (CANADA AND US) APPROVAL VALVE APPLICATION 120 V VOLTAGE RATING 0.07 AMPERE CURRENT RATING STAINLESS STEEL BODY MATERIAL 5 W POWER RATING 34 TO 125... | |
| 60 HZ FREQUENCY RATING CSA (CANADA AND US) APPROVAL VALVE APPLICATION 120 V VOLTAGE RATING STAINLESS STEEL CASE, ALUMINUM COVER BODY MATERIAL 5 W POWER RATING 34 TO 125 DEG... | |
| 60 HZ FREQUENCY RATING CSA (CANADA AND US) APPROVAL VALVE APPLICATION 208 V VOLTAGE RATING 0.07 AMPERE CURRENT RATING STAINLESS STEEL BODY MATERIAL 5 W POWER RATING 34 TO 125... | |
| 60 HZ FREQUENCY RATING CSA (CANADA AND US) APPROVAL VALVE APPLICATION 277 V VOLTAGE RATING 0.07 AMPERE CURRENT RATING STAINLESS STEEL BODY MATERIAL 5 W POWER RATING 34 TO 125... | |
| 60 HZ FREQUENCY RATING VALVE APPLICATION 24 V VOLTAGE RATING 6 VA POWER RATING 32 TO 140 DEG F OPERATING TEMPERATURE | |
| 60 HZ FREQUENCY RATING VALVE APPLICATION 24 V VOLTAGE RATING BRONZE BODY MATERIAL 6 VA POWER RATING 32 TO 140 DEG F OPERATING TEMPERATURE | |
| DIRECT COUPLED, 2-POSITION, SPST/SPDT TYPE 3.7 INCH WIDTH X 2.7 INCH DEPTH X 2.8 INCH HEIGHT SIZE 60 HERTZ FREQUENCY RATING SPRING RETURN OPERATION TYPE CSA, CE APPROVAL HVAC APPLICATION... | |
| DIRECT COUPLED, SPDT, FLOATING TYPE 3-55/84 INCH WIDTH X 3-5/32 INCH DEPTH X 6-81/54 INCH HEIGHT SIZE 50/60 HERTZ FREQUENCY RATING SPRING RETURN, ON/OFF OPERATION TYPE UL 873, UL, CE... | |
| FLOATING, ON-OFF, SPDT TYPE 3-55/84 INCH WIDTH X 3-5/32 INCH DEPTH X 6-81/54 INCH HEIGHT SIZE 50/60 HERTZ FREQUENCY RATING SPRING RETURN OPERATION TYPE UL 873, CUL C22.2, CE, C-TICK... | |
| FLOATING, SPDT TYPE 3-55/84 INCH WIDTH X 3-5/32 INCH DEPTH X 6-81/54 INCH HEIGHT SIZE 50/60 HERTZ FREQUENCY RATING SPRING RETURN OPERATION TYPE UL 873, CUL C22.2, CE, C-TICK N314,... | |
| HIGH CAPACITY TYPE ASHRAE APPROVAL V110 SERIES VALVE APPLICATION 43 TO 79 DEG F OPERATING TEMPERATURE CAPILLARY LENGTH 6 FOOT 8 INCH COLLAR DIAMETER 1-19/32 INCH WITH REMOTE TEMPERATURE SENSING... | |
| LINEAR TYPE 29 PSI PRESSURE RATING SPRING RANGE 10 PSI SPAN MP909H MODEL | |
| LINEAR TYPE 29 PSI PRESSURE RATING SPRING RANGE 2.5 TO 6.5 PSI MP909E MODEL | |
| LINEAR TYPE 29 PSI PRESSURE RATING SPRING RANGE 3 TO 13 PSI MP909E MODEL | |
| LINEAR TYPE 29 PSI PRESSURE RATING SPRING RANGE 5 TO 10 PSI MP909E MODEL | |
| LINEAR TYPE 29 PSI PRESSURE RATING SPRING RANGE 9 TO 13 PSI MP909E MODEL | |
| LINEAR TYPE 29 PSI PRESSURE RATING SPRING RANGE 9 TO 15 PSI MP909E MODEL | |
| LINEAR TYPE 50/60 HZ FREQUENCY RATING SYNCHRONOUS MOTOR OPERATION TYPE UL 94-5V APPROVAL VALVE APPLICATION 20 TO 28 VAC VOLTAGE RATING IP42 ENCLOSURE 0.1 MILLIAMPERE CURRENT RATING PLASTIC BODY MATERIAL... | |
| LINEAR TYPE 50/60 HZ FREQUENCY RATING SYNCHRONOUS MOTOR OPERATION TYPE UL 94-5V APPROVAL VALVE APPLICATION 20 TO 28 VAC VOLTAGE RATING IP42 ENCLOSURE PLASTIC BODY MATERIAL 0.7 VA POWER RATING... | |
| LINEAR TYPE 50/60 HZ FREQUENCY RATING SYNCHRONOUS MOTOR OPERATION TYPE UL 94-5V APPROVAL VALVE APPLICATION 20 TO 28 VAC VOLTAGE RATING IP42 ENCLOSURE PLASTIC BODY MATERIAL 1.4 VA POWER RATING... | |
| LINEAR TYPE 50/60 HZ FREQUENCY RATING UL 94-5V APPROVAL VALVE APPLICATION 24 VAC VOLTAGE RATING IP54 ENCLOSURE PLASTIC BODY MATERIAL 10 VA POWER RATING 32 TO 122 DEG F OPERATING... | |
| LINEAR TYPE 50/60 HZ FREQUENCY RATING UL 94-5V APPROVAL VALVE APPLICATION 24 VAC VOLTAGE RATING IP54 ENCLOSURE PLASTIC BODY MATERIAL 5 VA POWER RATING 32 TO 122 DEG F OPERATING... | |
| LINEAR TYPE 50/60 HZ FREQUENCY RATING UL 94-5V APPROVAL VALVE APPLICATION 24 VAC VOLTAGE RATING NEMA 3R, IP54 ENCLOSURE ALUMINUM BODY MATERIAL 6 VA POWER RATING 32 TO 130 DEG... | |
| LINEAR TYPE 50/60 HZ FREQUENCY RATING UL 94-5V, CSA APPROVAL VALVE APPLICATION 24 VAC VOLTAGE RATING IP40 ENCLOSURE PLASTIC BODY MATERIAL 18 VA POWER RATING 32 TO 150 DEG F... | |
| LINEAR TYPE 50/60 HZ FREQUENCY RATING UL 94-5V, CSA, CE APPROVAL VALVE APPLICATION 24 VAC VOLTAGE RATING IP40 ENCLOSURE PLASTIC BODY MATERIAL 18 VA POWER RATING 32 TO 150 DEG... | |
| LINEAR TYPE 50/60 HZ FREQUENCY RATING UL 94-5V, CSA, CE APPROVAL VALVE APPLICATION 24 VAC VOLTAGE RATING IP40 ENCLOSURE PLASTIC BODY MATERIAL 6 VA POWER RATING 32 TO 150 DEG... | |
| LINEAR TYPE 50/60 HZ FREQUENCY RATING UL, CSA, CE APPROVAL VALVE APPLICATION 110 TO 120 V VOLTAGE RATING IP40 ENCLOSURE PLASTIC BODY MATERIAL 6 VA POWER RATING 32 TO 150... | |
| LINEAR TYPE 50/60 HZ FREQUENCY RATING VALVE APPLICATION 24 VAC VOLTAGE RATING 6 VA POWER RATING 32 TO 140 DEG F OPERATING TEMPERATURE | |
| LINEAR TYPE 60 HZ FREQUENCY RATING SYNCHRONOUS MOTOR OPERATION TYPE UL 94-5V APPROVAL VALVE APPLICATION 24 VAC VOLTAGE RATING IP54 ENCLOSURE 1 MILLIAMPERE CURRENT RATING ABS-FR PLASTIC BODY MATERIAL 12... | |
| LINEAR TYPE 60 HZ FREQUENCY RATING SYNCHRONOUS MOTOR OPERATION TYPE UL 94-5V APPROVAL VALVE APPLICATION 24 VAC VOLTAGE RATING IP54 ENCLOSURE ABS-FR PLASTIC BODY MATERIAL 11 VA POWER RATING 14... | |
| LINEAR TYPE 60 HZ FREQUENCY RATING SYNCHRONOUS MOTOR OPERATION TYPE UL 94-5V, CSA APPROVAL VALVE APPLICATION 24 VAC VOLTAGE RATING IP54 ENCLOSURE 0 TO 20 MILLIAMPERE CURRENT RATING ABS PLASTIC... | |
| LINEAR TYPE 60 HZ FREQUENCY RATING SYNCHRONOUS MOTOR OPERATION TYPE UL 94-5V, CSA APPROVAL VALVE APPLICATION 24 VAC VOLTAGE RATING IP54 ENCLOSURE ABS PLASTIC BODY MATERIAL 11 VA POWER RATING... | |
| LINEAR TYPE 60 HZ FREQUENCY RATING SYNCHRONOUS MOTOR OPERATION TYPE UL 94-5V, CSA, CE APPROVAL VALVE APPLICATION 24 VAC VOLTAGE RATING IP54 ENCLOSURE 1 MILLIAMPERE CURRENT RATING ABS-FR PLASTIC BODY... | |
| LINEAR TYPE 60 HZ FREQUENCY RATING UL 94-5V, CSA APPROVAL VALVE APPLICATION 24 VAC VOLTAGE RATING IP40 ENCLOSURE PLASTIC BODY MATERIAL 6 VA POWER RATING 32 TO 150 DEG F... | |
| LINEAR TYPE 60 HZ FREQUENCY RATING UL, CSA, CE APPROVAL VALVE APPLICATION 24 VAC VOLTAGE RATING IP40 ENCLOSURE PLASTIC BODY MATERIAL 6 VA POWER RATING 32 TO 150 DEG F... | |
| LINEAR TYPE DEEP DRAWN ALUMINUM BODY MATERIAL 25 PSI PRESSURE RATING SPRING RANGE 10 PSI SPAN MP918A MODEL | |
| LINEAR TYPE DEEP DRAWN ALUMINUM BODY MATERIAL 29 PSI PRESSURE RATING SPRING RANGE 3 TO 13 PSI MP918B MODEL | |
| LINEAR TYPE DEEP DRAWN ALUMINUM BODY MATERIAL 29 PSI PRESSURE RATING SPRING RANGE 3 TO 7 PSI MP918B MODEL | |
| LINEAR TYPE DEEP DRAWN ALUMINUM BODY MATERIAL 29 PSI PRESSURE RATING SPRING RANGE 5 TO 10 PSI MP918B MODEL | |
| LINEAR TYPE DEEP DRAWN ALUMINUM BODY MATERIAL 29 PSI PRESSURE RATING SPRING RANGE 8 TO 13 PSI MP918B MODEL | |
| LINEAR TYPE DIE CAST ZINC BODY MATERIAL 25 PSI PRESSURE RATING SPRING RANGE 3 TO 12 PSI MP516A MODEL | |
| LINEAR TYPE DIE CAST ZINC BODY MATERIAL 25 PSI PRESSURE RATING SPRING RANGE 4 TO 8 PSI MP516A MODEL | |
| LINEAR TYPE DIE CAST ZINC BODY MATERIAL 25 PSI PRESSURE RATING SPRING RANGE 5 TO 12 PSI MP516A MODEL | |
| LINEAR TYPE GREY ENAMEL FINISHED STEEL BODY MATERIAL 29 PSI PRESSURE RATING 9/16 INCH-16 UNF MALE X 3/8 INCH-16 UNC FEMALE END CONNECTION SWIVEL MOUNTING TYPE SPRING RANGE 7 1/4... | |
| LINEAR TYPE MAXIMUM 30 PSI PRESSURE RATING BRACKET MOUNTING TYPE AIR CONNECTION BARBED FITTING FOR 1/4 INCH OD PLASTIC TUBING SPRING RANGE 10 TO 15 PSI MP913A MODEL | |
| LINEAR TYPE MAXIMUM 30 PSI PRESSURE RATING BRACKET MOUNTING TYPE AIR CONNECTION BARBED FITTING FOR 1/4 INCH OD PLASTIC TUBING SPRING RANGE 3 TO 13 PSI MP913A MODEL | |
| LINEAR TYPE MAXIMUM 30 PSI PRESSURE RATING BRACKET MOUNTING TYPE AIR CONNECTION BARBED FITTING FOR 1/4 INCH OD PLASTIC TUBING SPRING RANGE 5 TO 15 PSI MP913A MODEL | |
| LINEAR TYPE RUGGED RIBBED ALUMINUM BODY MATERIAL 30 PSI PRESSURE RATING SPRING RANGE 3 TO 8 PSI MP909D MODEL | |
| LINEAR TYPE RUGGED RIBBED ALUMINUM BODY MATERIAL 30 PSI PRESSURE RATING SPRING RANGE 5 TO 10 PSI MP909D MODEL | |
| LINEAR TYPE RUGGED RIBBED ALUMINUM BODY MATERIAL 30 PSI PRESSURE RATING SPRING RANGE 8 TO 13 PSI MP909D MODEL | |
| ON/OFF TYPE 3.39 INCH WIDTH X 2.52 INCH DEPTH X 5.55 INCH HEIGHT SIZE 50/60 HERTZ FREQUENCY RATING NON-SPRING RETURN OPERATION TYPE UL 873, CUL C22.2, CE 89/336/ECC, CE 73/23/EEC,... | |
| PROPORTIONAL TYPE 5-1/2 INCH WIDTH X 7-5/16 INCH DEPTH X 6-7/16 INCH HEIGHT SIZE 50/60 HERTZ FREQUENCY RATING NON-SPRING RETURN, MOTOR OPERATION TYPE UL, CE APPROVAL 120 VOLT VOLTAGE RATING... | |
| ROTARY TYPE 2 INCH DIAMETER SIZE THERMOSTATIC RADIATOR VALVE, CONVECTOR, HEATING UNIT APPLICATION 43 TO 79 DEG F OPERATING TEMPERATURE M30 X 1.5 INCH SUPPLY CONNECTION SIZE INCLUSION/FEATURES INTEGRAL SENSOR,... | |
| ROTARY TYPE 2 INCH DIAMETER X 3-3/8 INCH HEIGHT SIZE ASHRAE 102 APPROVAL THERMOSTATIC RADIATOR VALVE, CONVECTOR, HEATING UNIT APPLICATION 43 TO 79 DEG F OPERATING TEMPERATURE INCLUSION/FEATURES INTEGRAL SENSOR,... | |
| ROTARY TYPE 2-1/8 INCH DIAMETER X 2-31/32 INCH WIDTH X 1-13/16 INCH HEIGHT SIZE ASHRAE 102 APPROVAL THERMOSTATIC RADIATOR VALVE, CONVECTOR, HEATING UNIT APPLICATION 48 TO 79 DEG F OPERATING... | |
| ROTARY TYPE 2-1/8 INCH DIAMETER X 2-31/32 INCH WIDTH X 1-13/16 INCH HEIGHT SIZE THERMOSTATIC RADIATOR VALVE, CONVECTOR, HEATING UNIT APPLICATION 48 TO 79 DEG F OPERATING TEMPERATURE INCLUSION/FEATURES REMOTE... | |
| ROTARY TYPE 2-1/8 INCH DIAMETER X 3-5/16 INCH HEIGHT SIZE ASHRAE 102 APPROVAL THERMOSTATIC RADIATOR VALVE, CONVECTOR, HEATING UNIT APPLICATION 43 TO 79 DEG F OPERATING TEMPERATURE INCLUSION/FEATURES INTEGRAL SENSOR,... | |
| ROTARY TYPE 2-1/8 INCH DIAMETER X 3-5/16 INCH HEIGHT SIZE THERMOSTATIC RADIATOR VALVE, CONVECTOR, HEATING UNIT APPLICATION 43 TO 79 DEG F OPERATING TEMPERATURE INCLUSION/FEATURES INTEGRAL SENSOR, SET POINT DIAL... | |
| ROTARY TYPE 50/60 HZ FREQUENCY RATING CSA, CE APPROVAL DAMPER, VALVE APPLICATION 100 TO 240 VAC VOLTAGE RATING NEMA 2, IP54 ENCLOSURE 15 VA POWER RATING -40 TO 140 DEG... | |
| ROTARY TYPE 50/60 HZ FREQUENCY RATING SYNCHRONOUS MOTOR OPERATION TYPE UL APPROVAL DAMPER APPLICATION 24 VAC VOLTAGE RATING PLASTIC BODY MATERIAL 8 VA POWER RATING -25 TO 125 DEG F... | |
| ROTARY TYPE 50/60 HZ FREQUENCY RATING UL 873, CUL C22.2 APPROVAL DAMPER APPLICATION 24 VAC VOLTAGE RATING NEMA 1 ENCLOSURE PLENUM RATED PLASTIC BODY MATERIAL 2.4 VA POWER RATING 20... | |
| ROTARY TYPE 50/60 HZ FREQUENCY RATING UL 873, CUL C22.2 APPROVAL DAMPER APPLICATION 24 VAC VOLTAGE RATING NEMA 1 ENCLOSURE PLENUM RATED PLASTIC BODY MATERIAL 5.4 VA POWER RATING 20... | |
| ROTARY TYPE 50/60 HZ FREQUENCY RATING UL 873, CUL C22.2, CE APPROVAL DAMPER APPLICATION 230 VAC VOLTAGE RATING NEMA 2, IP54 ENCLOSURE 0.2 AMPERE CURRENT RATING DIE CAST ALUMINUM BODY... | |
| ROTARY TYPE 50/60 HZ FREQUENCY RATING UL 873, CUL C22.2, CE APPROVAL DAMPER APPLICATION 24 VAC VOLTAGE RATING NEMA 1 ENCLOSURE PLENUM RATED PLASTIC BODY MATERIAL 1.8 VA POWER RATING... | |
| ROTARY TYPE 50/60 HZ FREQUENCY RATING UL 873, CUL C22.2, CE APPROVAL DAMPER APPLICATION 24 VAC VOLTAGE RATING NEMA 2, IP54 ENCLOSURE 0.2 AMPERE CURRENT RATING DIE CAST ALUMINUM BODY... | |
| ROTARY TYPE 50/60 HZ FREQUENCY RATING UL 873, CUL C22.2, CE APPROVAL DAMPER APPLICATION 24 VAC VOLTAGE RATING NEMA 2, IP54 ENCLOSURE ALUMINUM BODY MATERIAL 45 VA POWER RATING -40... | |
| ROTARY TYPE 50/60 HZ FREQUENCY RATING UL 873, CUL C22.2, CE APPROVAL DAMPER APPLICATION 24 VAC/VDC VOLTAGE RATING NEMA 2 ENCLOSURE ALUMINUM BODY MATERIAL 30 VA POWER RATING -40 TO... | |
| ROTARY TYPE 50/60 HZ FREQUENCY RATING UL 873, CUL C22.2, CE APPROVAL DAMPER APPLICATION 24 VAC/VDC VOLTAGE RATING NEMA 2 ENCLOSURE ALUMINUM BODY MATERIAL 40 VA POWER RATING -40 TO... | |
| ROTARY TYPE 50/60 HZ FREQUENCY RATING UL 873, CUL C22.2, CE APPROVAL VALVE, DAMPER APPLICATION 24 VAC VOLTAGE RATING NEMA 2, IP54 ENCLOSURE PLASTIC BODY MATERIAL 6 VA POWER RATING... | |
| ROTARY TYPE 50/60 HZ FREQUENCY RATING UL 873, CUL C22.2, CE APPROVAL VALVE, DAMPER APPLICATION 24 VAC/VDC VOLTAGE RATING NEMA 2 ENCLOSURE ALUMINUM BODY MATERIAL 14 VA POWER RATING -40... | |
| ROTARY TYPE 50/60 HZ FREQUENCY RATING UL 873, CUL C22.2, CE APPROVAL VALVE, DAMPER APPLICATION 24 VAC/VDC VOLTAGE RATING NEMA 2 ENCLOSURE ALUMINUM BODY MATERIAL 16 VA POWER RATING -40... | |
| ROTARY TYPE 50/60 HZ FREQUENCY RATING UL 873, CUL C22.2, CE APPROVAL VALVE, DAMPER APPLICATION 24 VAC/VDC VOLTAGE RATING NEMA 2 ENCLOSURE PLASTIC BODY MATERIAL 8 VA POWER RATING -5... | |
| ROTARY TYPE 50/60 HZ FREQUENCY RATING UL 873, CUL C22.2, CE APPROVAL VALVE, DAMPER APPLICATION 24 VAC/VDC VOLTAGE RATING NEMA 2 ENCLOSURE PLASTIC BODY MATERIAL 9 VA POWER RATING -5... | |
| ROTARY TYPE 50/60 HZ FREQUENCY RATING UL 873, CUL C22.2, CE APPROVAL VALVE, DAMPER APPLICATION 24 VAC/VDC VOLTAGE RATING NEMA 2, IP54 ENCLOSURE 3 MILLIAMPERE CURRENT RATING PLASTIC BODY MATERIAL... | |
| ROTARY TYPE 50/60 HZ FREQUENCY RATING UL 873, CUL C22.2, CE APPROVAL VALVE, DAMPER APPLICATION 24 VAC/VDC VOLTAGE RATING NEMA 2, IP54 ENCLOSURE PLASTIC BODY MATERIAL 5 VA POWER RATING... | |
| ROTARY TYPE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL VALVE APPLICATION 24 V VOLTAGE RATING NEMA 3 ENCLOSURE 1 AMPERE CURRENT RATING DIE CAST MAGNESIUM BODY MATERIAL 20 VA POWER... | |
| ROTARY TYPE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL VALVE, DAMPER APPLICATION 120 VAC VOLTAGE RATING NEMA 3 ENCLOSURE 0.2 AMPERE CURRENT RATING DIE CAST MAGNESIUM BODY MATERIAL 10 VA... | |
| ROTARY TYPE 50/60 HZ FREQUENCY RATING UL, CSA APPROVAL VALVE, DAMPER APPLICATION 24 VAC VOLTAGE RATING NEMA 3 ENCLOSURE 0.62 AMPERE CURRENT RATING DIE CAST MAGNESIUM BODY MATERIAL 10 VA... | |
| ROTARY TYPE 50/60 HZ FREQUENCY RATING UL, CSA, CE EN 55011, CE EN 50082-2 APPROVAL VALVE, DAMPER APPLICATION 120 V VOLTAGE RATING NEMA 3 ENCLOSURE DIE CAST ALUMINUM BODY MATERIAL... | |
| ROTARY TYPE 50/60 HZ FREQUENCY RATING UL, CSA, CE EN 55011, CE EN 50082-2 APPROVAL VALVE, DAMPER APPLICATION 120 VAC VOLTAGE RATING NEMA 3 ENCLOSURE 0.24 AMPERE CURRENT RATING DIE... | |
| ROTARY TYPE 50/60 HZ FREQUENCY RATING UL, CSA, CE EN 55011, CE EN 50082-2 APPROVAL VALVE, DAMPER APPLICATION 120 VAC VOLTAGE RATING NEMA 3 ENCLOSURE 0.28 AMPERE CURRENT RATING DIE... | |
| ROTARY TYPE 50/60 HZ FREQUENCY RATING UL, CSA, CE EN 55011, CE EN 50082-2 APPROVAL VALVE, DAMPER APPLICATION 120 VAC VOLTAGE RATING NEMA 3 ENCLOSURE DIE CAST ALUMINUM BODY MATERIAL... | |
| ROTARY TYPE 50/60 HZ FREQUENCY RATING UL, CSA, CE EN 55011, CE EN 50082-2 APPROVAL VALVE, DAMPER APPLICATION 24 V VOLTAGE RATING NEMA 3 ENCLOSURE DIE CAST ALUMINUM BODY MATERIAL... | |
| ROTARY TYPE 50/60 HZ FREQUENCY RATING UL, CSA, CE EN 55011, CE EN 50082-2 APPROVAL VALVE, DAMPER APPLICATION 24 VAC VOLTAGE RATING NEMA 3 ENCLOSURE 1 AMPERE CURRENT RATING DIE... | |
| ROTARY TYPE 50/60 HZ FREQUENCY RATING UL, CSA, CE EN 55011, CE EN 50082-2 APPROVAL VALVE, DAMPER APPLICATION 24/120/230 V VOLTAGE RATING NEMA 3 ENCLOSURE DIE CAST ALUMINUM BODY MATERIAL... | |
| ROTARY TYPE 50/60 HZ FREQUENCY RATING UL, CSA, CE EN 55011, CE EN 50082-2 APPROVAL VALVE, DAMPER APPLICATION 24/120/230 VAC VOLTAGE RATING NEMA 3 ENCLOSURE 0.24 AMPERE AT 120 VAC... | |
| ROTARY TYPE 50/60 HZ FREQUENCY RATING VALVE APPLICATION 24 VAC VOLTAGE RATING IP44 ENCLOSURE 3 VA POWER RATING 32 TO 140 DEG F OPERATING TEMPERATURE 90 DEG ANGLE OF ROTATION... | |
| ROTARY TYPE 50/62 HZ FREQUENCY RATING UL, CSA, CE EN 55011, CE EN 50082-2 APPROVAL VALVE, DAMPER APPLICATION 24/120/230 VAC VOLTAGE RATING NEMA 3 ENCLOSURE 0.24 AMPERE AT 120 VAC... | |
| ROTARY TYPE 50/63 HZ FREQUENCY RATING UL, CSA, CE EN 55011, CE EN 50082-2 APPROVAL VALVE, DAMPER APPLICATION 24/120/230 VAC VOLTAGE RATING NEMA 3 ENCLOSURE 0.24 AMPERE AT 120 VAC... | |
| ROTARY TYPE 60 HZ FREQUENCY RATING MOTOR OPERATION TYPE DAMPER APPLICATION 24 VAC VOLTAGE RATING 40 TO 125 DEG F OPERATING TEMPERATURE 45 DEG ANGLE OF ROTATION WEIGHT 1.75 LB... | |
| ROTARY TYPE 60 HZ FREQUENCY RATING UL 873, CUL C22.2, CE APPROVAL DAMPER APPLICATION 120 VAC VOLTAGE RATING NEMA 2, IP54 ENCLOSURE 0.35 AMPERE CURRENT RATING DIE CAST ALUMINUM BODY... | |
| ROTARY TYPE 60 HZ FREQUENCY RATING UL 873, CUL C22.2, CE APPROVAL VALVE, DAMPER APPLICATION 100 TO 250 VAC VOLTAGE RATING NEMA 2 ENCLOSURE 3 MILLIAMPERE CURRENT RATING ALUMINUM BODY... | |
| ROTARY TYPE 60 HZ FREQUENCY RATING UL APPROVAL DAMPER APPLICATION 24 VAC VOLTAGE RATING 1.34 AMPERE CURRENT RATING 20.3 W POWER RATING 32 TO 125 DEG F OPERATING TEMPERATURE .0113985... | |
| ROTARY TYPE 60 HZ FREQUENCY RATING UL APPROVAL DAMPER APPLICATION 240 VAC VOLTAGE RATING 0.19 AMPERE CURRENT RATING 29 W POWER RATING 32 TO 125 DEG F OPERATING TEMPERATURE .0113985... | |
| ROTARY, PROPORTIONING CONTROL TYPE 5-1/2 INCH W X 8-3/4 INCH D X 6-7/16 INCH H SIZE 50/60 HZ FREQUENCY RATING SPRING RETURN OPERATION TYPE UL (CANADA AND US), CE APPROVAL... | |
| VALVE APPLICATION NICKEL PLATED CAST BRONZE BODY MATERIAL 48 TO 79 DEG F OPERATING TEMPERATURE T104 MODEL |