Honeywell International, Inc. TEMPERING VALVE AM101-US-1LF

Description
THERMOSTATIC TYPE 0.5 GPM FLOW RATE 3/4 NOMINAL SIZE ASSE 1017, IAPMO, CSA (CANADA AND US), UPC APPLICABLE STANDARD AUTOMATIC FAUCETS, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE, INDUSTRIAL, NURSING HOME, PHOTO PROCESSING, PUBLIC FACILITIES, RADIANT FLOOR HEATING, SPACE HEATING, SOLAR HOT WATER APPLICATION 212 DEG F TEMPERATURE RATING ANTI-SCALD, ANTI-CHILL PROTECTION, TAMPER RESISTANT DESIGN, STRAIGHT THROUGH DESIGN, PROPORTIONAL VALVE, REPLACEABLE THERMOSTATIC ELEMENT, CHECK VALVES ON BOTH HOT AND COLD PORTS, NON-STICK COATING OF INTERNAL VALVE COMPONENTS TO PREVENT MINERAL BUILD-UP INCLUSIONS/FEATURES NICKEL PLATED BRASS, EPDM O-RING BODY MATERIAL 150 PSI PRESSURE RATING UNION SOLDERED X UNION SOLDERED END CONNECTION 4.9 END TO END DISTANCE 70 TO 145 DEG F SET TEMPERATURE RANGE 2.9 BASE TO INLET DIMENSION 2.9 INLET TO MIXING OUTLET DIMENSION LEAD FREE CAPACITY 3.9 CV WARRANTY 1 YEAR LIMITED
Datasheet
Description
THERMOSTATIC TYPE 0.5 GPM FLOW RATE 3/4 NOMINAL SIZE ASSE 1017, IAPMO, CSA (CANADA AND US), UPC APPLICABLE STANDARD AUTOMATIC FAUCETS, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE, INDUSTRIAL, NURSING HOME, PHOTO PROCESSING, PUBLIC FACILITIES, RADIANT FLOOR HEATING, SPACE HEATING, SOLAR HOT WATER APPLICATION 212 DEG F TEMPERATURE RATING ANTI-SCALD, ANTI-CHILL PROTECTION, TAMPER RESISTANT DESIGN, STRAIGHT THROUGH DESIGN, PROPORTIONAL VALVE, REPLACEABLE THERMOSTATIC ELEMENT, CHECK VALVES ON BOTH HOT AND COLD PORTS, NON-STICK COATING OF INTERNAL VALVE COMPONENTS TO PREVENT MINERAL BUILD-UP INCLUSIONS/FEATURES NICKEL PLATED BRASS, EPDM O-RING BODY MATERIAL 150 PSI PRESSURE RATING UNION SOLDERED X UNION SOLDERED END CONNECTION 4.9 END TO END DISTANCE 70 TO 145 DEG F SET TEMPERATURE RANGE 2.9 BASE TO INLET DIMENSION 2.9 INLET TO MIXING OUTLET DIMENSION LEAD FREE CAPACITY 3.9 CV WARRANTY 1 YEAR LIMITED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TEMPERING VALVE - AM101-US-1LF - Honeywell International, Inc.
Morristown, NJ, USA
TEMPERING VALVE
AM101-US-1LF
TEMPERING VALVE AM101-US-1LF
THERMOSTATIC TYPE 0.5 GPM FLOW RATE 3/4 NOMINAL SIZE ASSE 1017, IAPMO, CSA (CANADA AND US), UPC APPLICABLE STANDARD AUTOMATIC FAUCETS, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE, INDUSTRIAL, NURSING HOME, PHOTO PROCESSING, PUBLIC FACILITIES, RADIANT FLOOR HEATING, SPACE HEATING, SOLAR HOT WATER APPLICATION 212 DEG F TEMPERATURE RATING ANTI-SCALD, ANTI-CHILL PROTECTION, TAMPER RESISTANT DESIGN, STRAIGHT THROUGH DESIGN, PROPORTIONAL VALVE, REPLACEABLE THERMOSTATIC ELEMENT, CHECK VALVES ON BOTH HOT AND COLD PORTS, NON-STICK COATING OF INTERNAL VALVE COMPONENTS TO PREVENT MINERAL BUILD-UP INCLUSIONS/FEATURES NICKEL PLATED BRASS, EPDM O-RING BODY MATERIAL 150 PSI PRESSURE RATING UNION SOLDERED X UNION SOLDERED END CONNECTION 4.9 END TO END DISTANCE 70 TO 145 DEG F SET TEMPERATURE RANGE 2.9 BASE TO INLET DIMENSION 2.9 INLET TO MIXING OUTLET DIMENSION LEAD FREE CAPACITY 3.9 CV WARRANTY 1 YEAR LIMITED
  • THERMOSTATIC TYPE
  • 0.5 GPM FLOW RATE
  • 3/4 NOMINAL SIZE
  • ASSE 1017, IAPMO, CSA (CANADA AND US), UPC APPLICABLE STANDARD
  • AUTOMATIC FAUCETS, COMBO SYSTEM, DOMESTIC WATER, GREEN HOUSE, INDUSTRIAL, NURSING HOME, PHOTO PROCESSING, PUBLIC FACILITIES, RADIANT FLOOR HEATING, SPACE HEATING, SOLAR HOT WATER APPLICATION
  • 212 DEG F TEMPERATURE RATING
  • ANTI-SCALD, ANTI-CHILL PROTECTION, TAMPER RESISTANT DESIGN, STRAIGHT THROUGH DESIGN, PROPORTIONAL VALVE, REPLACEABLE THERMOSTATIC ELEMENT, CHECK VALVES ON BOTH HOT AND COLD PORTS, NON-STICK COATING OF INTERNAL VALVE COMPONENTS TO PREVENT MINERAL BUILD-UP INCLUSIONS/FEATURES
  • NICKEL PLATED BRASS, EPDM O-RING BODY MATERIAL
  • 150 PSI PRESSURE RATING
  • UNION SOLDERED X UNION SOLDERED END CONNECTION
  • 4.9 END TO END DISTANCE
  • 70 TO 145 DEG F SET TEMPERATURE RANGE
  • 2.9 BASE TO INLET DIMENSION
  • 2.9 INLET TO MIXING OUTLET DIMENSION
  • LEAD FREE
  • CAPACITY 3.9 CV
  • WARRANTY 1 YEAR LIMITED
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Industrial Valves
Product Number AM101-US-1LF
Product Name TEMPERING VALVE
Valve Type Mixing; TEMPERING VALVE
Unlock Full Specs
to access all available technical data

Similar Products

AWWA Metal Seated Ball Valve (VBL) -  - DeZURIK, Inc.
Specs
Valve Type Ball
View Details
Solenoid Valves - 5000006792-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
2-Way Floating & 2-Way Trunnion Ball Valves -  - Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Valve Size 0.25 to 0.50 inch (6.35 to 12.70 mm)
View Details