Honeywell International, Inc. Control Valve V5863A3002

Description
3 WAY CARTRIDGE GLOBE VALVE TYPE 1 INCH NOMINAL SIZE UL APPLICABLE STANDARD WATER APPLICATION 36 TO 230 DEG F TEMPERATURE RATING BRASS BODY MATERIAL ACTUATOR EXCLUSIONS 1 INCH FNPT X 1 INCH FNPT X 1 INCH FNPT END CONNECTION 4 1/8 INCH END TO END DISTANCE BRASS DISC MATERIAL PNEUMATIC ACTUATOR TYPE V5863 MODEL
Datasheet
Description
3 WAY CARTRIDGE GLOBE VALVE TYPE 1 INCH NOMINAL SIZE UL APPLICABLE STANDARD WATER APPLICATION 36 TO 230 DEG F TEMPERATURE RATING BRASS BODY MATERIAL ACTUATOR EXCLUSIONS 1 INCH FNPT X 1 INCH FNPT X 1 INCH FNPT END CONNECTION 4 1/8 INCH END TO END DISTANCE BRASS DISC MATERIAL PNEUMATIC ACTUATOR TYPE V5863 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Valve - V5863A3002 - Honeywell International, Inc.
Morristown, NJ, USA
Control Valve
V5863A3002
Control Valve V5863A3002
3 WAY CARTRIDGE GLOBE VALVE TYPE 1 INCH NOMINAL SIZE UL APPLICABLE STANDARD WATER APPLICATION 36 TO 230 DEG F TEMPERATURE RATING BRASS BODY MATERIAL ACTUATOR EXCLUSIONS 1 INCH FNPT X 1 INCH FNPT X 1 INCH FNPT END CONNECTION 4 1/8 INCH END TO END DISTANCE BRASS DISC MATERIAL PNEUMATIC ACTUATOR TYPE V5863 MODEL
  • 3 WAY CARTRIDGE GLOBE VALVE TYPE
  • 1 INCH NOMINAL SIZE
  • UL APPLICABLE STANDARD
  • WATER APPLICATION
  • 36 TO 230 DEG F TEMPERATURE RATING
  • BRASS BODY MATERIAL
  • ACTUATOR EXCLUSIONS
  • 1 INCH FNPT X 1 INCH FNPT X 1 INCH FNPT END CONNECTION
  • 4 1/8 INCH END TO END DISTANCE
  • BRASS DISC MATERIAL
  • PNEUMATIC ACTUATOR TYPE
  • V5863 MODEL
Supplier's Site Datasheet
Pneumatics, Hydraulics - Valves and Control - V5863A3002 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
V5863A3002
Pneumatics, Hydraulics - Valves and Control V5863A3002
3-WAY,1, CV5,5

3-WAY,1, CV5,5

Buy Now

Technical Specifications

  Honeywell International, Inc. Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number V5863A3002 V5863A3002
Product Name Control Valve Pneumatics, Hydraulics - Valves and Control
Valve Type Control Valve
Primary Material Brass / Bronze
Valve Size 1.00 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-025-CPVC-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.25 inch (6.35 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123721020 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 1.97 inch (50.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
10-32 Thread Non-Venting, Slide Sleeve Valve - MSV-N - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details