Honeywell International, Inc. Solenoid Valve VR8305Q4500

Description
2-STAGE, STANDARD OPENING TYPE 24 VOLT AC 60 HERTZ INPUT SUPPLY RATING UL, CSA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL, DIRECT SPARK IGNITION, HOT SURFACE IGNITION, GAS FIRED APPLIANCE APPLICATION -40 TO 175 DEG F TEMPERATURE RATING MANUAL VALVE, (2) AUTOMATIC OPERATOR AND PRESSURE REGULATOR INCLUSIONS/FEATURES 1/2 PSI PRESSURE RATING 0 TO 90 DEGREE VERTICAL INSTALLATION MOUNTING DETAILS GAS MEDIA HANDLED 3/4 INCH X 3/4 INCH PORT CONNECTION FUEL TYPE NATURAL GAS IGNITION TYPE DIRECT OVERALL DIMENSION 2-11/16 INCH WIDTH X 4-1/16 INCH DEPTH X 5-3/8 INCH HEIGHT PRESSURE REGULATOR SETTING 3.5 INCH WC (HIGH), 1.7 INCH WC (LOW) PRESSURE TAPPING SIZE 1/8 INCH THREADED WITH PLUG BODY PATTERN ST VR8305 MODEL
Datasheet
Description
2-STAGE, STANDARD OPENING TYPE 24 VOLT AC 60 HERTZ INPUT SUPPLY RATING UL, CSA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL, DIRECT SPARK IGNITION, HOT SURFACE IGNITION, GAS FIRED APPLIANCE APPLICATION -40 TO 175 DEG F TEMPERATURE RATING MANUAL VALVE, (2) AUTOMATIC OPERATOR AND PRESSURE REGULATOR INCLUSIONS/FEATURES 1/2 PSI PRESSURE RATING 0 TO 90 DEGREE VERTICAL INSTALLATION MOUNTING DETAILS GAS MEDIA HANDLED 3/4 INCH X 3/4 INCH PORT CONNECTION FUEL TYPE NATURAL GAS IGNITION TYPE DIRECT OVERALL DIMENSION 2-11/16 INCH WIDTH X 4-1/16 INCH DEPTH X 5-3/8 INCH HEIGHT PRESSURE REGULATOR SETTING 3.5 INCH WC (HIGH), 1.7 INCH WC (LOW) PRESSURE TAPPING SIZE 1/8 INCH THREADED WITH PLUG BODY PATTERN ST VR8305 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - VR8305Q4500 - Honeywell International, Inc.
Morristown, NJ, USA
Solenoid Valve
VR8305Q4500
Solenoid Valve VR8305Q4500
2-STAGE, STANDARD OPENING TYPE 24 VOLT AC 60 HERTZ INPUT SUPPLY RATING UL, CSA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL, DIRECT SPARK IGNITION, HOT SURFACE IGNITION, GAS FIRED APPLIANCE APPLICATION -40 TO 175 DEG F TEMPERATURE RATING MANUAL VALVE, (2) AUTOMATIC OPERATOR AND PRESSURE REGULATOR INCLUSIONS/FEATURES 1/2 PSI PRESSURE RATING 0 TO 90 DEGREE VERTICAL INSTALLATION MOUNTING DETAILS GAS MEDIA HANDLED 3/4 INCH X 3/4 INCH PORT CONNECTION FUEL TYPE NATURAL GAS IGNITION TYPE DIRECT OVERALL DIMENSION 2-11/16 INCH WIDTH X 4-1/16 INCH DEPTH X 5-3/8 INCH HEIGHT PRESSURE REGULATOR SETTING 3.5 INCH WC (HIGH), 1.7 INCH WC (LOW) PRESSURE TAPPING SIZE 1/8 INCH THREADED WITH PLUG BODY PATTERN ST VR8305 MODEL
  • 2-STAGE, STANDARD OPENING TYPE
  • 24 VOLT AC 60 HERTZ INPUT SUPPLY RATING
  • UL, CSA APPLICABLE STANDARD
  • RESIDENTIAL COMBUSTION CONTROL, DIRECT SPARK IGNITION, HOT SURFACE IGNITION, GAS FIRED APPLIANCE APPLICATION
  • -40 TO 175 DEG F TEMPERATURE RATING
  • MANUAL VALVE, (2) AUTOMATIC OPERATOR AND PRESSURE REGULATOR INCLUSIONS/FEATURES
  • 1/2 PSI PRESSURE RATING
  • 0 TO 90 DEGREE VERTICAL INSTALLATION MOUNTING DETAILS
  • GAS MEDIA HANDLED
  • 3/4 INCH X 3/4 INCH PORT CONNECTION
  • FUEL TYPE NATURAL GAS
  • IGNITION TYPE DIRECT
  • OVERALL DIMENSION 2-11/16 INCH WIDTH X 4-1/16 INCH DEPTH X 5-3/8 INCH HEIGHT
  • PRESSURE REGULATOR SETTING 3.5 INCH WC (HIGH), 1.7 INCH WC (LOW)
  • PRESSURE TAPPING SIZE 1/8 INCH THREADED WITH PLUG
  • BODY PATTERN ST
  • VR8305 MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Industrial Valves
Product Number VR8305Q4500
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 2 5 4 - 121463040 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 3.94 inch (100.00 mm)
View Details
10-32 Threaded Ports, Mixing Diverting Ball Valve - MBVMD - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
10 mm Miniature Electronic Valve - E3O10A-1L - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Solenoid Valves - 5000008677-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details