Honeywell International, Inc. Datasheets for AC Motor Drives
AC motor drives interface controllers to AC motors. They match the control signals (voltage and power levels) as well as the signal type (analog or digital). They also provide power conversion, amplification, and the sequencing of waveform signals.
AC Motor Drives: Learn more
| Product Name | Notes |
|---|---|
| AC TYPE 11.2 INCH W X 12.3 INCH D X 28.4 INCH H SIZE UL, CUL, CE APPROVAL NEMA 1 ENCLOSURE 200 TO 240 VAC AT 45 TO 66 HZ... | |
| AC TYPE 11.2 INCH W X 12.3 INCH D X 28.4 INCH H SIZE UL, CUL, CE APPROVAL NEMA 1 ENCLOSURE 380 TO 500 VAC AT 45 TO 66 HZ... | |
| AC TYPE 11.2 INCH W X 12.3 INCH D X 28.4 INCH H SIZE UL, CUL, CE APPROVAL NEMA 1 ENCLOSURE 600 VAC AT 45 TO 66 HZ INPUT VOLTAGE... | |
| AC TYPE 11.2 INCH W X 12.3 INCH D X 28.4 INCH H SIZE UL, CUL, CE APPROVAL NEMA 12 ENCLOSURE 200 TO 240 VAC AT 45 TO 66 HZ... | |
| AC TYPE 11.2 INCH W X 12.3 INCH D X 28.4 INCH H SIZE UL, CUL, CE APPROVAL NEMA 12 ENCLOSURE 380 TO 500 VAC AT 45 TO 66 HZ... | |
| AC TYPE 11.2 INCH W X 12.3 INCH D X 28.4 INCH H SIZE UL, CUL, CE APPROVAL NEMA 12 ENCLOSURE 600 VAC AT 45 TO 66 HZ INPUT VOLTAGE... | |
| AC TYPE 18.9 INCH W X 14.3 INCH D X 45.3 INCH H SIZE UL, CUL, CE APPROVAL NEMA 1 ENCLOSURE 380 TO 500 VAC AT 45 TO 66 HZ... | |
| AC TYPE 18.9 INCH W X 14.3 INCH D X 45.3 INCH H SIZE UL, CUL, CE APPROVAL NEMA 1 ENCLOSURE 600 VAC AT 45 TO 66 HZ INPUT VOLTAGE... | |
| AC TYPE 18.9 INCH W X 14.3 INCH D X 45.3 INCH H SIZE UL, CUL, CE APPROVAL NEMA 12 ENCLOSURE 600 VAC AT 45 TO 66 HZ INPUT VOLTAGE... | |
| AC TYPE 5.4 INCH W X 7.5 INCH D X 11.5 INCH H SIZE UL, CUL, CE APPROVAL NEMA 1 ENCLOSURE 200 TO 240 VAC AT 45 TO 66 HZ... | |
| AC TYPE 5.4 INCH W X 7.5 INCH D X 11.5 INCH H SIZE UL, CUL, CE APPROVAL NEMA 1 ENCLOSURE 208 TO 240 VAC AT 45 TO 66 HZ... | |
| AC TYPE 5.4 INCH W X 7.5 INCH D X 11.5 INCH H SIZE UL, CUL, CE APPROVAL NEMA 1 ENCLOSURE 380 TO 500 VAC AT 45 TO 66 HZ... | |
| AC TYPE 5.4 INCH W X 7.5 INCH D X 11.5 INCH H SIZE UL, CUL, CE APPROVAL NEMA 12 ENCLOSURE 200 TO 240 VAC AT 45 TO 66 HZ... | |
| AC TYPE 5.4 INCH W X 7.5 INCH D X 11.5 INCH H SIZE UL, CUL, CE APPROVAL NEMA 12 ENCLOSURE 380 TO 500 VAC AT 45 TO 66 HZ... | |
| AC TYPE 5.7 INCH W X 8.4 INCH D X 15.4 INCH H SIZE UL, CUL, CE APPROVAL NEMA 1 ENCLOSURE 200 TO 240 VAC AT 45 TO 66 HZ... | |
| AC TYPE 5.7 INCH W X 8.4 INCH D X 15.4 INCH H SIZE UL, CUL, CE APPROVAL NEMA 1 ENCLOSURE 380 TO 500 VAC AT 45 TO 66 HZ... | |
| AC TYPE 5.7 INCH W X 8.4 INCH D X 15.4 INCH H SIZE UL, CUL, CE APPROVAL NEMA 12 ENCLOSURE 200 TO 240 VAC AT 45 TO 66 HZ... | |
| AC TYPE 5.7 INCH W X 8.4 INCH D X 15.4 INCH H SIZE UL, CUL, CE APPROVAL NEMA 12 ENCLOSURE 380 TO 500 VAC AT 45 TO 66 HZ... | |
| AC TYPE 7.7 INCH W X 9.3 INCH D X 20.4 INCH H SIZE UL, CUL, CE APPROVAL NEMA 1 ENCLOSURE 200 TO 240 VAC AT 45 TO 66 HZ... | |
| AC TYPE 7.7 INCH W X 9.3 INCH D X 20.4 INCH H SIZE UL, CUL, CE APPROVAL NEMA 1 ENCLOSURE 380 TO 500 VAC AT 45 TO 66 HZ... | |
| AC TYPE 7.7 INCH W X 9.3 INCH D X 20.4 INCH H SIZE UL, CUL, CE APPROVAL NEMA 1 ENCLOSURE 600 VAC AT 45 TO 66 HZ INPUT VOLTAGE... | |
| AC TYPE 7.7 INCH W X 9.3 INCH D X 20.4 INCH H SIZE UL, CUL, CE APPROVAL NEMA 12 ENCLOSURE 200 TO 240 VAC AT 45 TO 66 HZ... | |
| AC TYPE 7.7 INCH W X 9.3 INCH D X 20.4 INCH H SIZE UL, CUL, CE APPROVAL NEMA 12 ENCLOSURE 380 TO 500 VAC AT 45 TO 66 HZ... | |
| AC TYPE 7.7 INCH W X 9.3 INCH D X 20.4 INCH H SIZE UL, CUL, CE APPROVAL NEMA 12 ENCLOSURE 600 VAC AT 45 TO 66 HZ INPUT VOLTAGE... | |
| AC TYPE 9.3 INCH W X 10.1 INCH D X 23.3 INCH H SIZE UL, CUL, CE APPROVAL NEMA 1 ENCLOSURE 200 TO 240 VAC AT 45 TO 66 HZ... | |
| AC TYPE 9.3 INCH W X 10.1 INCH D X 23.3 INCH H SIZE UL, CUL, CE APPROVAL NEMA 1 ENCLOSURE 380 TO 500 VAC AT 45 TO 66 HZ... | |
| AC TYPE 9.3 INCH W X 10.1 INCH D X 23.3 INCH H SIZE UL, CUL, CE APPROVAL NEMA 1 ENCLOSURE 600 VAC AT 45 TO 66 HZ INPUT VOLTAGE... | |
| AC TYPE 9.3 INCH W X 10.1 INCH D X 23.3 INCH H SIZE UL, CUL, CE APPROVAL NEMA 12 ENCLOSURE 200 TO 240 VAC AT 45 TO 66 HZ... | |
| AC TYPE 9.3 INCH W X 10.1 INCH D X 23.3 INCH H SIZE UL, CUL, CE APPROVAL NEMA 12 ENCLOSURE 380 TO 500 VAC AT 45 TO 66 HZ... | |
| AC TYPE 9.3 INCH W X 10.1 INCH D X 23.3 INCH H SIZE UL, CUL, CE APPROVAL NEMA 12 ENCLOSURE 600 VAC AT 45 TO 66 HZ INPUT VOLTAGE... |