Honeywell International, Inc. Datasheets for Control Valves

Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
Control Valves: Learn more

Product Name Notes
1 INCH NOMINAL SIZE CSA (US AND CANADA) APPLICABLE STANDARD HEATING, VENTILATING, AIR CONDITIONING SYSTEM APPLICATION WATER, GLYCOL SERVICE 34 TO 125 DEG F TEMPERATURE RATING BRASS BODY MATERIAL MAXIMUM...
1-STAGE COMBINATION, INTERMITTENT PILOT GAS VALVE, STRAIGHT THROUGH, SLOW OPENING TYPE 24 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 3/4 INCH NOMINAL SIZE UL, CSA APPLICABLE STANDARD GAS-FIRED INTERMITTENT...
1-STAGE, SLOW OPENING TYPE 24 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 3/4 INCH NOMINAL SIZE UL, CSA APPLICABLE STANDARD GAS-FIRED APPLIANCE APPLICATION 0 TO 175 DEG F TEMPERATURE...
1-STAGE, STANDARD OPENING TYPE 24 VOLT AC AT 50/60 HERTZ INPUT SUPPLY RATING 1/2 INCH NOMINAL SIZE CSA APPLICABLE STANDARD GAS-FIRED APPLIANCE APPLICATION -40 TO 175 DEG F TEMPERATURE RATING...
1-STAGE, STANDARD OPENING TYPE 24 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 1/2 INCH NOMINAL SIZE UL, CSA APPLICABLE STANDARD GAS-FIRED APPLIANCE APPLICATION 0 TO 175 DEG F TEMPERATURE...
1-STAGE, STANDARD OPENING TYPE 24 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 1/2 INCH X 3/4 INCH NOMINAL SIZE UL, CSA APPLICABLE STANDARD GAS-FIRED APPLIANCE APPLICATION 0 TO 175...
2 3/4 INCH OVERALL LENGTH 1/2 INCH NOMINAL SIZE 1/2 NOMINAL SIZE - FRACTIONAL CSA (US AND CANADA) APPLICABLE STANDARD HEATING, VENTILATING, AIR CONDITIONING SYSTEM APPLICATION WATER, GLYCOL SERVICE 34...
2 3/4 INCH OVERALL LENGTH 3/4 INCH NOMINAL SIZE 3/4 NOMINAL SIZE - FRACTIONAL CSA (US AND CANADA) APPLICABLE STANDARD HEATING, VENTILATING, AIR CONDITIONING SYSTEM APPLICATION WATER, GLYCOL SERVICE 34...
2 5/8 INCH OVERALL LENGTH 1/2 INCH NOMINAL SIZE 1/2 NOMINAL SIZE - FRACTIONAL CSA (US AND CANADA) APPLICABLE STANDARD HEATING, VENTILATING, AIR CONDITIONING SYSTEM APPLICATION WATER, GLYCOL SERVICE 34...
2 WAY ANGLE GLOBE VALVE TYPE 1 1/4 INCH NOMINAL SIZE STEAM, WATER APPLICATION 115 TO 240 DEG F (WATER), 212 TO 275 DEG F (STEAM) TEMPERATURE RATING 1 1/4...
2 WAY ANGLE GLOBE VALVE TYPE 1 INCH NOMINAL SIZE STEAM, WATER APPLICATION 115 TO 240 DEG F (WATER), 212 TO 275 DEG F (STEAM) TEMPERATURE RATING 1 INCH FNPT...
2 WAY BALL VALVE TYPE 4 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION -22 TO 250 DEG F TEMPERATURE RATING ASTM A395 CAST IRON...
2 WAY BALL VALVE TYPE 4 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION NEMA 3R ENCLOSURE -22 TO 250 DEG F TEMPERATURE RATING ASTM...
2 WAY BALL VALVE TYPE 5 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION -22 TO 250 DEG F TEMPERATURE RATING ASTM A395 CAST IRON...
2 WAY BALL VALVE TYPE 5 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION NEMA 3R ENCLOSURE -22 TO 250 DEG F TEMPERATURE RATING ASTM...
2 WAY BALL VALVE TYPE 6 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION -22 TO 250 DEG F TEMPERATURE RATING ASTM A395 CAST IRON...
2 WAY BALL VALVE TYPE 6 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION NEMA 3R ENCLOSURE -22 TO 250 DEG F TEMPERATURE RATING ASTM...
2 WAY CARTRIDGE GLOBE VALVE TYPE 1 1/2 INCH NOMINAL SIZE UL APPLICABLE STANDARD WATER APPLICATION 36 TO 230 DEG F TEMPERATURE RATING BRASS BODY MATERIAL ACTUATOR EXCLUSIONS 1 1/2...
2 WAY CARTRIDGE GLOBE VALVE TYPE 1 1/4 INCH NOMINAL SIZE UL APPLICABLE STANDARD WATER APPLICATION 36 TO 230 DEG F TEMPERATURE RATING BRASS BODY MATERIAL ACTUATOR EXCLUSIONS 1 1/4...
2 WAY CARTRIDGE GLOBE VALVE TYPE 1 INCH NOMINAL SIZE UL APPLICABLE STANDARD WATER APPLICATION 36 TO 230 DEG F TEMPERATURE RATING BRASS BODY MATERIAL ACTUATOR EXCLUSIONS 1 INCH FNPT...
2 WAY CARTRIDGE GLOBE VALVE TYPE 1/2 INCH NOMINAL SIZE UL APPLICABLE STANDARD WATER APPLICATION 36 TO 230 DEG F TEMPERATURE RATING YELLOW BRASS BODY MATERIAL ACTUATOR EXCLUSIONS 1/2 IN...
2 WAY CARTRIDGE GLOBE VALVE TYPE 3/4 INCH NOMINAL SIZE UL APPLICABLE STANDARD WATER APPLICATION 36 TO 230 DEG F TEMPERATURE RATING RED BRASS BODY MATERIAL ACTUATOR EXCLUSIONS 3/4 INCH...
2 WAY FAN COIL VALVE TYPE 1/2 INCH NOMINAL SIZE UL (CANADA AND US) APPLICABLE STANDARD CONVECTOR, HEATING VENTILATING AND AIR CONDITIONING, FAN COIL UNIT, TERMINAL PREHEAT COIL APPLICATION 34...
2 WAY GLOBE VALVE TYPE 1 1/2 INCH NOMINAL SIZE ANSI 150 APPLICABLE STANDARD WATER, GLYCOL SOLUTION, STEAM APPLICATION 36 TO 248 DEG F WATER TEMPERATURE RATING RED BRASS BODY...
2 WAY GLOBE VALVE TYPE 1 1/4 INCH NOMINAL SIZE ANSI 150 APPLICABLE STANDARD WATER, GLYCOL SOLUTION, STEAM APPLICATION 36 TO 248 DEG F WATER TEMPERATURE RATING RED BRASS BODY...
2 WAY GLOBE VALVE TYPE 1 INCH NOMINAL SIZE ANSI 150 APPLICABLE STANDARD WATER, GLYCOL SOLUTION, STEAM APPLICATION 36 TO 248 DEG F WATER TEMPERATURE RATING RED BRASS BODY MATERIAL...
2 WAY GLOBE VALVE TYPE 1/2 INCH NOMINAL SIZE ANSI 150 APPLICABLE STANDARD WATER, GLYCOL SOLUTION, STEAM APPLICATION 36 TO 248 DEG F WATER TEMPERATURE RATING RED BRASS BODY MATERIAL...
2 WAY GLOBE VALVE TYPE 2 INCH NOMINAL SIZE ANSI 150 APPLICABLE STANDARD WATER, GLYCOL SOLUTION, STEAM APPLICATION 36 TO 248 DEG F WATER TEMPERATURE RATING RED BRASS BODY MATERIAL...
2 WAY GLOBE VALVE TYPE 3/4 INCH NOMINAL SIZE ANSI 150 APPLICABLE STANDARD WATER, GLYCOL SOLUTION, STEAM APPLICATION 36 TO 248 DEG F WATER TEMPERATURE RATING RED BRASS BODY MATERIAL...
2 WAY GLOBE VALVE TYPE INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD WATER, GLYCOL, STEAM, AIR CONDITIONING, HEATING, VENTILATION APPLICATION 2.5 NOMINAL SIZE IN MM 35 TO 130 DEG F...
2 WAY GLOBE VALVE TYPE INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD WATER, GLYCOL, STEAM, AIR CONDITIONING, HEATING, VENTILATION APPLICATION 3 NOMINAL SIZE IN MM 35 TO 130 DEG F...
2 WAY GLOBE VALVE TYPE INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD WATER, GLYCOL, STEAM, AIR CONDITIONING, HEATING, VENTILATION APPLICATION 4 NOMINAL SIZE IN MM 35 TO 130 DEG F...
2 WAY GLOBE VALVE TYPE INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD WATER, GLYCOL, STEAM, AIR CONDITIONING, HEATING, VENTILATION APPLICATION 5 NOMINAL SIZE IN MM 35 TO 130 DEG F...
2 WAY GLOBE VALVE TYPE INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD WATER, GLYCOL, STEAM, AIR CONDITIONING, HEATING, VENTILATION APPLICATION 6 NOMINAL SIZE IN MM 35 TO 130 DEG F...
2 WAY GLOBE VALVE TYPE INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD WATER, STEAM, GLYCOL APPLICATION 1.5 NOMINAL SIZE IN MM 32 TO 337 DEG F TEMPERATURE RATING CAST IRON...
2 WAY GLOBE VALVE TYPE INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD WATER, STEAM, GLYCOL APPLICATION 2 NOMINAL SIZE IN MM 32 TO 337 DEG F TEMPERATURE RATING CAST IRON...
2 WAY GLOBE VALVE TYPE INCH NOMINAL SIZE ANSI 250 APPLICABLE STANDARD WATER, GLYCOL, STEAM, AIR CONDITIONING, HEATING, VENTILATION APPLICATION 2.5 NOMINAL SIZE IN MM 35 TO 130 DEG F...
2 WAY GLOBE VALVE TYPE INCH NOMINAL SIZE ANSI 250 APPLICABLE STANDARD WATER, GLYCOL, STEAM, AIR CONDITIONING, HEATING, VENTILATION APPLICATION 3 NOMINAL SIZE IN MM 35 TO 130 DEG F...
2 WAY GLOBE VALVE TYPE INCH NOMINAL SIZE ANSI 250 APPLICABLE STANDARD WATER, GLYCOL, STEAM, AIR CONDITIONING, HEATING, VENTILATION APPLICATION 4 NOMINAL SIZE IN MM 35 TO 130 DEG F...
2 WAY GLOBE VALVE TYPE INCH NOMINAL SIZE ANSI 250 APPLICABLE STANDARD WATER, GLYCOL, STEAM, AIR CONDITIONING, HEATING, VENTILATION APPLICATION 5 NOMINAL SIZE IN MM 35 TO 130 DEG F...
2 WAY GLOBE VALVE TYPE INCH NOMINAL SIZE ANSI 250 APPLICABLE STANDARD WATER, GLYCOL, STEAM, AIR CONDITIONING, HEATING, VENTILATION APPLICATION 6 NOMINAL SIZE IN MM 35 TO 130 DEG F...
2 WAY HEATING VALVE TYPE 1/2 INCH NOMINAL SIZE CE, CSA, UL APPLICABLE STANDARD CENTRAL HEATING AND COOLING SYSTEM, CONVECTOR, FAN COIL SYSTEM, RADIATOR APPLICATION 34 TO 203 DEG F...
2 WAY HEATING VALVE TYPE 3/4 INCH NOMINAL SIZE CE, CSA, UL APPLICABLE STANDARD CENTRAL HEATING AND COOLING SYSTEM, CONVECTOR, FAN COIL SYSTEM, RADIATOR APPLICATION 34 TO 203 DEG F...
2 WAY STRAIGHT THROUGH GLOBE VALVE TYPE 1 1/4 INCH NOMINAL SIZE STEAM, WATER APPLICATION 115 TO 240 DEG F (WATER), 212 TO 275 DEG F (STEAM) TEMPERATURE RATING 1...
2 WAY STRAIGHT THROUGH GLOBE VALVE TYPE 1 INCH NOMINAL SIZE STEAM, WATER APPLICATION 115 TO 240 DEG F (WATER), 212 TO 275 DEG F (STEAM) TEMPERATURE RATING 1 INCH...
2-WAY BALL VALVE TYPE 6 INCH NOMINAL SIZE ANSI CLASS IV, UL, CUL APPLICABLE STANDARD HEATING, VENTILATING AND AIR CONDITIONING SYSTEM APPLICATION NEMA 3R ENCLOSURE -22 TO 250 DEG F...
2-WAY GLOBE VALVE TYPE 1 INCH NOMINAL SIZE ANSI/ASME APPLICABLE STANDARD STEAM, WATER, GLYCOL APPLICATION 36 TO 248 DEG F (WATER) TEMPERATURE RATING BRASS BALL, STAINLESS STEEL SEAT, BRASS PLUG,...
2-WAY GLOBE VALVE TYPE 1-1/2 INCH NOMINAL SIZE ANSI/ASME APPLICABLE STANDARD STEAM, WATER, GLYCOL APPLICATION 36 TO 248 DEG F (WATER) TEMPERATURE RATING BRASS BALL, STAINLESS STEEL SEAT, BRASS PLUG,...
2-WAY GLOBE VALVE TYPE 1-1/4 INCH NOMINAL SIZE ANSI/ASME APPLICABLE STANDARD STEAM, WATER, GLYCOL APPLICATION 36 TO 248 DEG F (WATER) TEMPERATURE RATING BRASS BALL, STAINLESS STEEL SEAT, BRASS PLUG,...
2-WAY GLOBE VALVE TYPE 2 INCH NOMINAL SIZE ANSI/ASME APPLICABLE STANDARD STEAM, WATER, GLYCOL APPLICATION 36 TO 248 DEG F (WATER) TEMPERATURE RATING BRASS BALL, STAINLESS STEEL SEAT, BRASS PLUG,...
2-WAY GLOBE VALVE TYPE 3/4 INCH NOMINAL SIZE ANSI/ASME APPLICABLE STANDARD STEAM, WATER, GLYCOL APPLICATION 36 TO 248 DEG F (WATER) TEMPERATURE RATING BRASS BALL, STAINLESS STEEL SEAT, BRASS PLUG,...
2-WAY TYPE 1/2 INCH NOMINAL SIZE HOT AND CHILLED WATER APPLICATION 36 TO 230 DEG F TEMPERATURE RATING BRASS BODY MATERIAL 235 PSI PRESSURE RATING ACTUATOR EXCLUSIONS FEMALE THREADED X...
3 3/8 INCH OVERALL LENGTH 1 INCH NOMINAL SIZE CSA (US AND CANADA) APPLICABLE STANDARD HEATING, VENTILATING, AIR CONDITIONING SYSTEM APPLICATION WATER, GLYCOL SERVICE 34 TO 125 DEG F TEMPERATURE...
3 3/8 INCH OVERALL LENGTH 3/4 INCH NOMINAL SIZE 3/4 NOMINAL SIZE - FRACTIONAL CSA (US AND CANADA) APPLICABLE STANDARD HEATING, VENTILATING, AIR CONDITIONING SYSTEM APPLICATION WATER, GLYCOL SERVICE 34...
3 WAY BALL VALVE TYPE 4 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION -22 TO 250 DEG F TEMPERATURE RATING ASTM A395 CAST IRON...
3 WAY BALL VALVE TYPE 4 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION NEMA 3R ENCLOSURE -22 TO 250 DEG F TEMPERATURE RATING ASTM...
3 WAY BALL VALVE TYPE 5 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION -22 TO 250 DEG F TEMPERATURE RATING ASTM A395 CAST IRON...
3 WAY BALL VALVE TYPE 5 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION NEMA 3R ENCLOSURE -22 TO 250 DEG F TEMPERATURE RATING ASTM...
3 WAY BALL VALVE TYPE 6 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION -22 TO 250 DEG F TEMPERATURE RATING ASTM A395 CAST IRON...
3 WAY BALL VALVE TYPE 6 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION NEMA 3R ENCLOSURE -22 TO 250 DEG F TEMPERATURE RATING ASTM...
3 WAY CARTRIDGE GLOBE VALVE TYPE 1 1/2 INCH NOMINAL SIZE UL APPLICABLE STANDARD WATER APPLICATION 36 TO 230 DEG F TEMPERATURE RATING BRASS BODY MATERIAL ACTUATOR EXCLUSIONS 1 1/2...
3 WAY CARTRIDGE GLOBE VALVE TYPE 1 1/4 INCH NOMINAL SIZE UL APPLICABLE STANDARD WATER APPLICATION 36 TO 230 DEG F TEMPERATURE RATING BRASS BODY MATERIAL ACTUATOR EXCLUSIONS 1 1/4...
3 WAY CARTRIDGE GLOBE VALVE TYPE 1 INCH NOMINAL SIZE UL APPLICABLE STANDARD WATER APPLICATION 36 TO 230 DEG F TEMPERATURE RATING BRASS BODY MATERIAL ACTUATOR EXCLUSIONS 1 INCH FNPT...
3 WAY CARTRIDGE GLOBE VALVE TYPE 1/2 INCH NOMINAL SIZE UL APPLICABLE STANDARD WATER APPLICATION 36 TO 230 DEG F TEMPERATURE RATING RED BRASS BODY MATERIAL ACTUATOR EXCLUSIONS 1/2 INCH...
3 WAY CARTRIDGE GLOBE VALVE TYPE 3/4 INCH NOMINAL SIZE UL APPLICABLE STANDARD WATER APPLICATION 36 TO 230 DEG F TEMPERATURE RATING RED BRASS BODY MATERIAL ACTUATOR EXCLUSIONS 3/4 INCH...
3 WAY FAN COIL VALVE TYPE 3/4 INCH NOMINAL SIZE UL (CANADA AND US) APPLICABLE STANDARD AIR CONDITIONING, HEATING, VENTILATING, WATER APPLICATION 34 TO 125 DEG F TEMPERATURE RATING FORGED...
3 WAY FAN COIL VALVE TYPE 3/4 INCH NOMINAL SIZE UL (CANADA AND US) APPLICABLE STANDARD CONVECTOR, HEATING VENTILATING AND AIR CONDITIONING, FAN COIL UNIT, TERMINAL PREHEAT COIL APPLICATION 34...
3 WAY GLOBE VALVE TYPE 1 1/2 INCH NOMINAL SIZE ANSI 150 APPLICABLE STANDARD WATER, GLYCOL SOLUTION, STEAM APPLICATION 36 TO 248 DEG F WATER TEMPERATURE RATING RED BRASS BODY...
3 WAY GLOBE VALVE TYPE 1 1/4 INCH NOMINAL SIZE ANSI 150 APPLICABLE STANDARD WATER, GLYCOL SOLUTION, STEAM APPLICATION 36 TO 248 DEG F WATER TEMPERATURE RATING RED BRASS BODY...
3 WAY GLOBE VALVE TYPE 1 INCH NOMINAL SIZE ANSI 150 APPLICABLE STANDARD WATER, GLYCOL SOLUTION, STEAM APPLICATION 36 TO 248 DEG F WATER TEMPERATURE RATING RED BRASS BODY MATERIAL...
3 WAY GLOBE VALVE TYPE 1/2 INCH NOMINAL SIZE ANSI 150 APPLICABLE STANDARD WATER, GLYCOL SOLUTION, STEAM APPLICATION 36 TO 248 DEG F WATER TEMPERATURE RATING RED BRASS BODY MATERIAL...
3 WAY GLOBE VALVE TYPE 1/2 INCH NOMINAL SIZE PNEUMATIC CONTROL SYSTEM APPLICATION 35 TO 115 DEG F TEMPERATURE RATING 1/2 INCH NPT X 1/2 INCH NPT X 1/2 INCH...
3 WAY GLOBE VALVE TYPE 2 INCH NOMINAL SIZE ANSI 150 APPLICABLE STANDARD WATER, GLYCOL SOLUTION, STEAM APPLICATION 36 TO 248 DEG F WATER TEMPERATURE RATING RED BRASS BODY MATERIAL...
3 WAY GLOBE VALVE TYPE 3/4 INCH NOMINAL SIZE ANSI 150 APPLICABLE STANDARD WATER, GLYCOL SOLUTION, STEAM APPLICATION 36 TO 248 DEG F WATER TEMPERATURE RATING RED BRASS BODY MATERIAL...
3 WAY GLOBE VALVE TYPE INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD WATER, GLYCOL, STEAM, AIR CONDITIONING, HEATING, VENTILATION APPLICATION 2.5 NOMINAL SIZE IN MM 35 TO 130 DEG F...
3 WAY GLOBE VALVE TYPE INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD WATER, GLYCOL, STEAM, AIR CONDITIONING, HEATING, VENTILATION APPLICATION 4 NOMINAL SIZE IN MM 35 TO 130 DEG F...
3 WAY GLOBE VALVE TYPE INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD WATER, GLYCOL, STEAM, AIR CONDITIONING, HEATING, VENTILATION APPLICATION 6 NOMINAL SIZE IN MM 35 TO 130 DEG F...
3 WAY GLOBE VALVE TYPE INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD WATER, STEAM, GLYCOL APPLICATION 3 NOMINAL SIZE IN MM 35 TO 130 DEG F TEMPERATURE RATING ASTM A126...
3 WAY GLOBE VALVE TYPE INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD WATER, STEAM, GLYCOL APPLICATION 5 NOMINAL SIZE IN MM 35 TO 130 DEG F TEMPERATURE RATING ASTM A126...
3 WAY GLOBE VALVE TYPE INCH NOMINAL SIZE ANSI 250 APPLICABLE STANDARD WATER, GLYCOL, STEAM, AIR CONDITIONING, HEATING, VENTILATION APPLICATION 2.5 NOMINAL SIZE IN MM 35 TO 130 DEG F...
3 WAY GLOBE VALVE TYPE INCH NOMINAL SIZE ANSI 250 APPLICABLE STANDARD WATER, GLYCOL, STEAM, AIR CONDITIONING, HEATING, VENTILATION APPLICATION 4 NOMINAL SIZE IN MM 35 TO 130 DEG F...
3 WAY GLOBE VALVE TYPE INCH NOMINAL SIZE ANSI 250 APPLICABLE STANDARD WATER, GLYCOL, STEAM, AIR CONDITIONING, HEATING, VENTILATION APPLICATION 6 NOMINAL SIZE IN MM 35 TO 130 DEG F...
3 WAY GLOBE VALVE TYPE INCH NOMINAL SIZE ANSI 250 APPLICABLE STANDARD WATER, STEAM, GLYCOL APPLICATION 3 NOMINAL SIZE IN MM 35 TO 130 DEG F TEMPERATURE RATING ASTM A126...
3 WAY GLOBE VALVE TYPE INCH NOMINAL SIZE ANSI 250 APPLICABLE STANDARD WATER, STEAM, GLYCOL APPLICATION 5 NOMINAL SIZE IN MM 35 TO 130 DEG F TEMPERATURE RATING ASTM A126...
3 WAY HEATING VALVE TYPE 1 INCH NOMINAL SIZE CE, CSA, UL APPLICABLE STANDARD CENTRAL HEATING AND COOLING SYSTEM, CONVECTOR, FAN COIL SYSTEM, RADIATOR APPLICATION 34 TO 203 DEG F...
3 WAY HEATING VALVE TYPE 3/4 INCH NOMINAL SIZE CE, CSA, UL APPLICABLE STANDARD CENTRAL HEATING AND COOLING SYSTEM, CONVECTOR, FAN COIL SYSTEM, RADIATOR APPLICATION 34 TO 203 DEG F...
4 WAY MIXING VALVE TYPE 1 1/4 INCH NOMINAL SIZE WATER, GLYCOL, BOILER APPLICATION 36 TO 230 DEG F TEMPERATURE RATING CHROME PLATED CAST IRON BODY MATERIAL 1 1/4 INCH...
4 WAY MIXING VALVE TYPE 1 INCH NOMINAL SIZE WATER, GLYCOL, BOILER APPLICATION 36 TO 230 DEG F TEMPERATURE RATING CHROME PLATED CAST IRON BODY MATERIAL 1 INCH FNPT X...
4 WAY MIXING VALVE TYPE 3/4 INCH NOMINAL SIZE WATER, GLYCOL, BOILER APPLICATION 36 TO 230 DEG F TEMPERATURE RATING CHROME PLATED CAST IRON BODY MATERIAL 3/4 INCH FNPT X...
FLOATING, MODULATING TYPE 3 1/2 INCH OVERALL LENGTH 1/2 INCH NOMINAL SIZE 1/2 NOMINAL SIZE - FRACTIONAL CSA APPLICABLE STANDARD HEATING/COOLING SYSTEM, BASEBOARD RADIATOR APPLICATION WATER, GLYCOL SERVICE 32 TO...
FLOATING, MODULATING TYPE 3 11/16 INCH OVERALL LENGTH 1 INCH NOMINAL SIZE CSA APPLICABLE STANDARD HEATING/COOLING SYSTEM, BASEBOARD RADIATOR APPLICATION WATER, GLYCOL SERVICE 32 TO 150 DEG F TEMPERATURE RATING...
FLOATING, MODULATING TYPE 3 11/16 INCH OVERALL LENGTH 3/4 INCH NOMINAL SIZE 3/4 NOMINAL SIZE - FRACTIONAL CSA APPLICABLE STANDARD HEATING/COOLING SYSTEM, BASEBOARD RADIATOR APPLICATION WATER, GLYCOL SERVICE 32 TO...
FLOATING, MODULATING TYPE 3 7/8 INCH OVERALL LENGTH 1/2 INCH NOMINAL SIZE 1/2 NOMINAL SIZE - FRACTIONAL CSA APPLICABLE STANDARD HEATING/COOLING SYSTEM, BASEBOARD RADIATOR APPLICATION WATER, GLYCOL SERVICE 32 TO...
FLOATING, MODULATING TYPE 4 5/16 INCH OVERALL LENGTH 1 1/4 INCH NOMINAL SIZE 1 1/4 NOMINAL SIZE - FRACTIONAL CSA APPLICABLE STANDARD HEATING/COOLING SYSTEM, BASEBOARD RADIATOR APPLICATION WATER, GLYCOL SERVICE...
GAS VALVE TYPE 1/2 INCH NOMINAL SIZE AGA, CGA, UL APPLICABLE STANDARD NATURAL GAS APPLICATION -40 TO 175 DEG F TEMPERATURE RATING 393691 NATURAL TO LP GAS CONVERSION KIT INCLUSIONS/FEATURES...
GAS VALVE TYPE 3/4 INCH NOMINAL SIZE AGA, CGA APPLICABLE STANDARD NATURAL GAS APPLICATION -40 TO 175 DEG F TEMPERATURE RATING 393691 NATURAL TO LP GAS CONVERSION KIT, 390427 PIPE...
GAS VALVE TYPE 3/4 INCH NOMINAL SIZE AGA, CGA APPLICABLE STANDARD NATURAL GAS APPLICATION 0 TO 175 DEG F TEMPERATURE RATING 393691 NATURAL TO LP GAS CONVERSION KIT INCLUSIONS/FEATURES 3/4...
GAS VALVE TYPE 3/4 INCH NOMINAL SIZE AGA, CGA, UL APPLICABLE STANDARD LIQUEFIED PETROLEUM GAS APPLICATION 32 TO 175 DEG F TEMPERATURE RATING 3/4 INCH NPT X 3/4 INCH NPT...
GAS VALVE TYPE 3/4 INCH NOMINAL SIZE AGA, CGA, UL APPLICABLE STANDARD NATURAL GAS APPLICATION -40 TO 175 DEG F TEMPERATURE RATING 3/4 INCH TO 1/2 INCH REDUCER BUSHING, LP...
GAS VALVE TYPE 3/4 INCH NOMINAL SIZE AGA, CGA, UL APPLICABLE STANDARD NATURAL GAS APPLICATION -40 TO 175 DEG F TEMPERATURE RATING 3/4 INCH X 3/4 INCH END CONNECTION 5...
GAS VALVE TYPE 3/4 INCH NOMINAL SIZE AGA, CGA, UL APPLICABLE STANDARD NATURAL GAS APPLICATION 32 TO 175 DEG F TEMPERATURE RATING 3/4 INCH NPT X 3/4 INCH NPT END...
HYDRAULIC AND PNEUMATIC TYPE 3-11/16 INCH OVERALL LENGTH 1/2 INCH NOMINAL SIZE .5 NOMINAL SIZE - DECIMAL 1/2 NOMINAL SIZE - FRACTIONAL HYDRAULIC SYSTEMS APPLICATION STEAM, WATER SERVICE 40 TO...
HYDRAULIC AND PNEUMATIC TYPE 3-11/16 INCH OVERALL LENGTH 3/4 INCH NOMINAL SIZE .75 NOMINAL SIZE - DECIMAL 3/4 NOMINAL SIZE - FRACTIONAL HYDRAULIC SYSTEMS APPLICATION STEAM, WATER SERVICE 40 TO...
HYDRAULIC AND PNEUMATIC TYPE 4-11/16 INCH OVERALL LENGTH 1/2 INCH NOMINAL SIZE .5 NOMINAL SIZE - DECIMAL 1/2 NOMINAL SIZE - FRACTIONAL HYDRAULIC SYSTEMS APPLICATION STEAM, WATER SERVICE 40 TO...
HYDRAULIC TYPE 3-11/16 INCH OVERALL LENGTH 1/2 INCH NOMINAL SIZE .5 NOMINAL SIZE - DECIMAL 1/2 NOMINAL SIZE - FRACTIONAL HYDRAULIC SYSTEMS APPLICATION WATER SERVICE 40 TO 200 DEG F...
HYDRAULIC TYPE 3-11/16 INCH OVERALL LENGTH 3/4 INCH NOMINAL SIZE .75 NOMINAL SIZE - DECIMAL 3/4 NOMINAL SIZE - FRACTIONAL HYDRAULIC SYSTEMS APPLICATION WATER SERVICE 40 TO 200 DEG F...
HYDRAULIC TYPE 4-11/16 INCH OVERALL LENGTH 1/2 INCH NOMINAL SIZE .5 NOMINAL SIZE - DECIMAL 1/2 NOMINAL SIZE - FRACTIONAL HYDRAULIC SYSTEMS APPLICATION WATER SERVICE 40 TO 200 DEG F...
IGNITION GAS VALVE TYPE 1/2 INCH NOMINAL SIZE AGA, CGA, UL APPLICABLE STANDARD NATURAL GAS APPLICATION -40 TO 175 DEG F TEMPERATURE RATING 1/2 INCH X 1/2 INCH END CONNECTION...
IGNITION GAS VALVE TYPE 1/2 INCH NOMINAL SIZE AGA, CGA, UL APPLICABLE STANDARD NATURAL GAS APPLICATION 0 TO 175 DEG F TEMPERATURE RATING 1/2 INCH X 1/2 INCH END CONNECTION...
MAGNETIC VALVE TYPE 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 1/8 INCH NOMINAL SIZE OIL BURNER CONTROL APPLICATION 32 TO 115 DEG F TEMPERATURE RATING ALUMINUM BODY MATERIAL...
PILOT GAS VALVE TYPE 1/2 INCH NOMINAL SIZE AGA, CGA, UL APPLICABLE STANDARD NATURAL GAS APPLICATION -40 TO 175 DEG F TEMPERATURE RATING 1/2 INCH X 3/8 INCH REDUCER BUSHING,...
PILOT GAS VALVE TYPE 1/2 INCH X 3/4 INCH NOMINAL SIZE AGA, CGA, UL APPLICABLE STANDARD LIQUEFIED PETROLEUM GAS, NATURAL GAS APPLICATION 32 TO 175 DEG F TEMPERATURE RATING (1)...
PILOT GAS VALVE TYPE 3/4 INCH NOMINAL SIZE AGA, CGA APPLICABLE STANDARD -40 TO 175 DEG F TEMPERATURE RATING 393691 NATURAL TO LP GAS CONVERSION KIT, 390427 PIPE BUSHING INCLUSIONS/FEATURES...
PILOT GAS VALVE TYPE 3/4 INCH NOMINAL SIZE AGA, CGA, UL APPLICABLE STANDARD LIQUEFIED PETROLEUM GAS, NATURAL GAS APPLICATION 32 TO 175 DEG F TEMPERATURE RATING (2) 1/2 INCH X...
PILOT GAS VALVE TYPE 3/4 INCH NOMINAL SIZE AGA, CGA, UL APPLICABLE STANDARD LIQUEFIED PETROLEUM GAS, NATURAL GAS APPLICATION 32 TO 175 DEG F TEMPERATURE RATING (2) 3/4 INCH X...
PILOT GAS VALVE TYPE 3/4 INCH NOMINAL SIZE AGA, CGA, UL APPLICABLE STANDARD NATURAL GAS APPLICATION 32 TO 175 DEG F TEMPERATURE RATING (2) 3/4 INCH X 1/2 INCH, (1)...
STANDARD OPENING TYPE 24 VOLT AC AT 50/60 HERTZ INPUT SUPPLY RATING 3/4 INCH NOMINAL SIZE CSA APPLICABLE STANDARD FAN ASSISTED COMBUSTION GAS-FIRED APPLIANCE, FURNACE, ROOFTOP FURNACE, BOILER, UNIT HEATER,...
STANDARD OPENING TYPE 24 VOLT AC AT 50/60 HERTZ INPUT SUPPLY RATING 3/4 INCH NOMINAL SIZE CSA APPLICABLE STANDARD GAS-FIRED APPLIANCE, RESIDENTIAL FURNACE, ROOFTOP FURNACE, RESIDENTIAL BOILER, UNIT HEATER, INFRARED...
STANDARD OPENING TYPE 750 MILLIVOLT INPUT SUPPLY RATING 3/4 INCH NOMINAL SIZE UL, CSA APPLICABLE STANDARD HEATING APPLIANCE APPLICATION 32 TO 175 DEG F TEMPERATURE RATING (2) 3/4 INCH X...
UNITARY TYPE INCH NOMINAL SIZE STEAM, WATER APPLICATION .5 NOMINAL SIZE IN MM 40 TO 240 DEG F TEMPERATURE RATING CAST BRONZE BODY MATERIAL 1/2 INCH NPT X 1/2 INCH...
UNITARY TYPE INCH NOMINAL SIZE STEAM, WATER APPLICATION .5 NOMINAL SIZE IN MM 40 TO 240 DEG F TEMPERATURE RATING CAST BRONZE BODY MATERIAL 5/8 INCH OD SOLDERED X 5/8...
UNITARY TYPE INCH NOMINAL SIZE STEAM, WATER APPLICATION .75 NOMINAL SIZE IN MM 40 TO 240 DEG F TEMPERATURE RATING CAST BRONZE BODY MATERIAL 3/4 INCH NPT X 3/4 INCH...
UNITARY TYPE INCH NOMINAL SIZE STEAM, WATER APPLICATION .75 NOMINAL SIZE IN MM 40 TO 240 DEG F TEMPERATURE RATING CAST BRONZE BODY MATERIAL 7/8 INCH OD SOLDERED X 7/8...
UNITARY TYPE INCH NOMINAL SIZE WATER APPLICATION .375 NOMINAL SIZE IN MM 35 TO 250 DEG F TEMPERATURE RATING FORGED BRASS BODY MATERIAL 1/2 INCH OD 45 DEG SAE FLARE...
UNITARY TYPE INCH NOMINAL SIZE WATER APPLICATION .5 NOMINAL SIZE IN MM 35 TO 250 DEG F TEMPERATURE RATING FORGED BRASS BODY MATERIAL 5/8 INCH OD 45 DEG SAE FLARE...
UNITARY TYPE INCH NOMINAL SIZE WATER APPLICATION .75 NOMINAL SIZE IN MM 35 TO 250 DEG F TEMPERATURE RATING FORGED BRASS BODY MATERIAL 7/8 INCH OD 45 DEG SAE FLARE...
UNITARY TYPE INCH NOMINAL SIZE WATER, AIR CONDITIONER APPLICATION .375 NOMINAL SIZE IN MM 35 TO 250 DEG F TEMPERATURE RATING FORGED BRASS BODY MATERIAL 1/2 INCH OD 45 DEG...
UNITARY TYPE INCH NOMINAL SIZE WATER, AIR CONDITIONER APPLICATION .5 NOMINAL SIZE IN MM 35 TO 250 DEG F TEMPERATURE RATING NUT EXCLUSIONS 5/8 INCH OD 45 DEG SAE FLARE...
UNITARY TYPE INCH NOMINAL SIZE WATER, AIR CONDITIONER APPLICATION .5 NOMINAL SIZE IN MM 40 TO 240 DEG F TEMPERATURE RATING 5/8 INCH OD 45 DEG SAE FLARE X 5/8...
UNITARY TYPE INCH NOMINAL SIZE WATER, AIR CONDITIONER APPLICATION .75 NOMINAL SIZE IN MM 35 TO 250 DEG F TEMPERATURE RATING NUT EXCLUSIONS 7/8 INCH OD 45 DEG SAE FLARE...