Honeywell International, Inc. Control Valve VBF2JS1SRA

Description
2 WAY BALL VALVE TYPE 4 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION NEMA 3R ENCLOSURE -22 TO 250 DEG F TEMPERATURE RATING ASTM A395 CAST IRON BODY MATERIAL 4 INCH FLANGED X 4 INCH FLANGED END CONNECTION 11 INCH END TO END DISTANCE 316 STAINLESS STEEL DISC MATERIAL NON SPRING RETURN FLOATING ACTUATOR TYPE NORMALLY CLOSED/NORMALLY OPEN ACTUATOR CONDITION WEIGHT 65 LB VBF2 MODEL
Datasheet
Description
2 WAY BALL VALVE TYPE 4 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION NEMA 3R ENCLOSURE -22 TO 250 DEG F TEMPERATURE RATING ASTM A395 CAST IRON BODY MATERIAL 4 INCH FLANGED X 4 INCH FLANGED END CONNECTION 11 INCH END TO END DISTANCE 316 STAINLESS STEEL DISC MATERIAL NON SPRING RETURN FLOATING ACTUATOR TYPE NORMALLY CLOSED/NORMALLY OPEN ACTUATOR CONDITION WEIGHT 65 LB VBF2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Valve - VBF2JS1SRA - Honeywell International, Inc.
Morristown, NJ, USA
Control Valve
VBF2JS1SRA
Control Valve VBF2JS1SRA
2 WAY BALL VALVE TYPE 4 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION NEMA 3R ENCLOSURE -22 TO 250 DEG F TEMPERATURE RATING ASTM A395 CAST IRON BODY MATERIAL 4 INCH FLANGED X 4 INCH FLANGED END CONNECTION 11 INCH END TO END DISTANCE 316 STAINLESS STEEL DISC MATERIAL NON SPRING RETURN FLOATING ACTUATOR TYPE NORMALLY CLOSED/NORMALLY OPEN ACTUATOR CONDITION WEIGHT 65 LB VBF2 MODEL
  • 2 WAY BALL VALVE TYPE
  • 4 INCH NOMINAL SIZE
  • ANSI 125 APPLICABLE STANDARD
  • AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION
  • NEMA 3R ENCLOSURE
  • -22 TO 250 DEG F TEMPERATURE RATING
  • ASTM A395 CAST IRON BODY MATERIAL
  • 4 INCH FLANGED X 4 INCH FLANGED END CONNECTION
  • 11 INCH END TO END DISTANCE
  • 316 STAINLESS STEEL DISC MATERIAL
  • NON SPRING RETURN FLOATING ACTUATOR TYPE
  • NORMALLY CLOSED/NORMALLY OPEN ACTUATOR CONDITION
  • WEIGHT 65 LB
  • VBF2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Industrial Valves
Product Number VBF2JS1SRA
Product Name Control Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Type 57Il Isolator Lug Butterfly Valves Gear - 113781060 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 6.00 inch (152.40 mm)
Actuation Manual
View Details
Three-Stage High Pressure Diaphragm Regulator - PRD3HP - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Proportional  In-Line and Manafold Control Valve - E*-P-20-13-50 - Clippard
Specs
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details