Honeywell International, Inc. Control Valve VGF21LS30

Description
2 WAY GLOBE VALVE TYPE INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD WATER, GLYCOL, STEAM, AIR CONDITIONING, HEATING, VENTILATION APPLICATION 3 NOMINAL SIZE IN MM 35 TO 130 DEG F TEMPERATURE RATING ASTM A126 CLASS B CAST IRON BODY MATERIAL ACTUATOR EXCLUSIONS 3 INCH FLANGED X 3 INCH FLANGED END CONNECTION 11 3/4 INCH END TO END DISTANCE STAINLESS STEEL DISC MATERIAL ELECTRIC LINEAR ACTUATOR TYPE NORMALLY CLOSED ACTUATOR CONDITION 7 INCH X 7 INCH X 9 3/8 INCH ACTUATOR DIMENSIONS DIRECT ACTING POSITIONER TYPE TRADELINE[R] BRAND NOMINAL SIZE IN MM - UOM MM VGF2 MODEL
Datasheet
Description
2 WAY GLOBE VALVE TYPE INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD WATER, GLYCOL, STEAM, AIR CONDITIONING, HEATING, VENTILATION APPLICATION 3 NOMINAL SIZE IN MM 35 TO 130 DEG F TEMPERATURE RATING ASTM A126 CLASS B CAST IRON BODY MATERIAL ACTUATOR EXCLUSIONS 3 INCH FLANGED X 3 INCH FLANGED END CONNECTION 11 3/4 INCH END TO END DISTANCE STAINLESS STEEL DISC MATERIAL ELECTRIC LINEAR ACTUATOR TYPE NORMALLY CLOSED ACTUATOR CONDITION 7 INCH X 7 INCH X 9 3/8 INCH ACTUATOR DIMENSIONS DIRECT ACTING POSITIONER TYPE TRADELINE[R] BRAND NOMINAL SIZE IN MM - UOM MM VGF2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Valve - VGF21LS30 - Honeywell International, Inc.
Morristown, NJ, USA
Control Valve
VGF21LS30
Control Valve VGF21LS30
2 WAY GLOBE VALVE TYPE INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD WATER, GLYCOL, STEAM, AIR CONDITIONING, HEATING, VENTILATION APPLICATION 3 NOMINAL SIZE IN MM 35 TO 130 DEG F TEMPERATURE RATING ASTM A126 CLASS B CAST IRON BODY MATERIAL ACTUATOR EXCLUSIONS 3 INCH FLANGED X 3 INCH FLANGED END CONNECTION 11 3/4 INCH END TO END DISTANCE STAINLESS STEEL DISC MATERIAL ELECTRIC LINEAR ACTUATOR TYPE NORMALLY CLOSED ACTUATOR CONDITION 7 INCH X 7 INCH X 9 3/8 INCH ACTUATOR DIMENSIONS DIRECT ACTING POSITIONER TYPE TRADELINE[R] BRAND NOMINAL SIZE IN MM - UOM MM VGF2 MODEL
  • 2 WAY GLOBE VALVE TYPE
  • INCH NOMINAL SIZE
  • ANSI 125 APPLICABLE STANDARD
  • WATER, GLYCOL, STEAM, AIR CONDITIONING, HEATING, VENTILATION APPLICATION
  • 3 NOMINAL SIZE IN MM
  • 35 TO 130 DEG F TEMPERATURE RATING
  • ASTM A126 CLASS B CAST IRON BODY MATERIAL
  • ACTUATOR EXCLUSIONS
  • 3 INCH FLANGED X 3 INCH FLANGED END CONNECTION
  • 11 3/4 INCH END TO END DISTANCE
  • STAINLESS STEEL DISC MATERIAL
  • ELECTRIC LINEAR ACTUATOR TYPE
  • NORMALLY CLOSED ACTUATOR CONDITION
  • 7 INCH X 7 INCH X 9 3/8 INCH ACTUATOR DIMENSIONS
  • DIRECT ACTING POSITIONER TYPE
  • TRADELINE[R] BRAND
  • NOMINAL SIZE IN MM - UOM MM
  • VGF2 MODEL
Supplier's Site Datasheet
Pneumatics, Hydraulics - Valves and Control - VGF21LS30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
VGF21LS30
Pneumatics, Hydraulics - Valves and Control VGF21LS30
ANSI 125, 2-WAY, 3, LINEAR

ANSI 125, 2-WAY, 3, LINEAR

Buy Now

Technical Specifications

  Honeywell International, Inc. Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number VGF21LS30 VGF21LS30
Product Name Control Valve Pneumatics, Hydraulics - Valves and Control
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP90-038-CPVC-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.38 inch (9.52 mm)
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 121462005 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 0.59 inch (15.00 mm)
View Details
M3 Threaded Ports, One Inlet & Multi Outlet Rotary Selector Valve - SV - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details