Honeywell International, Inc. Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 2 3/4 INCH OVERALL LENGTH 3/4 INCH NOMINAL SIZE 3/4 NOMINAL SIZE - FRACTIONAL CSA (US AND CANADA) APPLICABLE STANDARD HEATING, VENTILATING, AIR CONDITIONING SYSTEM APPLICATION WATER, GLYCOL SERVICE 34... | |
| 2 5/8 INCH OVERALL LENGTH 1/2 INCH NOMINAL SIZE 1/2 NOMINAL SIZE - FRACTIONAL CSA (US AND CANADA) APPLICABLE STANDARD HEATING, VENTILATING, AIR CONDITIONING SYSTEM APPLICATION WATER, GLYCOL SERVICE 34... | |
| 2 WAY TYPE 3/4 INCH NOMINAL SIZE UL APPLICABLE STANDARD 55 TO 95 DEG F TEMPERATURE RATING MAXIMUM 20 PSI CLOSE OFF PRESSURE RATING 3/4 INCH SWEAT X 3/4 INCH... | |
| 3 3/8 INCH OVERALL LENGTH 1 INCH NOMINAL SIZE CSA (US AND CANADA) APPLICABLE STANDARD HEATING, VENTILATING, AIR CONDITIONING SYSTEM APPLICATION WATER, GLYCOL SERVICE 34 TO 125 DEG F TEMPERATURE... | |
| 3 WAY FAN COIL VALVE TYPE 3/4 INCH NOMINAL SIZE UL (CANADA AND US) APPLICABLE STANDARD AIR CONDITIONING, HEATING, VENTILATING, WATER APPLICATION 34 TO 125 DEG F TEMPERATURE RATING FORGED... | |
| 3 WAY FAN COIL VALVE TYPE 3/4 INCH NOMINAL SIZE UL (CANADA AND US) APPLICABLE STANDARD CONVECTOR, HEATING VENTILATING AND AIR CONDITIONING, FAN COIL UNIT, TERMINAL PREHEAT COIL APPLICATION 34... |
| << Prev |