Honeywell International, Inc. Flow Control Valve V8043F1093

Description
HYDRAULIC TYPE 3-11/16 INCH OVERALL LENGTH 3/4 INCH NOMINAL SIZE .75 NOMINAL SIZE - DECIMAL 3/4 NOMINAL SIZE - FRACTIONAL HYDRAULIC SYSTEMS APPLICATION WATER SERVICE 40 TO 200 DEG F TEMPERATURE RATING COPPER BODY MATERIAL 8 TO 20 PSI PRESSURE RATING 3/4 INCH SWEAT END CONNECTION CLOSED NORMAL CONDITION TRADELINE. BRAND FLOW CAPACITY (CV) 8 WITH TERMINAL BOARD CONNECTOR AND END SWITCH NOMINAL SIZE - DECIMAL - UOM IN
Datasheet
Description
HYDRAULIC TYPE 3-11/16 INCH OVERALL LENGTH 3/4 INCH NOMINAL SIZE .75 NOMINAL SIZE - DECIMAL 3/4 NOMINAL SIZE - FRACTIONAL HYDRAULIC SYSTEMS APPLICATION WATER SERVICE 40 TO 200 DEG F TEMPERATURE RATING COPPER BODY MATERIAL 8 TO 20 PSI PRESSURE RATING 3/4 INCH SWEAT END CONNECTION CLOSED NORMAL CONDITION TRADELINE. BRAND FLOW CAPACITY (CV) 8 WITH TERMINAL BOARD CONNECTOR AND END SWITCH NOMINAL SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Control Valve - V8043F1093 - Honeywell International, Inc.
Morristown, NJ, USA
Flow Control Valve
V8043F1093
Flow Control Valve V8043F1093
HYDRAULIC TYPE 3-11/16 INCH OVERALL LENGTH 3/4 INCH NOMINAL SIZE .75 NOMINAL SIZE - DECIMAL 3/4 NOMINAL SIZE - FRACTIONAL HYDRAULIC SYSTEMS APPLICATION WATER SERVICE 40 TO 200 DEG F TEMPERATURE RATING COPPER BODY MATERIAL 8 TO 20 PSI PRESSURE RATING 3/4 INCH SWEAT END CONNECTION CLOSED NORMAL CONDITION TRADELINE. BRAND FLOW CAPACITY (CV) 8 WITH TERMINAL BOARD CONNECTOR AND END SWITCH NOMINAL SIZE - DECIMAL - UOM IN
  • HYDRAULIC TYPE
  • 3-11/16 INCH OVERALL LENGTH
  • 3/4 INCH NOMINAL SIZE
  • .75 NOMINAL SIZE - DECIMAL
  • 3/4 NOMINAL SIZE - FRACTIONAL
  • HYDRAULIC SYSTEMS APPLICATION
  • WATER SERVICE
  • 40 TO 200 DEG F TEMPERATURE RATING
  • COPPER BODY MATERIAL
  • 8 TO 20 PSI PRESSURE RATING
  • 3/4 INCH SWEAT END CONNECTION
  • CLOSED NORMAL CONDITION
  • TRADELINE. BRAND
  • FLOW CAPACITY (CV) 8
  • WITH TERMINAL BOARD CONNECTOR AND END SWITCH
  • NOMINAL SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Industrial Valves
Product Number V8043F1093
Product Name Flow Control Valve
Valve Type Control Valve
Primary Material Copper
Valve Size 0.75 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

T 21 Ball Valve 0 5 4 - 121614040 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 3.94 inch (100.00 mm)
View Details
Manifold Mount Single Stage High Flow Diaphragm Regulator - PRDHF8 - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
3 Way Normally Closed Air Valve - E*-3-12-H - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details