Honeywell International, Inc. Control Valve VBF2L71S0C

Description
2 WAY BALL VALVE TYPE 6 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION -22 TO 250 DEG F TEMPERATURE RATING ASTM A395 CAST IRON BODY MATERIAL 6 INCH FLANGED X 6 INCH FLANGED END CONNECTION 13 7/8 INCH END TO END DISTANCE 316 STAINLESS STEEL DISC MATERIAL SPRING RETURN ACTUATOR TYPE NORMALLY CLOSED/NORMALLY OPEN ACTUATOR CONDITION WEIGHT 90 LB VBF2 MODEL
Datasheet
Description
2 WAY BALL VALVE TYPE 6 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION -22 TO 250 DEG F TEMPERATURE RATING ASTM A395 CAST IRON BODY MATERIAL 6 INCH FLANGED X 6 INCH FLANGED END CONNECTION 13 7/8 INCH END TO END DISTANCE 316 STAINLESS STEEL DISC MATERIAL SPRING RETURN ACTUATOR TYPE NORMALLY CLOSED/NORMALLY OPEN ACTUATOR CONDITION WEIGHT 90 LB VBF2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Valve - VBF2L71S0C - Honeywell International, Inc.
Morristown, NJ, USA
Control Valve
VBF2L71S0C
Control Valve VBF2L71S0C
2 WAY BALL VALVE TYPE 6 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION -22 TO 250 DEG F TEMPERATURE RATING ASTM A395 CAST IRON BODY MATERIAL 6 INCH FLANGED X 6 INCH FLANGED END CONNECTION 13 7/8 INCH END TO END DISTANCE 316 STAINLESS STEEL DISC MATERIAL SPRING RETURN ACTUATOR TYPE NORMALLY CLOSED/NORMALLY OPEN ACTUATOR CONDITION WEIGHT 90 LB VBF2 MODEL
  • 2 WAY BALL VALVE TYPE
  • 6 INCH NOMINAL SIZE
  • ANSI 125 APPLICABLE STANDARD
  • AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION
  • -22 TO 250 DEG F TEMPERATURE RATING
  • ASTM A395 CAST IRON BODY MATERIAL
  • 6 INCH FLANGED X 6 INCH FLANGED END CONNECTION
  • 13 7/8 INCH END TO END DISTANCE
  • 316 STAINLESS STEEL DISC MATERIAL
  • SPRING RETURN ACTUATOR TYPE
  • NORMALLY CLOSED/NORMALLY OPEN ACTUATOR CONDITION
  • WEIGHT 90 LB
  • VBF2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Industrial Valves
Product Number VBF2L71S0C
Product Name Control Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 150546905 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-C
Valve Size 4.88 inch (123.95 mm)
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 121464010 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 0.98 inch (25.00 mm)
View Details
187 Spring-Biased Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details