Honeywell International, Inc. Control Valve VGF22ES50

Description
2 WAY GLOBE VALVE TYPE INCH NOMINAL SIZE ANSI 250 APPLICABLE STANDARD WATER, GLYCOL, STEAM, AIR CONDITIONING, HEATING, VENTILATION APPLICATION 5 NOMINAL SIZE IN MM 35 TO 130 DEG F TEMPERATURE RATING ASTM A126 CLASS B CAST IRON BODY MATERIAL ACTUATOR EXCLUSIONS 5 INCH FLANGED X 5 INCH FLANGED END CONNECTION 16 5/8 INCH END TO END DISTANCE STAINLESS STEEL DISC MATERIAL ELECTRIC LINEAR ACTUATOR TYPE NORMALLY CLOSED ACTUATOR CONDITION 7 INCH X 7 INCH X 11 7/8 INCH ACTUATOR DIMENSIONS DIRECT ACTING POSITIONER TYPE TRADELINE[R] BRAND NOMINAL SIZE IN MM - UOM MM VGF2 MODEL
Datasheet
Description
2 WAY GLOBE VALVE TYPE INCH NOMINAL SIZE ANSI 250 APPLICABLE STANDARD WATER, GLYCOL, STEAM, AIR CONDITIONING, HEATING, VENTILATION APPLICATION 5 NOMINAL SIZE IN MM 35 TO 130 DEG F TEMPERATURE RATING ASTM A126 CLASS B CAST IRON BODY MATERIAL ACTUATOR EXCLUSIONS 5 INCH FLANGED X 5 INCH FLANGED END CONNECTION 16 5/8 INCH END TO END DISTANCE STAINLESS STEEL DISC MATERIAL ELECTRIC LINEAR ACTUATOR TYPE NORMALLY CLOSED ACTUATOR CONDITION 7 INCH X 7 INCH X 11 7/8 INCH ACTUATOR DIMENSIONS DIRECT ACTING POSITIONER TYPE TRADELINE[R] BRAND NOMINAL SIZE IN MM - UOM MM VGF2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Valve - VGF22ES50 - Honeywell International, Inc.
Morristown, NJ, USA
Control Valve
VGF22ES50
Control Valve VGF22ES50
2 WAY GLOBE VALVE TYPE INCH NOMINAL SIZE ANSI 250 APPLICABLE STANDARD WATER, GLYCOL, STEAM, AIR CONDITIONING, HEATING, VENTILATION APPLICATION 5 NOMINAL SIZE IN MM 35 TO 130 DEG F TEMPERATURE RATING ASTM A126 CLASS B CAST IRON BODY MATERIAL ACTUATOR EXCLUSIONS 5 INCH FLANGED X 5 INCH FLANGED END CONNECTION 16 5/8 INCH END TO END DISTANCE STAINLESS STEEL DISC MATERIAL ELECTRIC LINEAR ACTUATOR TYPE NORMALLY CLOSED ACTUATOR CONDITION 7 INCH X 7 INCH X 11 7/8 INCH ACTUATOR DIMENSIONS DIRECT ACTING POSITIONER TYPE TRADELINE[R] BRAND NOMINAL SIZE IN MM - UOM MM VGF2 MODEL
  • 2 WAY GLOBE VALVE TYPE
  • INCH NOMINAL SIZE
  • ANSI 250 APPLICABLE STANDARD
  • WATER, GLYCOL, STEAM, AIR CONDITIONING, HEATING, VENTILATION APPLICATION
  • 5 NOMINAL SIZE IN MM
  • 35 TO 130 DEG F TEMPERATURE RATING
  • ASTM A126 CLASS B CAST IRON BODY MATERIAL
  • ACTUATOR EXCLUSIONS
  • 5 INCH FLANGED X 5 INCH FLANGED END CONNECTION
  • 16 5/8 INCH END TO END DISTANCE
  • STAINLESS STEEL DISC MATERIAL
  • ELECTRIC LINEAR ACTUATOR TYPE
  • NORMALLY CLOSED ACTUATOR CONDITION
  • 7 INCH X 7 INCH X 11 7/8 INCH ACTUATOR DIMENSIONS
  • DIRECT ACTING POSITIONER TYPE
  • TRADELINE[R] BRAND
  • NOMINAL SIZE IN MM - UOM MM
  • VGF2 MODEL
Supplier's Site Datasheet
Pneumatics, Hydraulics - Valves and Control - VGF22ES50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
VGF22ES50
Pneumatics, Hydraulics - Valves and Control VGF22ES50
ANSI 250, 2-WAY, 5

ANSI 250, 2-WAY, 5

Buy Now

Technical Specifications

  Honeywell International, Inc. Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number VGF22ES50 VGF22ES50
Product Name Control Valve Pneumatics, Hydraulics - Valves and Control
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

T 342 Diaphragm Valve Wheel Operator - 1131010 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 1.00 inch (25.40 mm)
View Details
1/4-28 or 10-32 Threaded Ports, Multi-Port Selector Ball Valve - MBV_MultiPort_Selector - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
GNV Needle Valve, Cartridge Mount, 1/4
Specs
Valve Type Needle
Primary Material Aluminum; Brass / Bronze
Media Water; Oil; Air
View Details
V Series Metal Seated Ball Valves - V1-1: 1/4-4, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas; Sour Gas; Steam
View Details