Honeywell International, Inc. Zone Valve V8043E5079

Description
2-WAY TYPE 7.2 VA AT 24 VOLT AC 60 HERTZ 0.32 AMP INPUT SUPPLY RATING 1 INCH NOMINAL SIZE CSA (CANADA AND US) APPLICABLE STANDARD HYDRONIC CONTROL, STEAM CONTROL, FAN COIL UNIT APPLICATION 50 TO 200 DEG F FLUID TEMPERATURE RATING EASY INSTALLATION, MANUAL OPENER FOR VALVE OPERATION, END SWITCH ENCLOSURE INCLUSIONS/FEATURES BRASS BODY MATERIAL 8 PSI CLOSE OFF, 300 PSI STATIC PRESSURE RATING SOLDERED X SOLDERED END CONNECTION SPRING RETURN ACTUATION TYPE NORMALLY CLOSED VALVE POSITION 15 SECOND NORMALLY OPEN VALVE TIMING TRADELINE[R] BRAND OVERALL DIMENSION 3-1/2 WIDTH X 2-3/8 DEPTH X 4-3/8 HEIGHT MAXIMUM DIFFERENTIAL PRESSURE 8 PSI CLOSE OFF ELECTRICAL CONNECTION 18 LEADS FLOW COEFFICIENT 8 SEAT MATERIAL BRASS STEM MATERIAL STAINLESS STEEL BALL PLUG MATERIAL BUNA-N RUBBER BALL D V8043E MODEL
Datasheet
Description
2-WAY TYPE 7.2 VA AT 24 VOLT AC 60 HERTZ 0.32 AMP INPUT SUPPLY RATING 1 INCH NOMINAL SIZE CSA (CANADA AND US) APPLICABLE STANDARD HYDRONIC CONTROL, STEAM CONTROL, FAN COIL UNIT APPLICATION 50 TO 200 DEG F FLUID TEMPERATURE RATING EASY INSTALLATION, MANUAL OPENER FOR VALVE OPERATION, END SWITCH ENCLOSURE INCLUSIONS/FEATURES BRASS BODY MATERIAL 8 PSI CLOSE OFF, 300 PSI STATIC PRESSURE RATING SOLDERED X SOLDERED END CONNECTION SPRING RETURN ACTUATION TYPE NORMALLY CLOSED VALVE POSITION 15 SECOND NORMALLY OPEN VALVE TIMING TRADELINE[R] BRAND OVERALL DIMENSION 3-1/2 WIDTH X 2-3/8 DEPTH X 4-3/8 HEIGHT MAXIMUM DIFFERENTIAL PRESSURE 8 PSI CLOSE OFF ELECTRICAL CONNECTION 18 LEADS FLOW COEFFICIENT 8 SEAT MATERIAL BRASS STEM MATERIAL STAINLESS STEEL BALL PLUG MATERIAL BUNA-N RUBBER BALL D V8043E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zone Valve - V8043E5079 - Honeywell International, Inc.
Morristown, NJ, USA
Zone Valve
V8043E5079
Zone Valve V8043E5079
2-WAY TYPE 7.2 VA AT 24 VOLT AC 60 HERTZ 0.32 AMP INPUT SUPPLY RATING 1 INCH NOMINAL SIZE CSA (CANADA AND US) APPLICABLE STANDARD HYDRONIC CONTROL, STEAM CONTROL, FAN COIL UNIT APPLICATION 50 TO 200 DEG F FLUID TEMPERATURE RATING EASY INSTALLATION, MANUAL OPENER FOR VALVE OPERATION, END SWITCH ENCLOSURE INCLUSIONS/FEATURES BRASS BODY MATERIAL 8 PSI CLOSE OFF, 300 PSI STATIC PRESSURE RATING SOLDERED X SOLDERED END CONNECTION SPRING RETURN ACTUATION TYPE NORMALLY CLOSED VALVE POSITION 15 SECOND NORMALLY OPEN VALVE TIMING TRADELINE[R] BRAND OVERALL DIMENSION 3-1/2 WIDTH X 2-3/8 DEPTH X 4-3/8 HEIGHT MAXIMUM DIFFERENTIAL PRESSURE 8 PSI CLOSE OFF ELECTRICAL CONNECTION 18 LEADS FLOW COEFFICIENT 8 SEAT MATERIAL BRASS STEM MATERIAL STAINLESS STEEL BALL PLUG MATERIAL BUNA-N RUBBER BALL D V8043E MODEL
  • 2-WAY TYPE
  • 7.2 VA AT 24 VOLT AC 60 HERTZ 0.32 AMP INPUT SUPPLY RATING
  • 1 INCH NOMINAL SIZE
  • CSA (CANADA AND US) APPLICABLE STANDARD
  • HYDRONIC CONTROL, STEAM CONTROL, FAN COIL UNIT APPLICATION
  • 50 TO 200 DEG F FLUID TEMPERATURE RATING
  • EASY INSTALLATION, MANUAL OPENER FOR VALVE OPERATION, END SWITCH ENCLOSURE INCLUSIONS/FEATURES
  • BRASS BODY MATERIAL
  • 8 PSI CLOSE OFF, 300 PSI STATIC PRESSURE RATING
  • SOLDERED X SOLDERED END CONNECTION
  • SPRING RETURN ACTUATION TYPE
  • NORMALLY CLOSED VALVE POSITION
  • 15 SECOND NORMALLY OPEN VALVE TIMING
  • TRADELINE[R] BRAND
  • OVERALL DIMENSION 3-1/2 WIDTH X 2-3/8 DEPTH X 4-3/8 HEIGHT
  • MAXIMUM DIFFERENTIAL PRESSURE 8 PSI CLOSE OFF
  • ELECTRICAL CONNECTION 18 LEADS
  • FLOW COEFFICIENT 8
  • SEAT MATERIAL BRASS
  • STEM MATERIAL STAINLESS STEEL
  • BALL PLUG MATERIAL BUNA-N RUBBER BALL
  • D
  • V8043E MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Industrial Valves
Product Number V8043E5079
Product Name Zone Valve
Valve Type Zone Valve
Primary Material Brass / Bronze
Valve Size 1.00 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-025-PVDF-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.25 inch (6.35 mm)
View Details
T 21 Ball Valve 0 5 4 - 121602040 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 3.94 inch (100.00 mm)
View Details
Specs
Valve Type Pinch
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details