Honeywell International, Inc. Datasheets for Air Valves

Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more

Product Name Notes
1/4 INCH FNPT X 1/4 INCH FNPT END CONNECTION 45 TO 150 PSI INLET PRESSURE 0.01 MICRON FILTER RATING ADJUSTABLE STOP ADJUSTMENT TYPE 0 TO 25 PSI OUTLET PRESSURE PP902C...
1/8 INCH FNPT X 1/8 INCH FNPT END CONNECTION 45 TO 150 PSI INLET PRESSURE 0.01 MICRON FILTER RATING ADJUSTABLE STOP ADJUSTMENT TYPE 0 TO 25 PSI OUTLET PRESSURE PP902D...
40 TO 120 DEG F TEMPERATURE RATING PP904A MODEL
40 TO 120 DEG F TEMPERATURE RATING PP904B MODEL
AUTOMATIC TYPE CHILLED WATER AIR CONDITIONING SYSTEM, WATER HEATER APPLICATION 240 DEG F TEMPERATURE RATING BRONZE BODY MATERIAL 125 PSI PRESSURE RATING 1 1/2 INCH NPT INLET CONNECTION 1 1/2...
AUTOMATIC TYPE CHILLED WATER AIR CONDITIONING SYSTEM, WATER HEATER APPLICATION 240 DEG F TEMPERATURE RATING BRONZE BODY MATERIAL 125 PSI PRESSURE RATING 1 1/4 INCH NPT INLET CONNECTION 1 1/4...
AUTOMATIC TYPE CHILLED WATER AIR CONDITIONING SYSTEM, WATER HEATER APPLICATION 240 DEG F TEMPERATURE RATING BRONZE BODY MATERIAL 125 PSI PRESSURE RATING 1 INCH NPT INLET CONNECTION 1 INCH INLET...
AUTOMATIC TYPE CHILLED WATER AIR CONDITIONING SYSTEM, WATER HEATER APPLICATION 240 DEG F TEMPERATURE RATING BRONZE BODY MATERIAL 125 PSI PRESSURE RATING 3/4 INCH NPT INLET CONNECTION 3/4 INCH INLET...
AUTOMATIC, FLOAT TYPE HYDRONIC HEATING AND COOLING APPLICATION 212 DEG F TEMPERATURE RATING REMOVABLE FLOAT/VALVE ASSEMBLY, LEAKAGE GUARD AND SKEGA SEAL INCLUSIONS/FEATURES THERMOPLASTIC BODY MATERIAL 90 PSI PRESSURE RATING MALE...
AUTOMATIC, FLOAT/VALVE TYPE WATER TREATMENT APPLICATION 212 DEG F TEMPERATURE RATING BUILT IN BRASS SHUTOFF VALVE, SAFETY DRAIN CONNECTION, VENT CAP WITH LEAKAGE GUARD INCLUSIONS/FEATURES THERMOPLASTIC BODY MATERIAL 90 PSI...
FLOAT TYPE COMMERCIAL, RESIDENTIAL APPLICATION 240 DEG F TEMPERATURE RATING BRASS BODY MATERIAL 150 PSI PRESSURE RATING 1/4 INCH NPT INLET CONNECTION 1/4 INCH INLET SIZE AIR MEDIA HANDLED GOLDTOP[T]...
FLOAT TYPE COMMERCIAL, RESIDENTIAL APPLICATION 240 DEG F TEMPERATURE RATING BRASS BODY MATERIAL 150 PSI PRESSURE RATING 3/4 INCH NPT INLET CONNECTION 3/4 INCH INLET SIZE AIR MEDIA HANDLED GOLDTOP[T]...
HIGH CAPACITY TYPE RESIDENTIAL/COMMERCI AL HEATING AND COOLING SYSTEM APPLICATION 240 DEG F TEMPERATURE RATING BRASS BODY MATERIAL 150 PSI PRESSURE RATING MALE THREADED INLET CONNECTION 1/8 INCH INLET SIZE...
MINIATURE TYPE 150 DEG F TEMPERATURE RATING (1) 1/4 INCH NPT (INLET), (1) 1/4 INCH NPT X (2) 1/8 INCH NPT (OUTLET) END CONNECTION 0 TO 250 PSI INLET PRESSURE...
RESIDENTIAL/COMMERCI AL HEATING AND COOLING SYSTEM APPLICATION 240 DEG F TEMPERATURE RATING BRASS BODY MATERIAL 150 PSI PRESSURE RATING THREADED INLET CONNECTION 1/2 INCH INLET SIZE AIR MEDIA HANDLED SUPERVENT[R]...