LED2WORK GmbH Machine light LED2WORK 153410-01 - FIELDLED EVO 43 W 153410-01

Description
On account of its high IP67/IP69K protection rating, the FIELDLED EVO - 153410-01 machine light from LED2WORK, with a ~43 Watt output and a front-side connection, is suitable for the large surface illumination of machinery and plant equipment in harsh production environments. Thanks to the robust enclosure, it can be used at ambient temperatures ranging from -30 to 60 degrees. With a length of 370 mm, the FIELDLED EVO - 153410-01 is ideal for integration into rotary machines, automatic punching presses, or other systems that have limited space and are installed in harsh environments.
Description
On account of its high IP67/IP69K protection rating, the FIELDLED EVO - 153410-01 machine light from LED2WORK, with a ~43 Watt output and a front-side connection, is suitable for the large surface illumination of machinery and plant equipment in harsh production environments. Thanks to the robust enclosure, it can be used at ambient temperatures ranging from -30 to 60 degrees. With a length of 370 mm, the FIELDLED EVO - 153410-01 is ideal for integration into rotary machines, automatic punching presses, or other systems that have limited space and are installed in harsh environments.

Suppliers

Company
Product
Description
Supplier Links
Machine light LED2WORK 153410-01 - FIELDLED EVO 43 W -  - Automation24, Inc.
King of Prussia, PA, United States
Machine light LED2WORK 153410-01 - FIELDLED EVO 43 W
Machine light LED2WORK 153410-01 - FIELDLED EVO 43 W
On account of its high IP67/IP69K protection rating, the FIELDLED EVO - 153410-01 machine light from LED2WORK, with a ~43 Watt output and a front-side connection, is suitable for the large surface illumination of machinery and plant equipment in harsh production environments. Thanks to the robust enclosure, it can be used at ambient temperatures ranging from -30 to 60 degrees. With a length of 370 mm, the FIELDLED EVO - 153410-01 is ideal for integration into rotary machines, automatic punching presses, or other systems that have limited space and are installed in harsh environments.

On account of its high IP67/IP69K protection rating, the FIELDLED EVO - 153410-01 machine light from LED2WORK, with a ~43 Watt output and a front-side connection, is suitable for the large surface illumination of machinery and plant equipment in harsh production environments. Thanks to the robust enclosure, it can be used at ambient temperatures ranging from -30 to 60 degrees. With a length of 370 mm, the FIELDLED EVO - 153410-01 is ideal for integration into rotary machines, automatic punching presses, or other systems that have limited space and are installed in harsh environments.

Supplier's Site

Technical Specifications

  Automation24, Inc.
Product Category Stack Lights and Machine Lights
Product Name Machine light LED2WORK 153410-01 - FIELDLED EVO 43 W
Unlock Full Specs
to access all available technical data

Similar Products

MSL MicroStat Status Indicator - MSL4-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Light Options Continuous; Flashing
Light Colors Available Red; Amber; Green; Blue; Clear
AC Voltage Rating 24 volts
View Details
3-segment signal light - DV3330 - ifm efector inc.
Specs
Mounting Options Base
Number of Lights Three
DC Voltage Rating 18 to 30 volts
View Details
Light Module 60 mm Stack Light - 854K-10GL5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Light Colors Available Amber
AC Voltage Rating 120 volts
View Details