Patlite (USA) Corporation Stack Light LR6-E-R

Description
LED MODULE, 60 MM WIDTH, 40 MM WIDTH, 24V DC, IP65, RED. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
LED MODULE, 60 MM WIDTH, 40 MM WIDTH, 24V DC, IP65, RED. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light - 81404789 - Radwell International
Willingboro, NJ, United States
Stack Light
81404789
Stack Light 81404789
LED MODULE, 60 MM WIDTH, 40 MM WIDTH, 24V DC, IP65, RED. FREE 2 YEAR RADWELL WARRANTY

LED MODULE, 60 MM WIDTH, 40 MM WIDTH, 24V DC, IP65, RED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
LED module PATLITE LR6-E-R -  - Automation24, Inc.
King of Prussia, PA, United States
LED module PATLITE LR6-E-R
LED module PATLITE LR6-E-R
Red LED module LR6-E-R from PATLITE has a diameter of 60 mm, can be combined with LR6 series modules. The rated operational voltage is 24 V DC. The LED color module LR6-E-R is suitable for indoor use with a protection rating of IP65.

Red LED module LR6-E-R from PATLITE has a diameter of 60 mm, can be combined with LR6 series modules. The rated operational voltage is 24 V DC. The LED color module LR6-E-R is suitable for indoor use with a protection rating of IP65.

Supplier's Site Datasheet

Technical Specifications

  Radwell International Automation24, Inc.
Product Category Stack Lights and Machine Lights Stack Lights and Machine Lights
Product Number 81404789
Product Name Stack Light LED module PATLITE LR6-E-R
Light Colors Available Red Red; Red
Unlock Full Specs
to access all available technical data