Patlite (USA) Corporation LED module PATLITE LR4-E-R LR4-E-R

Description
Red LED module LR4-E-R from PATLITE has a diameter of 40 mm, can be combined with LR4 series modules. The rated operational voltage is 24 V DC. The LED color module LR4-E-R is suitable for indoor use with a protection rating of IP65.
Datasheet
Description
Red LED module LR4-E-R from PATLITE has a diameter of 40 mm, can be combined with LR4 series modules. The rated operational voltage is 24 V DC. The LED color module LR4-E-R is suitable for indoor use with a protection rating of IP65.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED module PATLITE LR4-E-R -  - Automation24, Inc.
King of Prussia, PA, United States
LED module PATLITE LR4-E-R
LED module PATLITE LR4-E-R
Red LED module LR4-E-R from PATLITE has a diameter of 40 mm, can be combined with LR4 series modules. The rated operational voltage is 24 V DC. The LED color module LR4-E-R is suitable for indoor use with a protection rating of IP65.

Red LED module LR4-E-R from PATLITE has a diameter of 40 mm, can be combined with LR4 series modules. The rated operational voltage is 24 V DC. The LED color module LR4-E-R is suitable for indoor use with a protection rating of IP65.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Stack Lights and Machine Lights
Product Name LED module PATLITE LR4-E-R
Light Colors Available Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

Signal Towers - 2712239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Light Options Flashing
Number of Lights >6
Light Colors Available Red; Green; Red, Green
View Details
Light Module 60 mm Stack Light - 854K-24GL5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Light Colors Available Amber
AC Voltage Rating 24 volts
DC Voltage Rating 24 volts
View Details
Signaling Device Tower Light -  - Altech Corp.
Specs
Light Options Continuous; Flashing (optional feature)
Mounting Options Base; Wall (optional feature)
Number of Lights One
View Details
LSL Litestak® Incandescent Status Indicator - LSL-120A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Light Options Continuous; Flashing
Light Colors Available Amber
AC Voltage Rating 120 volts
View Details
2 suppliers