Patlite (USA) Corporation LED module PATLITE LR6-E-B LR6-E-B

Description
Blue LED module LR6-E-B from PATLITE has a diameter of 60 mm, can be combined with LR6 series modules. The rated operational voltage is 24 V DC. The LED color module LR6-E-B is suitable for indoor use with a protection rating of IP65.
Datasheet
Description
Blue LED module LR6-E-B from PATLITE has a diameter of 60 mm, can be combined with LR6 series modules. The rated operational voltage is 24 V DC. The LED color module LR6-E-B is suitable for indoor use with a protection rating of IP65.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED module PATLITE LR6-E-B -  - Automation24, Inc.
King of Prussia, PA, United States
LED module PATLITE LR6-E-B
LED module PATLITE LR6-E-B
Blue LED module LR6-E-B from PATLITE has a diameter of 60 mm, can be combined with LR6 series modules. The rated operational voltage is 24 V DC. The LED color module LR6-E-B is suitable for indoor use with a protection rating of IP65.

Blue LED module LR6-E-B from PATLITE has a diameter of 60 mm, can be combined with LR6 series modules. The rated operational voltage is 24 V DC. The LED color module LR6-E-B is suitable for indoor use with a protection rating of IP65.

Supplier's Site Datasheet
Stack Light - 81404774 - Radwell International
Willingboro, NJ, United States
Stack Light
81404774
Stack Light 81404774
LED MODULE, 60MM UL CE IP65 24V DC, BLUE. FREE 2 YEAR RADWELL WARRANTY

LED MODULE, 60MM UL CE IP65 24V DC, BLUE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Automation24, Inc. Radwell International
Product Category Stack Lights and Machine Lights Stack Lights and Machine Lights
Product Number 81404774
Product Name LED module PATLITE LR6-E-B Stack Light
Light Colors Available Blue; Blue Blue
Unlock Full Specs
to access all available technical data

Similar Products

1/2in.NPT Surface Mount Signaling Device - 855EC-B10F5F4P1 - Allen-Bradley / Rockwell Automation
Specs
AC Voltage Rating 120 volts
View Details
MSL MicroStat Status Indicator - MSL1-120A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Light Options Continuous; Flashing
Light Colors Available Amber
AC Voltage Rating 120 volts
View Details
3-segment signal light - DV3330 - ifm efector inc.
Specs
Mounting Options Base
Number of Lights Three
DC Voltage Rating 18 to 30 volts
View Details