Patlite (USA) Corporation LED module PATLITE LR6-E-Y LR6-E-Y

Description
Yellow LED module LR6-E-Y from PATLITE has a diameter of 60 mm, can be combined with LR6 series modules. The rated operational voltage is 24 V DC. The LED color module LR6-E-Y is suitable for indoor use with a protection rating of IP65.
Datasheet
Description
Yellow LED module LR6-E-Y from PATLITE has a diameter of 60 mm, can be combined with LR6 series modules. The rated operational voltage is 24 V DC. The LED color module LR6-E-Y is suitable for indoor use with a protection rating of IP65.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED module PATLITE LR6-E-Y -  - Automation24, Inc.
King of Prussia, PA, United States
LED module PATLITE LR6-E-Y
LED module PATLITE LR6-E-Y
Yellow LED module LR6-E-Y from PATLITE has a diameter of 60 mm, can be combined with LR6 series modules. The rated operational voltage is 24 V DC. The LED color module LR6-E-Y is suitable for indoor use with a protection rating of IP65.

Yellow LED module LR6-E-Y from PATLITE has a diameter of 60 mm, can be combined with LR6 series modules. The rated operational voltage is 24 V DC. The LED color module LR6-E-Y is suitable for indoor use with a protection rating of IP65.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Stack Lights and Machine Lights
Product Name LED module PATLITE LR6-E-Y
Light Colors Available Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Signal Towers - 2712235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Lights >6
Light Colors Available Red; Amber; Green; Amber, Green, Red
View Details
40 mm Config Stack Light - 854JC-SFB24Y3Y5Y4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Light Colors Available Green
AC Voltage Rating 24 volts
DC Voltage Rating 24 volts
View Details
Signaling Device Tower Light -  - Altech Corp.
Specs
Light Options Continuous; Flashing (optional feature)
Mounting Options Base; Wall (optional feature)
Number of Lights One
View Details
Stack Light - 15010821 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
DC Voltage Rating 24 volts
View Details