Patlite (USA) Corporation LED module PATLITE LR6-E-C LR6-E-C

Description
Clear LED module LR6-E-C from PATLITE has a diameter of 60 mm, can be combined with LR6 series modules. The rated operational voltage is 24 V DC. The LED color module LR6-E-C is suitable for indoor use with a protection rating of IP65.
Datasheet
Description
Clear LED module LR6-E-C from PATLITE has a diameter of 60 mm, can be combined with LR6 series modules. The rated operational voltage is 24 V DC. The LED color module LR6-E-C is suitable for indoor use with a protection rating of IP65.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED module PATLITE LR6-E-C -  - Automation24, Inc.
King of Prussia, PA, United States
LED module PATLITE LR6-E-C
LED module PATLITE LR6-E-C
Clear LED module LR6-E-C from PATLITE has a diameter of 60 mm, can be combined with LR6 series modules. The rated operational voltage is 24 V DC. The LED color module LR6-E-C is suitable for indoor use with a protection rating of IP65.

Clear LED module LR6-E-C from PATLITE has a diameter of 60 mm, can be combined with LR6 series modules. The rated operational voltage is 24 V DC. The LED color module LR6-E-C is suitable for indoor use with a protection rating of IP65.

Supplier's Site Datasheet
Stack Light - 81404779 - Radwell International
Willingboro, NJ, United States
Stack Light
81404779
Stack Light 81404779
LED MODULE, 60MM UL CE IP65 24V DC, CLEAR/WHITE. FREE 2 YEAR RADWELL WARRANTY

LED MODULE, 60MM UL CE IP65 24V DC, CLEAR/WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Automation24, Inc. Radwell International
Product Category Stack Lights and Machine Lights Stack Lights and Machine Lights
Product Number 81404779
Product Name LED module PATLITE LR6-E-C Stack Light
Light Colors Available Clear; Clear Clear
Unlock Full Specs
to access all available technical data