Daemar Inc. Datasheets for Plugs, Stoppers, and Inserts
Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes.
Plugs, Stoppers, and Inserts: Learn more
| Product Name | Notes |
|---|---|
| Hammer Union/ Pup Joint Thread Protection | |
| 3" with 1 1/4" extensions | |
| 32" Long Aluminum "H" Channel | |
| 32" Long Aluminum "U" Channel | |
| 4" extension | |
| Accepted by the aircraft industry, Series WW Caps are designed with a wide, thick flange to ensure against being erroneously forced "all the way through" when used as a plug. | |
| Designed for protection of 37 Deg. flared fittings and straight-threaded ports, Series ASP Plug has a nose section that seals on flared fittings without a gasket. The ASP-GN has an... | |
| Designed primarily to plug holes in sheet metal, typically these plugs are installed manually. Taking this into consideration, Caplugs manufactured the button plug in flexible Santoprene. Not only is it... | |
| Dual Flanged Pull Plugs - Purpose Dual Flanged Pull Plugs are designed to mask weld nuts and nuts; they will mask off the hole and the first and last thread... | |
| Durable construction and excellent gliding edges recommend Series CCF Round Plugs for use on a wide range of metal furniture, appliances and similar items. Because they feature a series of... | |
| E.P.D.M. Flangeless Plugs - Purpose Flangeless Plugs are designed to plug threaded holes; they will mask off the hole and can cover a portion of the top thread of the... | |
| Green/Black Neoprene Plugs - Purpose Green / Black Neoprene Plugs are designed to plug plain and threaded holes; they will mask off the hole and allow finishing up to it. | |
| Heavy Duty | |
| HETV are temperature resistant externally threaded plugs. These flexible plugs can be easily pushed in and removed with no threading required. External threads hold plugs securely in place. Material: Flex500... | |
| HTP series is made of Flex500PLUS, a flexible material specially formulated for the masking industry which withstands temperatures beyond 500 º F. Series HTP plugs are designed with a distinct... | |
| Light Duty | |
| Medium Duty | |
| New Patent-Pending Standard Duty Well Casing Thread Protectors are designed to protect the exposed well casing pin ends while in transit or storage. The unique and innovative design allow the... | |
| Originally these plugs were engineered for use in aircraft and hydraulic equipment. They provide protection against contaminants while protecting delicate threads. The rolled thread design allows them to be threaded... | |
| Our Ultrabake Silicone Flanged Pull Plugs (UFPP-SH series) have a tapered design and hollow core to mask plain and threaded holes; they will mask off the hole and the first... | |
| Series ADP Plugs have a dimpled nose section that forms a low pressure seal with flareless tube ends. The addition of a neoprene shoulder gasket enables the ADP-GN to provide... | |
| Series AFO Plugs are designed for positive, metal to metal threaded protection of fluid lines and fittings. Available with optional neoprene gaskets. Sealing gaskets are also available in Butyl or... | |
| Series BP Button Plugs with recessed-type heads can be used for plugging holes in equipment made of sheet metal, such as automobile bodies, tanks, refrigeration units, etc. Series BP button... | |
| Series BPF Button Plugs with flush-type heads can be used for plugging holes in equipment made of sheet metal, such as automobile bodies, tanks, refrigeration units, etc. Series BPF Button... | |
| Series BSP Plugs provide positive protective sealing on ports threaded for British Standard Pipe fittings. A unique flange compression seal prevents leakage of residual fluid. Designed for easy finger installation,... | |
| Series CPT Plugs have the same configuration and dimensions of standard Tapered Caplugs but with an integral center-pull tab which facilitates insertion and removal of the plug. The tab extends... | |
| Series ECP plugs offer the convenience of a center-pull tab plug in an ergonomic material. These plugs are an excellent alternative to traditional threaded plugs because they save the time... | |
| Series ETV external thread plugs are injection-molded vinyl. These flexible plugs can be easily pushed in and removed with no threading required. External threads hold plugs securely in place. Material:... | |
| Series FP closures are finishing plugs for square tubing. Sized for different gauges, their shoulders fit flush with tubing sides. In addition to keeping dirt and moisture out of sensitive... | |
| Series PD Plugs, designed for use on flared JIC fittings, are knurled for ease of application. They will seal low pressure requirements with light finger tightening. PD Plugs can be... | |
| SM Diameter for automated match | |
| Specifically designed to plug and protect Type L- and M-style tubing. The tapered body with reinforced cross-braces provides exceptional protection for the tube configuration. Material: Low-Density Polyethylene Colour: Blue | |
| Standard Fit | |
| Standard | |
| Tapered Caplugs can be used as either caps or plugs. Because they are tapered in design and made from highly pliable (or flexible) polyethylene, they can not only be applied... | |
| The BT series is designed to protect British Standard Pipe fittings. This plug is engineered with five complete threads to provde a tight fit. The "sealing lip" enables each plug... | |
| The DO series features the same design as our RER series, but with a domed finish. Ideal for use on a variety of metal furniture as attractive finishing plugs, and... | |
| The DOP series are finishing plugs for unneeded or unused holes in chassis or other surfaces. These attractive plugs lock firmly into a surface up to 1/4" thick by simply... | |
| The FBH series is to be used with Caplugs non-adhesive FAN series. Outer ribs allow for tolerances in hole diameters but provide a tight fit so that protector is held... | |
| The FPC series can be manufactured in one week to fit any size up to 60"" (including fractional inches). Made of a high-density polyethylene top with flexible low-density polyethylene skirt... | |
| These heavy-duty plugs protect sucker-rod couplings, but have a versatile design that is ideal for a wide range of applications where a greater degree of protection is necessary. Material: Low-Density... | |
| These plugs are ideal for use in tight places or when two or more openings need to be plugged so close together there is no room for a flange. The... | |
| These tapered plugs were designed to cap NPT fittings, but have a universal design ideal for a variety of applications. These durable, multi-use plugs have a flange for easy installation... | |
| This tapered plug features a center pull-tab design that extends above the flange for easy removal. The extra-wide flange protects more surface area, preventing improper installation. Material: Low-Density Polyethylene Colour:... | |
| Used with oversize cores | |
| With 1" diameter Arbor hole | |
| With 5/8" diameter Arbor hole | |
| With1 1/4" diameter Arbor hole |
| Next >> |