Daemar Inc. Datasheets for Electrical Connector Bases and Covers
Electrical connector bases and covers are designed to provide mechanical protection for electrical connectors. They are available in many shapes and sizes to accommodate different types of electrical connections.
Electrical Connector Bases and Covers: Learn more
| Product Name | Notes |
|---|---|
| Contact factory for information on black conductive polyethylene plugs for protecting RJ telephone type jacks on computers. Material: Conductive Polyethylene Color: Black | |
| Caplugs Series CEG Edge Liners securely grip each contact of edgeboard connectors and are also used for single in-line devices. These extruded conductive edge liners are the most cost-effective way... | |
| DCC Series Caplugs are designed to provide electrostatic discharge protection of rectangular D-subminiature input/output type connectors. Molded with an integral flange to enable easy application and removal, Series DCC is... | |
| Designed to plug the more popular sizes of both threaded and non-threaded, bayonet type electrical and electronic connectors, CEP Conductive Plugs provide electrical shielding as well as mechanical protection. All... | |
| DP Series Conductive Caplugs are designed to dissipate electrostatic charges, and provide mechanical protection and electrical shielding for ITT Cannon style connectors commonly used in aerospace and military applications. All... | |
| EMC Series Caplugs fit 36- and 68-pin Champ 050 series connector caps and 50-pin Champ-type connectors. All static dissipative parts meet the static decay requirements of MIL-PRF-81705D and surface resistivity... | |
| For all common sizes of threaded electrical and electronic connectors, Caplugs CEC Conductive Caps are also suitable for protecting non-threaded bayonet type connectors. In addition to dissipating electrostatic charges, they... | |
| Made to protect threaded connectors, Series EC Caps are designed for easy application and removal in areas not readily accessible. They can be installed over threads or cylindrical surfaces. Material:... | |
| Made to serve as dust and protective closures for threaded connectors, Series EP Plugs are designed for easy application and removal in areas not readily accessible. They can be installed... | |
| SEP plugs are designed to fit inside both threaded and non-threaded bayonet-type connectors. All static dissipative Caplugs provide a surface resistivity in the range of at least 1x105 ohms/sq, but... | |
| Series CBC Coaxial Cable Connector Caps are used to protect cable connectors during packaging and shipping. Designed to fit a nominal 3/8 inch diameter, these tethered caps snap securely to... | |
| Series DCF connector caps protect electrical connectors from dust and impact damage. DCF-06 and DCF-08 are designed to fit D-Subminiature connectors with flared shells while DCF-07 is designed to fit... | |
| Series MDC connector caps are designed to fit Micro-DC connectors. Series MDC is available in black conductive polyethylene or pink static dissipative polyethylene. All static dissipative parts meet the static... | |
| Static Dissipative EC Series Caplugs provide positive ESD and physical protection for all common sizes of threaded electrical and electronic connectors. Also suitable for protecting non-threaded bayonet type connectors. All... | |
| The C series caps are straight-sided, thin-walled closures designed to protect threaded connectors. The flanged end allows for easy installation and removal in difficult to reach areas. This versatile design... | |
| The E series straight-sided, thin-walled closures are designed to protect threaded connectors. The flanged end makes for easy removal in hard-to-reach areas. The versatile design of these plugs make them... | |
| The MSCQ2 series caps and plugs are manufactured of an inherently conductive polymer compound. This non-sloughing material will not "mark" or "crayon" when rubbed against a hard, flat, laminated surface. | |
| These non-conductive plugs are used for female connectors. Use these inexpensive plugs to protect your connectors during transit and storage. The IEC series will keep your connector free of dust,... | |
| These non-conductive plugs protect type B USB ports. Use these inexpensive plugs to shield female ports from dust, moisture, and contaminants. Caplugs USB plugs have a convenient pull-tab for quick... | |
| These non-sloughing caps are designed to meet the stringent requirements of M 5501/32. Manufactured of inherently conductive polymer compound, they have a volume resistance of 10 5 ohms and include... |