Daemar Inc. CCF Series, Finishing Plugs CCF-1-10-14

Description
Durable construction and excellent gliding edges recommend Series CCF Round Plugs for use on a wide range of metal furniture, appliances and similar items. Because they feature a series of externally tapered ribs, a secure fit is ensured. A thick, impact and abrasion resistant base makes Series CCF Plugs ideal tubing closures for products subject to heavy-duty service or exposure to adverse environments. None of caplugs Rib-Lok Load-Bearing Furntire Glides are subject to rust or corrosion. Material: Low-Density Polyethylene Color: Black
Description
Durable construction and excellent gliding edges recommend Series CCF Round Plugs for use on a wide range of metal furniture, appliances and similar items. Because they feature a series of externally tapered ribs, a secure fit is ensured. A thick, impact and abrasion resistant base makes Series CCF Plugs ideal tubing closures for products subject to heavy-duty service or exposure to adverse environments. None of caplugs Rib-Lok Load-Bearing Furntire Glides are subject to rust or corrosion. Material: Low-Density Polyethylene Color: Black

Suppliers

Company
Product
Description
Supplier Links
CCF Series, Finishing Plugs - CCF-1-10-14 - Daemar Inc.
Lawrenceville, GA, USA
CCF Series, Finishing Plugs
CCF-1-10-14
CCF Series, Finishing Plugs CCF-1-10-14
Durable construction and excellent gliding edges recommend Series CCF Round Plugs for use on a wide range of metal furniture, appliances and similar items. Because they feature a series of externally tapered ribs, a secure fit is ensured. A thick, impact and abrasion resistant base makes Series CCF Plugs ideal tubing closures for products subject to heavy-duty service or exposure to adverse environments. None of caplugs Rib-Lok Load-Bearing Furntire Glides are subject to rust or corrosion. Material: Low-Density Polyethylene Color: Black

Durable construction and excellent gliding edges recommend Series CCF Round Plugs for use on a wide range of metal furniture, appliances and similar items. Because they feature a series of externally tapered ribs, a secure fit is ensured. A thick, impact and abrasion resistant base makes Series CCF Plugs ideal tubing closures for products subject to heavy-duty service or exposure to adverse environments. None of caplugs Rib-Lok Load-Bearing Furntire Glides are subject to rust or corrosion. Material: Low-Density Polyethylene Color: Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number CCF-1-10-14
Product Name CCF Series, Finishing Plugs
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Protective Vent Filter - VE8 Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round; Adhesive
Features Vented
Material PTFE
View Details
Polyamide PG Thread Plugs - 7215541 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details