Daemar Inc. BPFE Series, Finishing Plugs BPFE-19MM

Description
Designed primarily to plug holes in sheet metal, typically these plugs are installed manually. Taking this into consideration, Caplugs manufactured the button plug in flexible Santoprene. Not only is it easier to handle, but it makes installation and removal quick and easy. The BPF Ergo offers greater versatility because the pliable nature of the material allows one size plug to fit a variety of different sized holes. Material: FlexTemp (Thermoplastic Rubber) Color: Black
Description
Designed primarily to plug holes in sheet metal, typically these plugs are installed manually. Taking this into consideration, Caplugs manufactured the button plug in flexible Santoprene. Not only is it easier to handle, but it makes installation and removal quick and easy. The BPF Ergo offers greater versatility because the pliable nature of the material allows one size plug to fit a variety of different sized holes. Material: FlexTemp (Thermoplastic Rubber) Color: Black

Suppliers

Company
Product
Description
Supplier Links
BPFE Series, Finishing Plugs - BPFE-19MM - Daemar Inc.
Lawrenceville, GA, USA
BPFE Series, Finishing Plugs
BPFE-19MM
BPFE Series, Finishing Plugs BPFE-19MM
Designed primarily to plug holes in sheet metal, typically these plugs are installed manually. Taking this into consideration, Caplugs manufactured the button plug in flexible Santoprene. Not only is it easier to handle, but it makes installation and removal quick and easy. The BPF Ergo offers greater versatility because the pliable nature of the material allows one size plug to fit a variety of different sized holes. Material: FlexTemp (Thermoplastic Rubber) Color: Black

Designed primarily to plug holes in sheet metal, typically these plugs are installed manually. Taking this into consideration, Caplugs manufactured the button plug in flexible Santoprene. Not only is it easier to handle, but it makes installation and removal quick and easy. The BPF Ergo offers greater versatility because the pliable nature of the material allows one size plug to fit a variety of different sized holes. Material: FlexTemp (Thermoplastic Rubber) Color: Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number BPFE-19MM
Product Name BPFE Series, Finishing Plugs
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700650 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details