Daemar Inc. ETV Series (Flexible Vinyl External Thread Plugs) ETV-8

Description
Series ETV external thread plugs are injection-molded vinyl. These flexible plugs can be easily pushed in and removed with no threading required. External threads hold plugs securely in place. Material: Vinyl Colour*: Black (80 Durometer)
Datasheet
Description
Series ETV external thread plugs are injection-molded vinyl. These flexible plugs can be easily pushed in and removed with no threading required. External threads hold plugs securely in place. Material: Vinyl Colour*: Black (80 Durometer)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ETV Series (Flexible Vinyl External Thread Plugs) - ETV-8 - Daemar Inc.
Lawrenceville, GA, USA
ETV Series (Flexible Vinyl External Thread Plugs)
ETV-8
ETV Series (Flexible Vinyl External Thread Plugs) ETV-8
Series ETV external thread plugs are injection-molded vinyl. These flexible plugs can be easily pushed in and removed with no threading required. External threads hold plugs securely in place. Material: Vinyl Colour*: Black (80 Durometer)

Series ETV external thread plugs are injection-molded vinyl. These flexible plugs can be easily pushed in and removed with no threading required. External threads hold plugs securely in place. Material: Vinyl Colour*: Black (80 Durometer)

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number ETV-8
Product Name ETV Series (Flexible Vinyl External Thread Plugs)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
High Temp Self Threading Plugs - NSTP - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Vinyl; Vinyl
View Details
Hole Plugs - M7-23-9306742 - bisco industries
Specs
Material Steel - Stainless; 316 Stainless Steel
View Details
End stop - KYC-25 - Festo Corporation
Festo Corporation
Specs
Material Aluminum
View Details