Daemar Inc. ASP Series Plugs (Threaded Aluminum for 37 Deg. Flared Fittings and Straight-Threaded Ports) ASP-7

Description
Designed for protection of 37 Deg. flared fittings and straight-threaded ports, Series ASP Plug has a nose section that seals on flared fittings without a gasket. The ASP-GN has an added neoprene shoulder gasket for low-pressure sealing of threaded ports. Special gaskets are also available in Butyl or Buna N rubber. Material 3003-0 Aluminum Alloy Colour: Natural (Silver) Applicable Specs: MIL-C-5501/1, NAS-818, NAS-836
Datasheet
Description
Designed for protection of 37 Deg. flared fittings and straight-threaded ports, Series ASP Plug has a nose section that seals on flared fittings without a gasket. The ASP-GN has an added neoprene shoulder gasket for low-pressure sealing of threaded ports. Special gaskets are also available in Butyl or Buna N rubber. Material 3003-0 Aluminum Alloy Colour: Natural (Silver) Applicable Specs: MIL-C-5501/1, NAS-818, NAS-836
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASP Series Plugs (Threaded Aluminum for 37 Deg. Flared Fittings and Straight-Threaded Ports) - ASP-7 - Daemar Inc.
Lawrenceville, GA, USA
ASP Series Plugs (Threaded Aluminum for 37 Deg. Flared Fittings and Straight-Threaded Ports)
ASP-7
ASP Series Plugs (Threaded Aluminum for 37 Deg. Flared Fittings and Straight-Threaded Ports) ASP-7
Designed for protection of 37 Deg. flared fittings and straight-threaded ports, Series ASP Plug has a nose section that seals on flared fittings without a gasket. The ASP-GN has an added neoprene shoulder gasket for low-pressure sealing of threaded ports. Special gaskets are also available in Butyl or Buna N rubber. Material 3003-0 Aluminum Alloy Colour: Natural (Silver) Applicable Specs: MIL-C-5501/1, NAS-818, NAS-836

Designed for protection of 37 Deg. flared fittings and straight-threaded ports, Series ASP Plug has a nose section that seals on flared fittings without a gasket. The ASP-GN has an added neoprene shoulder gasket for low-pressure sealing of threaded ports. Special gaskets are also available in Butyl or Buna N rubber. Material 3003-0 Aluminum Alloy Colour: Natural (Silver) Applicable Specs: MIL-C-5501/1, NAS-818, NAS-836

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number ASP-7
Product Name ASP Series Plugs (Threaded Aluminum for 37 Deg. Flared Fittings and Straight-Threaded Ports)
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

16 mm Short Betaplug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 16.08 mm
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700616 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
Cable Gland Plugs - 8659767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon 66
NPT Thread M50 x 1.5
View Details