Daemar Inc. CCF Series, Finishing Plugs CCF-2-1/2-14-20

Description
Durable construction and excellent gliding edges recommend Series CCF Round Plugs for use on a wide range of metal furniture, appliances and similar items. Because they feature a series of externally tapered ribs, a secure fit is ensured. A thick, impact and abrasion resistant base makes Series CCF Plugs ideal tubing closures for products subject to heavy-duty service or exposure to adverse environments. None of caplugs Rib-Lok Load-Bearing Furntire Glides are subject to rust or corrosion. Material: Low-Density Polyethylene Color: Black
Description
Durable construction and excellent gliding edges recommend Series CCF Round Plugs for use on a wide range of metal furniture, appliances and similar items. Because they feature a series of externally tapered ribs, a secure fit is ensured. A thick, impact and abrasion resistant base makes Series CCF Plugs ideal tubing closures for products subject to heavy-duty service or exposure to adverse environments. None of caplugs Rib-Lok Load-Bearing Furntire Glides are subject to rust or corrosion. Material: Low-Density Polyethylene Color: Black

Suppliers

Company
Product
Description
Supplier Links
CCF Series, Finishing Plugs - CCF-2-1/2-14-20 - Daemar Inc.
Lawrenceville, GA, USA
CCF Series, Finishing Plugs
CCF-2-1/2-14-20
CCF Series, Finishing Plugs CCF-2-1/2-14-20
Durable construction and excellent gliding edges recommend Series CCF Round Plugs for use on a wide range of metal furniture, appliances and similar items. Because they feature a series of externally tapered ribs, a secure fit is ensured. A thick, impact and abrasion resistant base makes Series CCF Plugs ideal tubing closures for products subject to heavy-duty service or exposure to adverse environments. None of caplugs Rib-Lok Load-Bearing Furntire Glides are subject to rust or corrosion. Material: Low-Density Polyethylene Color: Black

Durable construction and excellent gliding edges recommend Series CCF Round Plugs for use on a wide range of metal furniture, appliances and similar items. Because they feature a series of externally tapered ribs, a secure fit is ensured. A thick, impact and abrasion resistant base makes Series CCF Plugs ideal tubing closures for products subject to heavy-duty service or exposure to adverse environments. None of caplugs Rib-Lok Load-Bearing Furntire Glides are subject to rust or corrosion. Material: Low-Density Polyethylene Color: Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number CCF-2-1/2-14-20
Product Name CCF Series, Finishing Plugs
Unlock Full Specs
to access all available technical data

Similar Products

100PCS M3x0.5-4.5 inner hexagon Plastic Venting Screw - MIV-03B-IH - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Material Plastic
NPT Thread 1/2" NPT; M3x0.5-4.5
View Details
Cable Gland Plugs - 8659767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon 66
NPT Thread M50 x 1.5
View Details
Barrel Plugs with Flange - BPF481 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.5906 inch (15 mm)
Material Polyethylene (PE)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details