Daemar Inc. CCF Series, Finishing Plugs CCF-2-1/2-8-12

Description
Durable construction and excellent gliding edges recommend Series CCF Round Plugs for use on a wide range of metal furniture, appliances and similar items. Because they feature a series of externally tapered ribs, a secure fit is ensured. A thick, impact and abrasion resistant base makes Series CCF Plugs ideal tubing closures for products subject to heavy-duty service or exposure to adverse environments. None of caplugs Rib-Lok Load-Bearing Furntire Glides are subject to rust or corrosion. Material: Low-Density Polyethylene Color: Black
Description
Durable construction and excellent gliding edges recommend Series CCF Round Plugs for use on a wide range of metal furniture, appliances and similar items. Because they feature a series of externally tapered ribs, a secure fit is ensured. A thick, impact and abrasion resistant base makes Series CCF Plugs ideal tubing closures for products subject to heavy-duty service or exposure to adverse environments. None of caplugs Rib-Lok Load-Bearing Furntire Glides are subject to rust or corrosion. Material: Low-Density Polyethylene Color: Black

Suppliers

Company
Product
Description
Supplier Links
CCF Series, Finishing Plugs - CCF-2-1/2-8-12 - Daemar Inc.
Lawrenceville, GA, USA
CCF Series, Finishing Plugs
CCF-2-1/2-8-12
CCF Series, Finishing Plugs CCF-2-1/2-8-12
Durable construction and excellent gliding edges recommend Series CCF Round Plugs for use on a wide range of metal furniture, appliances and similar items. Because they feature a series of externally tapered ribs, a secure fit is ensured. A thick, impact and abrasion resistant base makes Series CCF Plugs ideal tubing closures for products subject to heavy-duty service or exposure to adverse environments. None of caplugs Rib-Lok Load-Bearing Furntire Glides are subject to rust or corrosion. Material: Low-Density Polyethylene Color: Black

Durable construction and excellent gliding edges recommend Series CCF Round Plugs for use on a wide range of metal furniture, appliances and similar items. Because they feature a series of externally tapered ribs, a secure fit is ensured. A thick, impact and abrasion resistant base makes Series CCF Plugs ideal tubing closures for products subject to heavy-duty service or exposure to adverse environments. None of caplugs Rib-Lok Load-Bearing Furntire Glides are subject to rust or corrosion. Material: Low-Density Polyethylene Color: Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number CCF-2-1/2-8-12
Product Name CCF Series, Finishing Plugs
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Wing Nut, Hand Tight, 12.62
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 1" NPT
View Details
TP Metric Series - Metric Threaded Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polyethylene (PE)
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details