Daemar Inc. Datasheets for Washers

Washers are disks of metal or non-metallic material placed beneath a nut, an axle bearing, or a joint, to relieve friction, prevent leakage, isolate, prevent loosening, or distribute pressure.
Washers: Learn more

Page: 1 2
Product Name Notes
Belleville Springs 17-7 ph 500 (f) Bolts: B-7/ B-16 Material : 17-7 ph Working temperatures To 500 (f) 17-7 Steel is subject to spontaneous fracture when stress and exposed to...
Belleville Springs 30,000 LBS
Belleville Springs 45,000 LBS Bolts: B-7/ B-16 Bolt Stress: 45,000 lbs Material : H11/H13 Working temperatures To 1000 (f) Depending Upon Material Used All Springs can be manufactured with 17-7...
Belleville Springs 60,000 LBS Bolts: B-7/ B-16 Bolt Stress: 60,000 lbs Material : H11/H13 Working temperatures To 1000 (f) Depending Upon Material Used All Springs can be manufactured with 17-7...
DIN 2093 Metric Series Disc Springs
DIN 6796 Series - Belleville Washers
Single Turn - Metric Ideal for short deflection applications with low to medium forces. Offered in a number of waves and material thickness. Designed for a wide range of bore...
Single Turn - Narrow - Inch Ideal for short deflection applications where space is minimal. Gap Type * Mulitple Waves (see table)
Single Turn- Inch Ideal for short deflection applications with low to medium forces. Offered in a number of waves and material thickness. Designed for a wide range of bore and...

Next >>