Daemar Inc. BT Series (BSP Sealing Plugs) BT 0250

Description
The BT series is designed to protect British Standard Pipe fittings. This plug is engineered with five complete threads to provde a tight fit. The "sealing lip" enables each plug to provide a secure seal. The BT series can be applied or removed with a screwdriver, socket wrench, power tool or manually. Material: Nylon 6 Colour: Yellow
Datasheet
Description
The BT series is designed to protect British Standard Pipe fittings. This plug is engineered with five complete threads to provde a tight fit. The "sealing lip" enables each plug to provide a secure seal. The BT series can be applied or removed with a screwdriver, socket wrench, power tool or manually. Material: Nylon 6 Colour: Yellow
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BT Series (BSP Sealing Plugs) - BT 0250 - Daemar Inc.
Lawrenceville, GA, USA
BT Series (BSP Sealing Plugs)
BT 0250
BT Series (BSP Sealing Plugs) BT 0250
The BT series is designed to protect British Standard Pipe fittings. This plug is engineered with five complete threads to provde a tight fit. The "sealing lip" enables each plug to provide a secure seal. The BT series can be applied or removed with a screwdriver, socket wrench, power tool or manually. Material: Nylon 6 Colour: Yellow

The BT series is designed to protect British Standard Pipe fittings. This plug is engineered with five complete threads to provde a tight fit. The "sealing lip" enables each plug to provide a secure seal. The BT series can be applied or removed with a screwdriver, socket wrench, power tool or manually. Material: Nylon 6 Colour: Yellow

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number BT 0250
Product Name BT Series (BSP Sealing Plugs)
BSP Thread 1/4" BSP
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland Plugs - 2116789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nickel plated brass
NPT Thread M16
View Details
Hole Plug: .875
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Nylon; Nylon 6/6 V-2
NPT Thread .875 [22.2]
View Details
2 suppliers
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details