Daemar Inc. DOP Series, Finishing Plugs DOP 437

Description
The DOP series are finishing plugs for unneeded or unused holes in chassis or other surfaces. These attractive plugs lock firmly into a surface up to 1/4" thick by simply applying pressure and pushing it into the hole. The convex design tapers to a thin edge for a seamless finish. The matte finish head offers a professional and finished appearance for your product. Material: Nylon 6 Color: Black
Description
The DOP series are finishing plugs for unneeded or unused holes in chassis or other surfaces. These attractive plugs lock firmly into a surface up to 1/4" thick by simply applying pressure and pushing it into the hole. The convex design tapers to a thin edge for a seamless finish. The matte finish head offers a professional and finished appearance for your product. Material: Nylon 6 Color: Black

Suppliers

Company
Product
Description
Supplier Links
DOP Series, Finishing Plugs - DOP 437 - Daemar Inc.
Lawrenceville, GA, USA
DOP Series, Finishing Plugs
DOP 437
DOP Series, Finishing Plugs DOP 437
The DOP series are finishing plugs for unneeded or unused holes in chassis or other surfaces. These attractive plugs lock firmly into a surface up to 1/4" thick by simply applying pressure and pushing it into the hole. The convex design tapers to a thin edge for a seamless finish. The matte finish head offers a professional and finished appearance for your product. Material: Nylon 6 Color: Black

The DOP series are finishing plugs for unneeded or unused holes in chassis or other surfaces. These attractive plugs lock firmly into a surface up to 1/4" thick by simply applying pressure and pushing it into the hole. The convex design tapers to a thin edge for a seamless finish. The matte finish head offers a professional and finished appearance for your product. Material: Nylon 6 Color: Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number DOP 437
Product Name DOP Series, Finishing Plugs
Unlock Full Specs
to access all available technical data

Similar Products

500 Stainless Steel Dual Sealing A.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 1/2" NPT; 0.500 inches
View Details
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Hole Plug, 1
Keystone Electronics Corp.
Specs
Material Nylon; Nylon 6/6 V-2
NPT Thread 1" NPT
View Details
2 suppliers