Daemar Inc. Extra-Wide Flange Centre Pull-Tab Plugs 153-2-WP

Description
This tapered plug features a center pull-tab design that extends above the flange for easy removal. The extra-wide flange protects more surface area, preventing improper installation. Material: Low-Density Polyethylene Colour: Orange
Datasheet
Description
This tapered plug features a center pull-tab design that extends above the flange for easy removal. The extra-wide flange protects more surface area, preventing improper installation. Material: Low-Density Polyethylene Colour: Orange
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extra-Wide Flange Centre Pull-Tab Plugs - 153-2-WP - Daemar Inc.
Lawrenceville, GA, USA
Extra-Wide Flange Centre Pull-Tab Plugs
153-2-WP
Extra-Wide Flange Centre Pull-Tab Plugs 153-2-WP
This tapered plug features a center pull-tab design that extends above the flange for easy removal. The extra-wide flange protects more surface area, preventing improper installation. Material: Low-Density Polyethylene Colour: Orange

This tapered plug features a center pull-tab design that extends above the flange for easy removal. The extra-wide flange protects more surface area, preventing improper installation. Material: Low-Density Polyethylene Colour: Orange

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number 153-2-WP
Product Name Extra-Wide Flange Centre Pull-Tab Plugs
Features Flange; Pull Tab
Unlock Full Specs
to access all available technical data

Similar Products

11 mm Short Betaplug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 11.03 mm
View Details
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Steel Hole Plug - 7611 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1 1/2" NPT
View Details
2 suppliers