Daemar Inc. DOP Series, Finishing Plugs DOP 750

Description
The DOP series are finishing plugs for unneeded or unused holes in chassis or other surfaces. These attractive plugs lock firmly into a surface up to 1/4" thick by simply applying pressure and pushing it into the hole. The convex design tapers to a thin edge for a seamless finish. The matte finish head offers a professional and finished appearance for your product. Material: Nylon 6 Color: Black
Description
The DOP series are finishing plugs for unneeded or unused holes in chassis or other surfaces. These attractive plugs lock firmly into a surface up to 1/4" thick by simply applying pressure and pushing it into the hole. The convex design tapers to a thin edge for a seamless finish. The matte finish head offers a professional and finished appearance for your product. Material: Nylon 6 Color: Black

Suppliers

Company
Product
Description
Supplier Links
DOP Series, Finishing Plugs - DOP 750 - Daemar Inc.
Lawrenceville, GA, USA
DOP Series, Finishing Plugs
DOP 750
DOP Series, Finishing Plugs DOP 750
The DOP series are finishing plugs for unneeded or unused holes in chassis or other surfaces. These attractive plugs lock firmly into a surface up to 1/4" thick by simply applying pressure and pushing it into the hole. The convex design tapers to a thin edge for a seamless finish. The matte finish head offers a professional and finished appearance for your product. Material: Nylon 6 Color: Black

The DOP series are finishing plugs for unneeded or unused holes in chassis or other surfaces. These attractive plugs lock firmly into a surface up to 1/4" thick by simply applying pressure and pushing it into the hole. The convex design tapers to a thin edge for a seamless finish. The matte finish head offers a professional and finished appearance for your product. Material: Nylon 6 Color: Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number DOP 750
Product Name DOP Series, Finishing Plugs
Unlock Full Specs
to access all available technical data

Similar Products

LOW-COST METAL VENTILATION PLUG - CVP-M series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5906 to 0.7441 inch (15 to 18.9 mm)
View Details
Polyamide PG Thread Plugs - 7215576 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details