Daemar Inc. ECP Series (Ergonomic Centre Pull-Tab Plug) ECP-3/8

Description
Series ECP plugs offer the convenience of a center-pull tab plug in an ergonomic material. These plugs are an excellent alternative to traditional threaded plugs because they save the time and labor of screwing in or unscrewing a part during insertion and removal. Depending upon port size, ECP series plugs may provide a seal against residual oil leakage during shipment. Since the tab is molded fully into the end and sidewalls of the plug, it does not break off during plug removal. ECP series plugs fit all metric thread pitches for the given diameter and are color coded for easy size identification. Material: FlexTemp(Thermoplast ic Rubber) Colour: See Chart Below
Datasheet
Description
Series ECP plugs offer the convenience of a center-pull tab plug in an ergonomic material. These plugs are an excellent alternative to traditional threaded plugs because they save the time and labor of screwing in or unscrewing a part during insertion and removal. Depending upon port size, ECP series plugs may provide a seal against residual oil leakage during shipment. Since the tab is molded fully into the end and sidewalls of the plug, it does not break off during plug removal. ECP series plugs fit all metric thread pitches for the given diameter and are color coded for easy size identification. Material: FlexTemp(Thermoplast ic Rubber) Colour: See Chart Below
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECP Series (Ergonomic Centre Pull-Tab Plug) - ECP-3/8 - Daemar Inc.
Lawrenceville, GA, USA
ECP Series (Ergonomic Centre Pull-Tab Plug)
ECP-3/8
ECP Series (Ergonomic Centre Pull-Tab Plug) ECP-3/8
Series ECP plugs offer the convenience of a center-pull tab plug in an ergonomic material. These plugs are an excellent alternative to traditional threaded plugs because they save the time and labor of screwing in or unscrewing a part during insertion and removal. Depending upon port size, ECP series plugs may provide a seal against residual oil leakage during shipment. Since the tab is molded fully into the end and sidewalls of the plug, it does not break off during plug removal. ECP series plugs fit all metric thread pitches for the given diameter and are color coded for easy size identification. Material: FlexTemp(Thermoplast ic Rubber) Colour: See Chart Below

Series ECP plugs offer the convenience of a center-pull tab plug in an ergonomic material. These plugs are an excellent alternative to traditional threaded plugs because they save the time and labor of screwing in or unscrewing a part during insertion and removal. Depending upon port size, ECP series plugs may provide a seal against residual oil leakage during shipment. Since the tab is molded fully into the end and sidewalls of the plug, it does not break off during plug removal. ECP series plugs fit all metric thread pitches for the given diameter and are color coded for easy size identification. Material: FlexTemp(Thermoplastic Rubber) Colour: See Chart Below

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number ECP-3/8
Product Name ECP Series (Ergonomic Centre Pull-Tab Plug)
Features Pull Tab
Unlock Full Specs
to access all available technical data

Similar Products

100pcs M32x1.5 Battery Pack Protective Valve - MIV-32 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Features Threaded
Material PA6
NPT Thread 1 1/2" NPT; M32x1.5
View Details
Cable Gland Plugs - 9010652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass
NPT Thread M20
View Details
Silicone Rubber Pull Plugs - MSPP.225 - MOCAP LLC
Specs
Overall Length 1 inch (25.4 mm)
Material Rubber - Silicone
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details