Daemar Inc. ASP Series Plugs (Threaded Aluminum for 37 Deg. Flared Fittings and Straight-Threaded Ports) ASP-8

Description
Designed for protection of 37 Deg. flared fittings and straight-threaded ports, Series ASP Plug has a nose section that seals on flared fittings without a gasket. The ASP-GN has an added neoprene shoulder gasket for low-pressure sealing of threaded ports. Special gaskets are also available in Butyl or Buna N rubber. Material 3003-0 Aluminum Alloy Colour: Natural (Silver) Applicable Specs: MIL-C-5501/1, NAS-818, NAS-836
Datasheet
Description
Designed for protection of 37 Deg. flared fittings and straight-threaded ports, Series ASP Plug has a nose section that seals on flared fittings without a gasket. The ASP-GN has an added neoprene shoulder gasket for low-pressure sealing of threaded ports. Special gaskets are also available in Butyl or Buna N rubber. Material 3003-0 Aluminum Alloy Colour: Natural (Silver) Applicable Specs: MIL-C-5501/1, NAS-818, NAS-836
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASP Series Plugs (Threaded Aluminum for 37 Deg. Flared Fittings and Straight-Threaded Ports) - ASP-8 - Daemar Inc.
Lawrenceville, GA, USA
ASP Series Plugs (Threaded Aluminum for 37 Deg. Flared Fittings and Straight-Threaded Ports)
ASP-8
ASP Series Plugs (Threaded Aluminum for 37 Deg. Flared Fittings and Straight-Threaded Ports) ASP-8
Designed for protection of 37 Deg. flared fittings and straight-threaded ports, Series ASP Plug has a nose section that seals on flared fittings without a gasket. The ASP-GN has an added neoprene shoulder gasket for low-pressure sealing of threaded ports. Special gaskets are also available in Butyl or Buna N rubber. Material 3003-0 Aluminum Alloy Colour: Natural (Silver) Applicable Specs: MIL-C-5501/1, NAS-818, NAS-836

Designed for protection of 37 Deg. flared fittings and straight-threaded ports, Series ASP Plug has a nose section that seals on flared fittings without a gasket. The ASP-GN has an added neoprene shoulder gasket for low-pressure sealing of threaded ports. Special gaskets are also available in Butyl or Buna N rubber. Material 3003-0 Aluminum Alloy Colour: Natural (Silver) Applicable Specs: MIL-C-5501/1, NAS-818, NAS-836

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number ASP-8
Product Name ASP Series Plugs (Threaded Aluminum for 37 Deg. Flared Fittings and Straight-Threaded Ports)
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Silicone Tapered Flange Plugs - TFP - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Features Tapered; Flange
Material Rubber - Silicone; Silicone
View Details
End stop kit - EADP-ES-R3-25 - Festo Corporation
Specs
Features Threaded
View Details