Daemar Inc. DOP Series, Finishing Plugs DOP 1250

Description
The DOP series are finishing plugs for unneeded or unused holes in chassis or other surfaces. These attractive plugs lock firmly into a surface up to 1/4" thick by simply applying pressure and pushing it into the hole. The convex design tapers to a thin edge for a seamless finish. The matte finish head offers a professional and finished appearance for your product. Material: Nylon 6 Color: Black
Description
The DOP series are finishing plugs for unneeded or unused holes in chassis or other surfaces. These attractive plugs lock firmly into a surface up to 1/4" thick by simply applying pressure and pushing it into the hole. The convex design tapers to a thin edge for a seamless finish. The matte finish head offers a professional and finished appearance for your product. Material: Nylon 6 Color: Black

Suppliers

Company
Product
Description
Supplier Links
DOP Series, Finishing Plugs - DOP 1250 - Daemar Inc.
Lawrenceville, GA, USA
DOP Series, Finishing Plugs
DOP 1250
DOP Series, Finishing Plugs DOP 1250
The DOP series are finishing plugs for unneeded or unused holes in chassis or other surfaces. These attractive plugs lock firmly into a surface up to 1/4" thick by simply applying pressure and pushing it into the hole. The convex design tapers to a thin edge for a seamless finish. The matte finish head offers a professional and finished appearance for your product. Material: Nylon 6 Color: Black

The DOP series are finishing plugs for unneeded or unused holes in chassis or other surfaces. These attractive plugs lock firmly into a surface up to 1/4" thick by simply applying pressure and pushing it into the hole. The convex design tapers to a thin edge for a seamless finish. The matte finish head offers a professional and finished appearance for your product. Material: Nylon 6 Color: Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number DOP 1250
Product Name DOP Series, Finishing Plugs
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland Plugs - 8659760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon 66
NPT Thread M63 x 1.5
View Details
Nylon Hole Plug - 8607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1" NPT
View Details
2 suppliers
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details