Daemar Inc. FP-SH Series, Plugs FP-SH-00625

Description
E.P.D.M. Flangeless Plugs - Purpose Flangeless Plugs are designed to plug threaded holes; they will mask off the hole and can cover a portion of the top thread of the hole to allow coating up to the threads. How the product is used The plug is is applied by pushing the tapered ribbed end of the plug into the threaded hole. It can be "screwed" in, but the profile of the plug is not a thread. The plug can be used on plain bores, but on those, we would recommend the GN or BN series of plugs. The plug is removed by pulling on the handle. Recommended for Plating, Anodizing, Spray painting Temperature Range Maximum temperature 300 ºF (149 ºC) Design Features Tapered - The plug is tapered for easy entry and removal Handle - The plugs have a handle to ease and speed up insertion and removal Visible - The raised handle makes the plug easier to see on the component Hollow - The larger diameter plugs are hollow making them lighter and more conforming Reusable - The plugs are reusable depending on the application Identification - The Shercon name is on the plug Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.
Description
E.P.D.M. Flangeless Plugs - Purpose Flangeless Plugs are designed to plug threaded holes; they will mask off the hole and can cover a portion of the top thread of the hole to allow coating up to the threads. How the product is used The plug is is applied by pushing the tapered ribbed end of the plug into the threaded hole. It can be "screwed" in, but the profile of the plug is not a thread. The plug can be used on plain bores, but on those, we would recommend the GN or BN series of plugs. The plug is removed by pulling on the handle. Recommended for Plating, Anodizing, Spray painting Temperature Range Maximum temperature 300 ºF (149 ºC) Design Features Tapered - The plug is tapered for easy entry and removal Handle - The plugs have a handle to ease and speed up insertion and removal Visible - The raised handle makes the plug easier to see on the component Hollow - The larger diameter plugs are hollow making them lighter and more conforming Reusable - The plugs are reusable depending on the application Identification - The Shercon name is on the plug Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Suppliers

Company
Product
Description
Supplier Links
FP-SH Series, Plugs - FP-SH-00625 - Daemar Inc.
Lawrenceville, GA, USA
FP-SH Series, Plugs
FP-SH-00625
FP-SH Series, Plugs FP-SH-00625
E.P.D.M. Flangeless Plugs - Purpose Flangeless Plugs are designed to plug threaded holes; they will mask off the hole and can cover a portion of the top thread of the hole to allow coating up to the threads. How the product is used The plug is is applied by pushing the tapered ribbed end of the plug into the threaded hole. It can be "screwed" in, but the profile of the plug is not a thread. The plug can be used on plain bores, but on those, we would recommend the GN or BN series of plugs. The plug is removed by pulling on the handle. Recommended for Plating, Anodizing, Spray painting Temperature Range Maximum temperature 300 ºF (149 ºC) Design Features Tapered - The plug is tapered for easy entry and removal Handle - The plugs have a handle to ease and speed up insertion and removal Visible - The raised handle makes the plug easier to see on the component Hollow - The larger diameter plugs are hollow making them lighter and more conforming Reusable - The plugs are reusable depending on the application Identification - The Shercon name is on the plug Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

E.P.D.M. Flangeless Plugs -

Purpose
Flangeless Plugs are designed to plug threaded holes; they will mask off the hole and can cover a portion of the top thread of the hole to allow coating up to the threads.

How the product is used
The plug is is applied by pushing the tapered ribbed end of the plug into the threaded hole. It can be "screwed" in, but the profile of the plug is not a thread. The plug can be used on plain bores, but on those, we would recommend the GN or BN series of plugs.
The plug is removed by pulling on the handle.

Recommended for
Plating, Anodizing, Spray painting Temperature Range
Maximum temperature 300 ºF (149 ºC) Design Features

  • Tapered - The plug is tapered for easy entry and removal
  • Handle - The plugs have a handle to ease and speed up insertion and removal
  • Visible - The raised handle makes the plug easier to see on the component
  • Hollow - The larger diameter plugs are hollow making them lighter and more conforming
  • Reusable - The plugs are reusable depending on the application
  • Identification - The Shercon name is on the plug

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number FP-SH-00625
Product Name FP-SH Series, Plugs
Unlock Full Specs
to access all available technical data

Similar Products

PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Center Pull Tapered Plastic Plugs - CP.91/1.04 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.6890 inch (17.5 mm)
Material Polyethylene (PE)
View Details
TP Metric Series - Metric Threaded Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polyethylene (PE)
View Details