Daemar Inc. FBH Series, Plugs FBH-1500

Description
The FBH series is to be used with Caplugs non-adhesive FAN series. Outer ribs allow for tolerances in hole diameters but provide a tight fit so that protector is held securely against flange. HDPE for high durability with 9 sizes ranging from 5/8" to 1 5/8". Material: High-Density Polyethylene Color: Black
Description
The FBH series is to be used with Caplugs non-adhesive FAN series. Outer ribs allow for tolerances in hole diameters but provide a tight fit so that protector is held securely against flange. HDPE for high durability with 9 sizes ranging from 5/8" to 1 5/8". Material: High-Density Polyethylene Color: Black

Suppliers

Company
Product
Description
Supplier Links
FBH Series, Plugs - FBH-1500 - Daemar Inc.
Lawrenceville, GA, USA
FBH Series, Plugs
FBH-1500
FBH Series, Plugs FBH-1500
The FBH series is to be used with Caplugs non-adhesive FAN series. Outer ribs allow for tolerances in hole diameters but provide a tight fit so that protector is held securely against flange. HDPE for high durability with 9 sizes ranging from 5/8" to 1 5/8". Material: High-Density Polyethylene Color: Black

The FBH series is to be used with Caplugs non-adhesive FAN series. Outer ribs allow for tolerances in hole diameters but provide a tight fit so that protector is held securely against flange. HDPE for high durability with 9 sizes ranging from 5/8" to 1 5/8". Material: High-Density Polyethylene Color: Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number FBH-1500
Product Name FBH Series, Plugs
Unlock Full Specs
to access all available technical data

Similar Products

7,00 Aluminum Metric Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 7.00 mm
View Details
0.046875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
Steel Hole Plug - 7607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1" NPT
View Details
2 suppliers