Daemar Inc. BT Series (BSP Sealing Plugs) BT 0375

Description
The BT series is designed to protect British Standard Pipe fittings. This plug is engineered with five complete threads to provde a tight fit. The "sealing lip" enables each plug to provide a secure seal. The BT series can be applied or removed with a screwdriver, socket wrench, power tool or manually. Material: Nylon 6 Colour: Yellow
Datasheet
Description
The BT series is designed to protect British Standard Pipe fittings. This plug is engineered with five complete threads to provde a tight fit. The "sealing lip" enables each plug to provide a secure seal. The BT series can be applied or removed with a screwdriver, socket wrench, power tool or manually. Material: Nylon 6 Colour: Yellow
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BT Series (BSP Sealing Plugs) - BT 0375 - Daemar Inc.
Lawrenceville, GA, USA
BT Series (BSP Sealing Plugs)
BT 0375
BT Series (BSP Sealing Plugs) BT 0375
The BT series is designed to protect British Standard Pipe fittings. This plug is engineered with five complete threads to provde a tight fit. The "sealing lip" enables each plug to provide a secure seal. The BT series can be applied or removed with a screwdriver, socket wrench, power tool or manually. Material: Nylon 6 Colour: Yellow

The BT series is designed to protect British Standard Pipe fittings. This plug is engineered with five complete threads to provde a tight fit. The "sealing lip" enables each plug to provide a secure seal. The BT series can be applied or removed with a screwdriver, socket wrench, power tool or manually. Material: Nylon 6 Colour: Yellow

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number BT 0375
Product Name BT Series (BSP Sealing Plugs)
BSP Thread 3/8" BSP
Unlock Full Specs
to access all available technical data

Similar Products

M10x1.0 Plastic Vent Plug Breather Air Vent,Waterproof Plugs,Screw-In Vents,Pressure Release Element - MIV-10 - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Material PA6
NPT Thread 1" NPT; M10x1.0
View Details
Cable Gland Plugs - 8659760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon 66
NPT Thread M63 x 1.5
View Details
Tapered Plugs for Type L and M Tubing - LMP0500 - MOCAP LLC
Specs
Overall Length 0.3819 inch (9.7 mm)
Material Polyethylene (PE)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details