Daemar Inc. ASP Series Plugs (Threaded Aluminum for 37 Deg. Flared Fittings and Straight-Threaded Ports) ASP-5

Description
Designed for protection of 37 Deg. flared fittings and straight-threaded ports, Series ASP Plug has a nose section that seals on flared fittings without a gasket. The ASP-GN has an added neoprene shoulder gasket for low-pressure sealing of threaded ports. Special gaskets are also available in Butyl or Buna N rubber. Material 3003-0 Aluminum Alloy Colour: Natural (Silver) Applicable Specs: MIL-C-5501/1, NAS-818, NAS-836
Datasheet
Description
Designed for protection of 37 Deg. flared fittings and straight-threaded ports, Series ASP Plug has a nose section that seals on flared fittings without a gasket. The ASP-GN has an added neoprene shoulder gasket for low-pressure sealing of threaded ports. Special gaskets are also available in Butyl or Buna N rubber. Material 3003-0 Aluminum Alloy Colour: Natural (Silver) Applicable Specs: MIL-C-5501/1, NAS-818, NAS-836
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASP Series Plugs (Threaded Aluminum for 37 Deg. Flared Fittings and Straight-Threaded Ports) - ASP-5 - Daemar Inc.
Lawrenceville, GA, USA
ASP Series Plugs (Threaded Aluminum for 37 Deg. Flared Fittings and Straight-Threaded Ports)
ASP-5
ASP Series Plugs (Threaded Aluminum for 37 Deg. Flared Fittings and Straight-Threaded Ports) ASP-5
Designed for protection of 37 Deg. flared fittings and straight-threaded ports, Series ASP Plug has a nose section that seals on flared fittings without a gasket. The ASP-GN has an added neoprene shoulder gasket for low-pressure sealing of threaded ports. Special gaskets are also available in Butyl or Buna N rubber. Material 3003-0 Aluminum Alloy Colour: Natural (Silver) Applicable Specs: MIL-C-5501/1, NAS-818, NAS-836

Designed for protection of 37 Deg. flared fittings and straight-threaded ports, Series ASP Plug has a nose section that seals on flared fittings without a gasket. The ASP-GN has an added neoprene shoulder gasket for low-pressure sealing of threaded ports. Special gaskets are also available in Butyl or Buna N rubber. Material 3003-0 Aluminum Alloy Colour: Natural (Silver) Applicable Specs: MIL-C-5501/1, NAS-818, NAS-836

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number ASP-5
Product Name ASP Series Plugs (Threaded Aluminum for 37 Deg. Flared Fittings and Straight-Threaded Ports)
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Sink Plugs - 7845239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Metal
View Details
Steel Hole Plug - 7607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1" NPT
View Details
2 suppliers
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details