Daemar Inc. DOP Series, Finishing Plugs DOP 2000

Description
The DOP series are finishing plugs for unneeded or unused holes in chassis or other surfaces. These attractive plugs lock firmly into a surface up to 1/4" thick by simply applying pressure and pushing it into the hole. The convex design tapers to a thin edge for a seamless finish. The matte finish head offers a professional and finished appearance for your product. Material: Nylon 6 Color: Black
Description
The DOP series are finishing plugs for unneeded or unused holes in chassis or other surfaces. These attractive plugs lock firmly into a surface up to 1/4" thick by simply applying pressure and pushing it into the hole. The convex design tapers to a thin edge for a seamless finish. The matte finish head offers a professional and finished appearance for your product. Material: Nylon 6 Color: Black

Suppliers

Company
Product
Description
Supplier Links
DOP Series, Finishing Plugs - DOP 2000 - Daemar Inc.
Lawrenceville, GA, USA
DOP Series, Finishing Plugs
DOP 2000
DOP Series, Finishing Plugs DOP 2000
The DOP series are finishing plugs for unneeded or unused holes in chassis or other surfaces. These attractive plugs lock firmly into a surface up to 1/4" thick by simply applying pressure and pushing it into the hole. The convex design tapers to a thin edge for a seamless finish. The matte finish head offers a professional and finished appearance for your product. Material: Nylon 6 Color: Black

The DOP series are finishing plugs for unneeded or unused holes in chassis or other surfaces. These attractive plugs lock firmly into a surface up to 1/4" thick by simply applying pressure and pushing it into the hole. The convex design tapers to a thin edge for a seamless finish. The matte finish head offers a professional and finished appearance for your product. Material: Nylon 6 Color: Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number DOP 2000
Product Name DOP Series, Finishing Plugs
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
LOW-COST VENTILATION PLUG - CVP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5000 to 0.9291 inch (12.7 to 23.6 mm)
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details