Daemar Inc. Datasheets for Caps, Grips, and Closures

Grips, caps and closures are protective devices for the ends of a shaft, tube, pipe, fitting, connector, screw, bar, or other shape. They can also be used to provide a hand grip or hanger tip.
Caps, Grips, and Closures: Learn more

Page: 1 2 3 4 5
Product Name Notes
Hammer Union/ Pup Joint Thread Protection
Material Codes: A= LDPE (Low Density Polyethylene) Color: per specification B= Electrostatic Dissipative* Color: Black C= Conductive Color: Black Products with a material code...
A standard aerospace and fluid power protective cap, the Series ASC has a nose section design that forms a low pressure seal on threaded, flared fittings. A more positive seal...
Accepted by the aircraft industry, Series WW Caps are designed with a wide, thick flange to ensure against being erroneously forced "all the way through" when used as a plug.
Available in square, hexagonal and triangular shapes, Series FF can be used with a variety of flanged and flange-mounted fittings. They effectively seal dirt out of the fitting and protect...
Caplugs is excited to offer a new patent pending pipe cap design. This design was developed to make installation quick and easy. The skirt of the cap was designed with...
Designed for AN style fittings, Series AN Caps are easy to install and remove. Engineered with aerospace quality, these caps are available in all common hydraulic nut sizes. No Tools...
Designed to cap NPT fittings, but can be used to protect a variety of items. A heavy-duty, tapered, multi-use cap with a flange for easy insertion and removal. Material: Low-Density...
Featuring a "cap within a cap" design, Series FC Closures can be easily applied to flareless hydraulic tube and nut assemblies. As the FC Cap is pushed on the nut,...
HCR Series, Caps
HEX series hexagonal caps are designed to protect hex style bolts or nuts from damage and contaminants. A dual bead feature allows parts to securely lock in place. Easy to...
HEZ Series, Caps
Ideal for the automotive, hydraulics and electronics industries, the caps are designed using a rolled thread formation for fast production cycle times. The CD-M Series offers low-cost protection with customizable...
Knurled for ease of application, Series CD Caps seal flared JIC fittings exceptionally well against dirt and moisture, and are also used for masking during painting and plating. Material: Low-Density...
New Patent-Pending Standard Duty Well Casing Thread Protectors are designed to protect the exposed well casing pin ends while in transit or storage. The unique and innovative design allow the...
Originated for the automotive and air conditioning industries, Series RC Caps are suitable for a multitude of applications. They can be installed to fit threaded or smooth cylindrical surfaces. Material:...
Protect expensive diesel fuel injectors for just pennies. These plasti caps protect against impace damage, moisture and contaminants during transit. One size fits all standard injectors. Material: Low-Density Polyethylene Colour*:...
Series COF Round Caps make economical, attractive glides for everything from household and patio furniture to office chairs and tables, from utility carts to exercise equipment. As finishing caps for...
Series EZ-Pull SoftCaplugs feature an extra long tab centered at the top of the closure which allows the cap to be finger-removed easily, eliminating the use of tools which could...
Series FCO Flat Faced O-Ring Caps are designed to cap the outside of hexnuts. Featuring a chamfered flange for easy hand removal, these caps fit snugly to minimize the chance...
Series FCR Caplugs are used for finishing ends of round tubing on numerous products such as furniture, lawn and garden equipment, tools and appliances. Heavy wall construction makes them ideal...
Series GC Grease Caps snap securely over fittings to seal out dirt and moisture. Integral retaining ring keeps cap in place during servicing. Color coding may be used to indicate...
Series HC Plastic Hose Caps are used to cover rigid tube and hose ends, as well as to prevent slippage over the fitting. The primary application for these caps is...
Series RCL Caps are ideal for protecting threaded or smooth cylindrical surfaces. Originally designed for use on hydraulic double threaded bulkhead fittings, they are especially suitable where greater longitudinal protection...
Series SC Sleeve Caps are designed to fit outside diameters of tubing with a snug friction grip. Available in over 60 different ODs and lengths, the SC Series is ideal...
Series SF Caps and Covers are designed to protect four-bolt split-flange connections. Series SF Caps push on easily and fit securely with an internal bead providing a positive locking grip.
Specifically designed to accommodate a crane hook for ease of mobility. These caps are durable with a hooking device for dryer bags, making them ideal for use in any pipe...
Tapered Caplugs can be used as either caps or plugs. Because they are tapered in design and made from highly pliable (or flexible) polyethylene, they can not only be applied...
The CC Series is specially designed to cover air craft engine intake manifolds. The CC Series is designed to cover standard and low profile sheet metal an machined flanges. These...
The FPC series can be manufactured in one week to fit any size up to 60"" (including fractional inches). Made of a high-density polyethylene top with flexible low-density polyethylene skirt...
These caps are designed to fit ASTM-A 120 standard schedule 40 pipe. These caps will protect the longer threads associated with piping used in water wells for irrigation. An interrupted...
These caps were designed to cradle delicate beveled edge pipe ends. These durable caps are easy to install and remain securely on the pipe end until intentionally removed. Material: Low-Density...
These packaging caps have molded rings on the interior surface to ensure a snug fit into the tube. Designed primarily for cardboard mailing and packaging tubes, these fit most standard...
This series, designed for use in aircraft and hydraulic equipment applications, seals out contaminants while protecting threads. The rolled threads allow the DC cap to be pushed on or threaded...
Use the bottle cap series to protect SCBA bottle valve threads during transit and storage. Designed for fire houses, these caps protect the valve threads from impact damage, contaminants and...

Next >>