Daemar Inc. GN/BN-SH Series, Plugs GN-SH-116

Description
Green/Black Neoprene Plugs - Purpose Green / Black Neoprene Plugs are designed to plug plain and threaded holes; they will mask off the hole and allow finishing up to it. How the product is used The plug is tapered and is applied by pushing the smaller diameter into the hole. The plug is removed by pulling on the larger diameter. The hole can be a blind hole or a through hole. Recommended for Plating, Anodizing, Spray painting, Blasting Temperature Range Maximum temperature 350 ºF (177 ºC) Design Features Tapered - The plug is tapered and can be fitted into a range of different diameters Flexibility - The material is soft and conforming. This allows the plug to seal the hole Reusable - The plugs are reusable depending on the application Identification - The Shercon name is on the plug Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received
Description
Green/Black Neoprene Plugs - Purpose Green / Black Neoprene Plugs are designed to plug plain and threaded holes; they will mask off the hole and allow finishing up to it. How the product is used The plug is tapered and is applied by pushing the smaller diameter into the hole. The plug is removed by pulling on the larger diameter. The hole can be a blind hole or a through hole. Recommended for Plating, Anodizing, Spray painting, Blasting Temperature Range Maximum temperature 350 ºF (177 ºC) Design Features Tapered - The plug is tapered and can be fitted into a range of different diameters Flexibility - The material is soft and conforming. This allows the plug to seal the hole Reusable - The plugs are reusable depending on the application Identification - The Shercon name is on the plug Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received

Suppliers

Company
Product
Description
Supplier Links
GN/BN-SH Series, Plugs - GN-SH-116 - Daemar Inc.
Lawrenceville, GA, USA
GN/BN-SH Series, Plugs
GN-SH-116
GN/BN-SH Series, Plugs GN-SH-116
Green/Black Neoprene Plugs - Purpose Green / Black Neoprene Plugs are designed to plug plain and threaded holes; they will mask off the hole and allow finishing up to it. How the product is used The plug is tapered and is applied by pushing the smaller diameter into the hole. The plug is removed by pulling on the larger diameter. The hole can be a blind hole or a through hole. Recommended for Plating, Anodizing, Spray painting, Blasting Temperature Range Maximum temperature 350 ºF (177 ºC) Design Features Tapered - The plug is tapered and can be fitted into a range of different diameters Flexibility - The material is soft and conforming. This allows the plug to seal the hole Reusable - The plugs are reusable depending on the application Identification - The Shercon name is on the plug Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received

Green/Black Neoprene Plugs -

Purpose
Green / Black Neoprene Plugs are designed to plug plain and threaded holes; they will mask off the hole and allow finishing up to it.

How the product is used
The plug is tapered and is applied by pushing the smaller diameter into the hole. The plug is removed by pulling on the larger diameter.
The hole can be a blind hole or a through hole.

Recommended for
Plating, Anodizing, Spray painting, Blasting Temperature Range
Maximum temperature 350 ºF (177 ºC) Design Features

  • Tapered - The plug is tapered and can be fitted into a range of different diameters
  • Flexibility - The material is soft and conforming. This allows the plug to seal the hole
  • Reusable - The plugs are reusable depending on the application
  • Identification - The Shercon name is on the plug

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number GN-SH-116
Product Name GN/BN-SH Series, Plugs
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland Plugs - 2116791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nickel Plated Brass
NPT Thread M25
View Details
Steel Hole Plug - 7607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1" NPT
View Details
2 suppliers
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details