Daemar Inc. HETV Series, Plugs HETV-16

Description
HETV are temperature resistant externally threaded plugs. These flexible plugs can be easily pushed in and removed with no threading required. External threads hold plugs securely in place. Material: Flex500 Color: Black Standard Option Color: Yellow
Description
HETV are temperature resistant externally threaded plugs. These flexible plugs can be easily pushed in and removed with no threading required. External threads hold plugs securely in place. Material: Flex500 Color: Black Standard Option Color: Yellow

Suppliers

Company
Product
Description
Supplier Links
HETV Series, Plugs - HETV-16 - Daemar Inc.
Lawrenceville, GA, USA
HETV Series, Plugs
HETV-16
HETV Series, Plugs HETV-16
HETV are temperature resistant externally threaded plugs. These flexible plugs can be easily pushed in and removed with no threading required. External threads hold plugs securely in place. Material: Flex500 Color: Black Standard Option Color: Yellow

HETV are temperature resistant externally threaded plugs. These flexible plugs can be easily pushed in and removed with no threading required. External threads hold plugs securely in place. Material: Flex500 Color: Black Standard Option Color: Yellow

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number HETV-16
Product Name HETV Series, Plugs
Unlock Full Specs
to access all available technical data

Similar Products

156 15-5PH High Strength Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material 15-5PH
NPT Thread 0.156 inches
View Details
0.046875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
Steel Hole Plug - 7601 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread .312 [7.9]
View Details
2 suppliers