Daemar Inc. AFO Series (Threaded Aluminum Plugs For Flat-Faced O-Ring Hydraulic Fittings) AFO-80

Description
Series AFO Plugs are designed for positive, metal to metal threaded protection of fluid lines and fittings. Available with optional neoprene gaskets. Sealing gaskets are also available in Butyl or Buna N rubber. Material: 3003-0 Aluminum Alloy Colour: Natural (Silver)
Datasheet
Description
Series AFO Plugs are designed for positive, metal to metal threaded protection of fluid lines and fittings. Available with optional neoprene gaskets. Sealing gaskets are also available in Butyl or Buna N rubber. Material: 3003-0 Aluminum Alloy Colour: Natural (Silver)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AFO Series (Threaded Aluminum Plugs For Flat-Faced O-Ring Hydraulic Fittings) - AFO-80 - Daemar Inc.
Lawrenceville, GA, USA
AFO Series (Threaded Aluminum Plugs For Flat-Faced O-Ring Hydraulic Fittings)
AFO-80
AFO Series (Threaded Aluminum Plugs For Flat-Faced O-Ring Hydraulic Fittings) AFO-80
Series AFO Plugs are designed for positive, metal to metal threaded protection of fluid lines and fittings. Available with optional neoprene gaskets. Sealing gaskets are also available in Butyl or Buna N rubber. Material: 3003-0 Aluminum Alloy Colour: Natural (Silver)

Series AFO Plugs are designed for positive, metal to metal threaded protection of fluid lines and fittings. Available with optional neoprene gaskets. Sealing gaskets are also available in Butyl or Buna N rubber. Material: 3003-0 Aluminum Alloy Colour: Natural (Silver)

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number AFO-80
Product Name AFO Series (Threaded Aluminum Plugs For Flat-Faced O-Ring Hydraulic Fittings)
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Protective Vent Filter - VE8 Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round; Adhesive
Features Vented
Material PTFE
View Details
Polyamide Metric Thread Plugs - 7217312 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details