Daemar Inc. CT Series (L- and M-Style Tubing Plugs) CT 28

Description
Specifically designed to plug and protect Type L- and M-style tubing. The tapered body with reinforced cross-braces provides exceptional protection for the tube configuration. Material: Low-Density Polyethylene Colour: Blue
Datasheet
Description
Specifically designed to plug and protect Type L- and M-style tubing. The tapered body with reinforced cross-braces provides exceptional protection for the tube configuration. Material: Low-Density Polyethylene Colour: Blue
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CT Series (L- and M-Style Tubing Plugs) - CT 28 - Daemar Inc.
Lawrenceville, GA, USA
CT Series (L- and M-Style Tubing Plugs)
CT 28
CT Series (L- and M-Style Tubing Plugs) CT 28
Specifically designed to plug and protect Type L- and M-style tubing. The tapered body with reinforced cross-braces provides exceptional protection for the tube configuration. Material: Low-Density Polyethylene Colour: Blue

Specifically designed to plug and protect Type L- and M-style tubing. The tapered body with reinforced cross-braces provides exceptional protection for the tube configuration. Material: Low-Density Polyethylene Colour: Blue

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number CT 28
Product Name CT Series (L- and M-Style Tubing Plugs)
Unlock Full Specs
to access all available technical data

Similar Products

156 Aluminum R.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 0.156 inches
View Details
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Steel Hole Plug - 7605 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 3/4" NPT
View Details
2 suppliers