Daemar Inc. FBH Series, Plugs FBH-1000

Description
The FBH series is to be used with Caplugs non-adhesive FAN series. Outer ribs allow for tolerances in hole diameters but provide a tight fit so that protector is held securely against flange. HDPE for high durability with 9 sizes ranging from 5/8" to 1 5/8". Material: High-Density Polyethylene Color: Black
Description
The FBH series is to be used with Caplugs non-adhesive FAN series. Outer ribs allow for tolerances in hole diameters but provide a tight fit so that protector is held securely against flange. HDPE for high durability with 9 sizes ranging from 5/8" to 1 5/8". Material: High-Density Polyethylene Color: Black

Suppliers

Company
Product
Description
Supplier Links
FBH Series, Plugs - FBH-1000 - Daemar Inc.
Lawrenceville, GA, USA
FBH Series, Plugs
FBH-1000
FBH Series, Plugs FBH-1000
The FBH series is to be used with Caplugs non-adhesive FAN series. Outer ribs allow for tolerances in hole diameters but provide a tight fit so that protector is held securely against flange. HDPE for high durability with 9 sizes ranging from 5/8" to 1 5/8". Material: High-Density Polyethylene Color: Black

The FBH series is to be used with Caplugs non-adhesive FAN series. Outer ribs allow for tolerances in hole diameters but provide a tight fit so that protector is held securely against flange. HDPE for high durability with 9 sizes ranging from 5/8" to 1 5/8". Material: High-Density Polyethylene Color: Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number FBH-1000
Product Name FBH Series, Plugs
Unlock Full Specs
to access all available technical data

Similar Products

PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Barrel Plugs with Flange - BPF360 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.3543 inch (9 mm)
Material Polyethylene (PE)
View Details
TP Metric Series - Metric Threaded Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polyethylene (PE)
View Details