Daemar Inc. BPFE Series, Finishing Plugs BPFE-33MM

Description
Designed primarily to plug holes in sheet metal, typically these plugs are installed manually. Taking this into consideration, Caplugs manufactured the button plug in flexible Santoprene. Not only is it easier to handle, but it makes installation and removal quick and easy. The BPF Ergo offers greater versatility because the pliable nature of the material allows one size plug to fit a variety of different sized holes. Material: FlexTemp (Thermoplastic Rubber) Color: Black
Description
Designed primarily to plug holes in sheet metal, typically these plugs are installed manually. Taking this into consideration, Caplugs manufactured the button plug in flexible Santoprene. Not only is it easier to handle, but it makes installation and removal quick and easy. The BPF Ergo offers greater versatility because the pliable nature of the material allows one size plug to fit a variety of different sized holes. Material: FlexTemp (Thermoplastic Rubber) Color: Black

Suppliers

Company
Product
Description
Supplier Links
BPFE Series, Finishing Plugs - BPFE-33MM - Daemar Inc.
Lawrenceville, GA, USA
BPFE Series, Finishing Plugs
BPFE-33MM
BPFE Series, Finishing Plugs BPFE-33MM
Designed primarily to plug holes in sheet metal, typically these plugs are installed manually. Taking this into consideration, Caplugs manufactured the button plug in flexible Santoprene. Not only is it easier to handle, but it makes installation and removal quick and easy. The BPF Ergo offers greater versatility because the pliable nature of the material allows one size plug to fit a variety of different sized holes. Material: FlexTemp (Thermoplastic Rubber) Color: Black

Designed primarily to plug holes in sheet metal, typically these plugs are installed manually. Taking this into consideration, Caplugs manufactured the button plug in flexible Santoprene. Not only is it easier to handle, but it makes installation and removal quick and easy. The BPF Ergo offers greater versatility because the pliable nature of the material allows one size plug to fit a variety of different sized holes. Material: FlexTemp (Thermoplastic Rubber) Color: Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number BPFE-33MM
Product Name BPFE Series, Finishing Plugs
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Silicone Coarse Threaded Plugs - TPC - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Rubber - Silicone; Silicone
View Details
Hole Plugs - M7-32-9107629 - bisco industries
Specs
Material Steel - Stainless; 316 Stainless Steel
View Details