Daemar Inc. Plugs > HFPP-SH Series > HFPP-SH Series Disc Springs HFPP-SH-M20

Description
Our Ultrabake Silicone Flanged Pull Plugs (UFPP-SH series) have a tapered design and hollow core to mask plain and threaded holes; they will mask off the hole and the first thread of a threaded hole. Recommended for powder coating, e-coating, plating & anodizing. Recommended temperatures up to 600 ºF (315 ºC) Two stage - The large and small diameters help with insertion Hollow to allow liquid to pass through & and makes it lighter and more conforming Reusable Material: Silicone Standard Color: Various (color-coded for sizing) Optional Colors: Clear; White
Description
Our Ultrabake Silicone Flanged Pull Plugs (UFPP-SH series) have a tapered design and hollow core to mask plain and threaded holes; they will mask off the hole and the first thread of a threaded hole. Recommended for powder coating, e-coating, plating & anodizing. Recommended temperatures up to 600 ºF (315 ºC) Two stage - The large and small diameters help with insertion Hollow to allow liquid to pass through & and makes it lighter and more conforming Reusable Material: Silicone Standard Color: Various (color-coded for sizing) Optional Colors: Clear; White

Suppliers

Company
Product
Description
Supplier Links
Plugs > HFPP-SH Series > HFPP-SH Series Disc Springs - HFPP-SH-M20 - Daemar Inc.
Lawrenceville, GA, USA
Plugs > HFPP-SH Series > HFPP-SH Series Disc Springs
HFPP-SH-M20
Plugs > HFPP-SH Series > HFPP-SH Series Disc Springs HFPP-SH-M20
Our Ultrabake Silicone Flanged Pull Plugs (UFPP-SH series) have a tapered design and hollow core to mask plain and threaded holes; they will mask off the hole and the first thread of a threaded hole. Recommended for powder coating, e-coating, plating & anodizing. Recommended temperatures up to 600 ºF (315 ºC) Two stage - The large and small diameters help with insertion Hollow to allow liquid to pass through & and makes it lighter and more conforming Reusable Material: Silicone Standard Color: Various (color-coded for sizing) Optional Colors: Clear; White

Our Ultrabake Silicone Flanged Pull Plugs (UFPP-SH series) have a tapered design and hollow core to mask plain and threaded holes; they will mask off the hole and the first thread of a threaded hole. Recommended for powder coating, e-coating, plating & anodizing.

  • Recommended temperatures up to 600 ºF (315 ºC)
  • Two stage - The large and small diameters help with insertion
  • Hollow to allow liquid to pass through & and makes it lighter and more conforming
  • Reusable

Material: Silicone
Standard Color: Various (color-coded for sizing)
Optional Colors: Clear; White

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number HFPP-SH-M20
Product Name Plugs > HFPP-SH Series > HFPP-SH Series Disc Springs
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
High Temp Self Threading Plugs - NSTP - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Vinyl; Vinyl
View Details
Hole Plugs - M7-22-8807204-L - bisco industries
Specs
Material Steel - Stainless; 316 Stainless Steel
View Details