Daemar Inc. Datasheets for Hydraulic Seals and Pneumatic Seals
Hydraulic seals and pneumatic seals include piston seals, rod seals, U-cups, vee, cup, and flange packings.
Hydraulic Seals and Pneumatic Seals: Learn more
| Product Name | Notes |
|---|---|
| DMR Wear Rings are Glass Filled Nylon. The use of these non-metallic parts totally eliminates metal-to-metal contact and the subsequent galling and scoring of cylinder bores and rods. | |
| Loaded Lip Seals are very versatile and can be used as rod seals or piston seals. They are considered to be multi-purpose seals and are designed for significantly improved performance. | |
| Metric Wipers are the same as Rod wipers just are available in metric sizes.Some styles are are capable in surviving hostile environments. | |
| The main function of the Rod Wiper is to keep the rod and cylinder clean and free from foreign matter; thus preventing premature failure. The Rod Wiper is not a... | |
| The T-Seal is compact and provides an excellent option to bulkier types of seals in a double or single acting application. The T-Seal is used in reciprocating hydraulic and pneumatic... | |
| Two-part seal requiring no lubrication. Provides bi-directional sealing.Easy installation and removal, and can be cut in the field for easier installation. | |
| U-Cups derive their name from their shape and are self-sealing on both the inside diameter and outside diameter. They are most often used for sealing rams or rods and are... | |
| Wear strips are designed to eliminate scoring in hydraulic and pneumatic applications by preventing metal to metal contact. They are used in reciprocating, rotary, and oscillating motion environments and are... |